62 Position D-Sub, High Density Plug, Male Pins Connector
HD D SUB CONNECTOR, PLUG, 62POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:180 M Series; No. of Contacts:62Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 180-M6231MN-ND | 40Y5337 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Connector, Plug, 62Pos; D Sub Connector Type Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | |
| Current Rating | 3.0 amps |