NorComp D-Sub Connector Assemblies 189-009-313R571

Description
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1009FME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1009FME-ND
D-Sub Connector Assemblies 1009FME-ND
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
Stacked D Sub Connector, Rcpt/plug, 9Pos; Product Range Norcomp - 40Y5659 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Connector, Rcpt/plug, 9Pos; Product Range Norcomp
40Y5659
Stacked D Sub Connector, Rcpt/plug, 9Pos; Product Range Norcomp 40Y5659
STACKED D SUB CONNECTOR, RCPT/PLUG, 9POS; Product Range:189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug RoHS Compliant: Yes

STACKED D SUB CONNECTOR, RCPT/PLUG, 9POS; Product Range:189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1009FME-ND 40Y5659
Product Name D-Sub Connector Assemblies Stacked D Sub Connector, Rcpt/plug, 9Pos; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001616AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PCB Headers - 1613511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details