NorComp D-Sub Connector Assemblies 180-078-103L001

Description
78 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
78 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - T878ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
T878ME-ND
D-Sub Connector Assemblies T878ME-ND
78 Position D-Sub, High Density Plug, Male Pins Connector

78 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Norcomp - 40Y5518 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Norcomp
40Y5518
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Norcomp 40Y5518
HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T878ME-ND 40Y5518
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details