15 Position D-Sub Receptacle, Female Sockets Connector
D Sub Connector, Right Angle, 182 Series, DA, Receptacle, 15, Steel, Through Hole RoHS Compliant: Yes
D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182-15FE-ND | 67W2491 | 40Y5613 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Right Angle, 182 Series, Da, Receptacle, 15, Steel, Through Hole Rohs Compliant Norcomp | D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps |