NorComp D-Sub Connector Assemblies 180-M44-103L031

Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 180-M4431MN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
180-M4431MN-ND
D-Sub Connector Assemblies 180-M4431MN-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 44Pos; Gender Norcomp - 40Y5319 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 44Pos; Gender Norcomp
40Y5319
Hd D Sub Connector, Plug, 44Pos; Gender Norcomp 40Y5319
HD D SUB CONNECTOR, PLUG, 44POS; Gender:Plug; Product Range:180 M Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 44POS; Gender:Plug; Product Range:180 M Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 180-M4431MN-ND 40Y5319
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 44Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details