NorComp D-Sub Connector Assemblies 180-078-203L031

Description
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 6878FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
6878FE-ND
D-Sub Connector Assemblies 6878FE-ND
78 Position D-Sub, High Density Receptacle, Female Sockets Connector

78 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Norcomp - 40Y5540 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Norcomp
40Y5540
Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Norcomp 40Y5540
HD D SUB CONNECTOR, RECEPTACLE, 78POS; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 78POS; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Hd D Sub Conn, Rcpt, 78Pos, Dd, Sldr Cup Rohs Compliant Norcomp - 32AK5168 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 78Pos, Dd, Sldr Cup Rohs Compliant Norcomp
32AK5168
Hd D Sub Conn, Rcpt, 78Pos, Dd, Sldr Cup Rohs Compliant Norcomp 32AK5168
HD D SUB CONN, RCPT, 78POS, DD, SLDR CUP ROHS COMPLIANT: YES

HD D SUB CONN, RCPT, 78POS, DD, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6878FE-ND 40Y5540 32AK5168
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Norcomp Hd D Sub Conn, Rcpt, 78Pos, Dd, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details