TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1857211-1

Description
Body Features Primary Product Material : Stainless Steel, Steel Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel, Steel Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1857211-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1857211-1
Connector Hardware, Mounts, Locks & Retainers 1857211-1
Body Features Primary Product Material : Stainless Steel, Steel Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel, Steel

Mechanical Attachment


  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Screw Retainer Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews - 1363900-1857211-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
1363900-1857211-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews 1363900-1857211-1
Win Source Part Number: 1363900-1857211-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE Package: Bulk Product Status: Active Features: Clip Base Product Number: 1857211 HTSUS: 7318.15.6070 REACH Status: REACH Affected ECCN: EAR99 Accessory Type: Jackscrew, Slotted For Use With/Related Products: AMPLIMITE Series HDE, HDP Thread Size: 4-40 Length - Below Head: 0.228" (5.80mm)

Win Source Part Number: 1363900-1857211-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE
Package: Bulk
Product Status: Active
Features: Clip
Base Product Number: 1857211
HTSUS: 7318.15.6070
REACH Status: REACH Affected
ECCN: EAR99
Accessory Type: Jackscrew, Slotted
For Use With/Related Products: AMPLIMITE Series HDE, HDP
Thread Size: 4-40
Length - Below Head: 0.228" (5.80mm)

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - A104976-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A104976-ND
D-Sub, D-Shaped Connector Jackscrews A104976-ND
Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Buy Now Datasheet
D-Sub Connectors - 1857211-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1857211-1
D-Sub Connectors 1857211-1
KIT, SCREW RETAINER AMPLIMITE,

KIT, SCREW RETAINER AMPLIMITE,

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1857211-1
D-Sub Connectors 1857211-1
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1857211-1 1363900-1857211-1 A104976-ND 1857211-1
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218435-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Shaped Connectors - 1-1532182-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
3 suppliers
D-Shaped Connectors - 1218442-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers