Richardson RFPD Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 10 20 21 22 23 24 25 26 27
Product Name Notes
1.00mm, FEMALE, 2 HOLE FLANGE, POST CONTACT, CPW
12 GHZ BMZ female to RG142. Datasheets available upon request.
12 GHz BMZ MALE TO RG-142 FOR M38999 SIZE 8 CAVITY - 50 Ohm
18 GHz BMZ Female to RG-402 for M38999 Size 8 Cavity - 50 Ohm
18 GHz BMZ FEMALE TO TFLEX-405 FOR M38999 SIZE 8 CAVITY - 50 Ohm
18 GHz BMZ MALE TO FLEX-405 FOR M38999 SIZE 8 CAVITY - 50 Ohm
18 GHz BMZ MALE TO RG-402 FOR M38999 SIZE 8 CAVITY - 50 Ohm
2.40 Angled Connector, Jack
2.4mm Female Flange Compression Mount Connector, 2 Hole, with 4.76mm Screws
2.4mm Female Flange Compression Mount Connector, 2 Hole, with 6.35mm Screws
2.92mm Female Flange Compression Mount Connector, 2 Hole, with 4.76mm Screws
2.92mm Female Flange Compression Mount Connector, 2 Hole, with 6.35mm Screws
2.92mm Female Solderless LiteTouch PCB Compression Mount Connector, 2 Hole (CPW / Microstrip)
2.92mm Female Solderless LiteTouch PCB Compression Mount Connector, 2 Hole (Stripline)
2.92mm Female Solderless LiteTouch PCB Compression Mount Connector, 2 Hole, with 4.76mm Screws (CPW / Microstrip)
2.92mm Female Solderless LiteTouch PCB Compression Mount Connector, 2 Hole, with 4.76mm Screws (Stripline)
2.92mm Female Solderless PCB Edge Launch Connector, 2 Hole
3.50 Angled Connector, Jack
40 GHz BMZ TO TFLEX-405 FOR M38999 SIZE 8 CAVITY - 50 ohm
50 Ohm SMA Jack Board Connector
50 Ohm, SMB Right Angle Plug Cable Connector, for RG178 or RG316 Cable
50 Ohm, SMP PCB Connector, Plug, Edge Mount, Full Detent
50 Ohm, SMP PCB Connector, Plug, Edge Mount, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Edge Mount, Smooth Bore
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Full Detent
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Smooth Bore
50 Ohm, SMP PCB Connector, Plug, Mixed Technology, Straight, Catchers Mitt
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Full Detent
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Surface Mount, Smooth Bore
50 Ohm, SMP PCB Connector, Plug, Through Hole, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Catchers Mitt
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Full Detent, Heavy Gold
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Full Detent
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Limited Detent
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Smooth Bore
50 Ohm, SMP Plug Board Connector, 40 GHz, Surface Mount, Catchers Mitt
50 Ohm, SMP Plug Board Connector, 40 GHz, Through Hole, Catchers Mitt
50 Ohm, SMPM Plug Board Connector, 65 GHz, Edge Mount, Smooth Bore
50 Ohm, SMPM Plug Board Connector, 65 GHz, Right Angle, Through Hole, Full Detent
50 Ohm, SMPM Plug Board Connector, 65 GHz, Surface Mount, Full Detent
50 Ohm, SMPM Plug Board Connector, 65 GHz, Surface Mount, Smooth Bore
50 Ohm, SMPM Plug Board Connector, 65 GHz, Through Hole, Full Detent
50 Ohm, Threaded SMPM Plug, 65 GHz, Mixed Technology, Full Detent
50 Ohm, Threaded SMPM Plug, 65 GHz, Mixed Technology, Smooth Bore
50 Ohm, TNC Plug, Cable Termination
7-16(f) RECEPTACLE, PANEL, FRONT MOUNTING
75 Ohm, SMB Edge Mount, Jack PCB Connector, Surface Mount
75 Ohm, SMB Right Angle Jack PCB Connector, Through Hole
75 Ohm, SMB Straight Jack PCB Connector, Through Hole
75 Ohm, SMB Straight Plug Cable Connector, RG179 Cable
BMA/M38999 PIN FOR FLEX 402 CABLE - 50 Ohm
BMZ 75 OHM pin. Datasheets available upon request.
BMZ 75 Ohm Socket For RG-179 Cable Fit M38999 Size 8 Cavity
BMZ 75 OHM Socket. Datasheets available upon request.
BMZ Pin D38999 Contact (Size 8) for RG-174 Cable
Flange mount jack receptacle, slotted contact
Flange mount jack receptacle, solder bushing contact
Flange mount jack receptacle, solder pot contact
Flange mount jack receptacle, threaded contact
HIGH FREQ. (110 GHz) MALE BLIND-MATE FOR M38999 SIZE 16 CAVITY SMOOTH BORE INTERFACE
M38999/BMA pin contact for Tflex 405 cable. Datasheets available upon request.
M38999/BMA socket contact for Tflex 405 cable. Datasheets available upon request.
M38999/BMA SOCKET FOR TFLEX 402 CABLE - 50 Ohm
PN Jack solder on bulkhead mount. Datasheets available upon request.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SMA Female Flange Compression Mount Connector, 2 Hole, with 4.76mm Screws
SMA Female Flange Compression Mount Connector, 2 Hole, with 6.35mm Screws
SMA Jack 2 Hole Flange Mount with Solder Cup
SMA Jack 4 hole flange mount. Datasheets available upon request.
SMA Jack Panel Receptacle
SMA Jack, 4 Hole Flange Mount with Solder Pot
SMA Jack, Panel Receptacle Captive Contact
SMA Plug Connector (Solder-on) for 0.141 Diameter Semi-Rigid Cable
SMA Plug Right Angle Crimp for RG 147, RG 179, RG 187, RG 188, RG 316/U Cable
SMA Plug Right Angle Solder on for 0.141 Semi-Rigid
SMP Edge Mount PCB Jack Surface Mount Full Detent 50 Ohm
SMP Right Angle Crimp Plug for RG-316 Double-Braid 50 Ohm
SMP Right Angle Crimp Plug for.047 Semi-Rigid Cable 50 Ohm
SMP Right Angle PCB Jack Limited Detent 50 Ohm
SMP Right Angle Plug for.086 Semi-Rigid Cable 50 Ohm
SMP Straight PCB Jack Catcher's Mitt 50 Ohm
SMP Straight PCB Jack Full Detent 50 Ohm
SMP Straight PCB Jack Full Detent Rear Mount 50 Ohm
SMP Straight PCB Jack Limited Detent 50 Ohm
SMP Straight PCB Jack Limited Detent Rear Mount 50 Ohm
SMP Straight PCB Jack Limited Detent Surface Mount with Thru-Hole Contact 50 Ohm
SMP Straight PCB Jack Smooth Bore 50 Ohm
SMP Straight PCB Jack Smooth Bore Rear Mount 50 Ohm
SMP Straight PCB Jack Through-Hole legs Catcher's Mitt 50 Ohm
SMP Straight Solder Plug for.047 Semi-Rigid Cable 50 Ohm
SMP Straight Solder Plug for.047 Semi-Rigid Cable with Anti-Rock Ring 50 Ohm
SMP Straight Solder Plug for.086 Semi-Rigid Cable 50 Ohm
SVK JACK 4 HOLE FLANGE MOUNT W/REAR FEMALE CONTACT
SVK JACK BULKHEAD TO .085 SEMI-RIGID CABLE
SVK JACK SPARKPLUG W/REAR SOCKET CONTACT
TNC JACK 4 HOLE FLANGE MOUNT
WMP ® FEMALE MITER R/A TO Ø.047 SEMI-RIGID CABLE
WMP ® FEMALE STRAIGHT TO Ø.047 SEMI-RIGID CABLE
WMP ® MALE STRAIGHT SURFACE MOUNT (W/2 POSTS)
WMP ® MALE TO STRAIGHT TERMINATION (HERMETIC SEAL)
WMP ® SHROUD, THREAD IN STYLE
WMP Male 2 Hole Flange Mount Shroud
WMP MALE PCB EDGE MOUNT TO STRAIGHT TERMINATION
WMP Male straight surface mount
WMP Male Straight to 0.047 Semi-Rigid Cable

<< Prev