Richardson RFPD Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| BNC Male Crimp, Quick-Disconnect, for 20 AWG RG-58/U Only; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC Series PCB Mount Straight Jack Connector, Nickel Plated | |
| BNC Series Straight Clamp Jack Connector for RG405, Brass Body, Nickel Plated | |
| Bomar's true 75 ohm BNC connectors fit all standard broadcast cables in addition to standard RG cables utilizing standard existing tooling. Made from precision machined brass, these rugged connectors maintain... | |
| Custom RF Solution | |
| F Female Rear Mount Bulkhead with Hex Flange and Solder Tab; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polypropy lene | |
| F Female Right Angle PCB Mount, 4 Legs (Long); Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polypropy lene | |
| F Female Right Angle PCB Mount, 4 Legs (Short); Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polypropy lene | |
| F Female Vertical PCB Mount with Solder Tab; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polypropy lene | |
| F Male Crimp Straight Weatherproof, with no Pin, Gasket and Silicon Gel, for RG-6/U, Cable Group Q; Body Plating-Nickel | |
| F Male Crimp Straight, for RG-59/U, Cable Group D; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polypropy lene | |
| F Male Crimp Straight, for RG-6/U, Cable Group Q; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polyethyl ene | |
| Female Bulkhead N Connector, Rear Mount with Double D-Flat, for 0.141 in Semi-Rigid Cable | |
| Female Bulkhead SMA Connectors and In-series Adapters, Rear Mount with D-Flat, for RG-174/U | |
| Female Bulkhead SMA Connectors and In-series Adapters, Reat mount with Solder Cup & D-flat | |
| Female Crimp Bulkhead N Connector, Rear Mount with O-Ring, for RG-316/U Double Shield | |
| Female Crimp Bulkhead N Connector, Rear Mount with O-Ring, for RG-58/U | |
| Female Panel Mount Adapter. 4 hole flange, SMA female to N female. | |
| Female Panel Mount N Connector 4 Hole Flange with Slotted Terminal Contact | |
| Female Panel Mount N Connector 4 Hole Flange | |
| Female Panel Mount N Connector Mini 4 Hole Flange with Post Terminal, 0.260 in Extended Dielectric & O-Ring | |
| Female Panel Mount N Connector Mini 4 Hole Flange with Post Terminal, 0.730 in Extended Dielectric & O-Ring | |
| Female Right Angle PCB Mount F Connector (4 Leg. Long.) | |
| FME Male to BNC Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to FME Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| Left Hand Thread, Diecast Body. TNC Female Right Angle PCB Mount. | |
| MALE CRIMP FOR BELDEN 9913 & TIMES LMR-400; HEX & KNURLED SHELL, WITH HEAT SHRINK. The majority of N type connectors are installed at remote sites exposed to the environment. | |
| Male Crimp N Connector and In-Series Adapter, for Belden 9913 & TIMES LMR-400 | |
| Male Crimp N Connector and In-Series Adapter, for RD-174/U & RG-316/U | |
| Male Crimp N Connector and In-Series Adapter, for RG-142/U | |
| Male Crimp N Connector and In-Series Adapter, for RG-8/X & TIMES LMR-240 | |
| Male Crimp TNC 50 Ohm Connector and In-Series Adapter, for RG-58/U | |
| MCX Male Crimp Plug Connector, for RG-174/U | |
| MCX Male Crimp Plug Connector, for RG-316/U double shield | |
| MMCX Female Crimp Jack Straight, For RG-174/U and RG-316/U; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| Modified TNC Male Clamp with Extended Metric Threads, FCC 15 for RG-174/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| N 50 Ohm Female Crimp Rear Mount Bulkhead with O-Ring, for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Rear Mount Bulkhead, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for Belden 89913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for LMR-200; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for LMR-600; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for Proflex; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for RG-142/U and RG-55/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for RG-5/8/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for RG-8/U Type, LMR®-400 and Belden 9913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for RG-8/X; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Front Mount Bulkhead with No D-Flat; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Front Mount Bulkhead, Double D-Flat; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Long Front Mount Bulkhead, Double D-Flat; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Rear Mount Bulkhead with Double D-Flat Solder, for .085 Semi-Rigid Cable; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Rear Mount Bulkhead with Double D-Flat Solder, for .250 Semi-Rigid Cable; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Solder Clamp 4-Hole Flange Panel Mount for RG-58/U and RG-142/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Solder Clamp Straight, for Belden 89913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Solder Clamp Straight, for RG-142/U and RG-58/U; Body Plating-Silver, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel | |
| N 50 Ohm Female Solder Clamp Straight, for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Solder Clamp Straight, for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Silver, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel | |
| N 50 Ohm Female, 2-Hole Flange Panel Mount; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female, 4-Hole Flange Panel Mount with Beryllium Copper Contact; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female, 4-Hole Flange Panel Mount, UG-58A/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female, 4-Hole Flange Panel Mount; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male 4-Hole Flange, Panel Mount, Solder Cup; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, for Belden 89913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, for LMR-200; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, for RG-142/U and RG-55/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, for RG-58/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, for RG-8/X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, Square Body, for RG-58/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for Belden 89913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for LMR-200; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for LMR-600; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for Motorola White Teflon; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for Proflex; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for RG-316 and RG-174/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for RG-58/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for RG-9/U and RG-214/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Quick Disconnect Crimp, for RG-58/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for .085 Semi-Rigid Cable; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for .141 Semi-Rigid Cable; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for Belden 50 Ohm 89913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for Proflex; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for RG-8/U and RG-213/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for RG-8/U Type, LMR;-400 and Belden 50 Ohm 9913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for RG-8X; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Plug Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm, Female Solder Clamp, for RG-8/X and LMR-240, Cable Group X | |
| N 50 Ohm, Male Solder Clamp Straight for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm, Male Solder Clamp Straight for LMR-200; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm, Male Solder Clamp Straight for RG-58/U and RG-142/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm, Male Solder Clamp Straight for RG-58/U and RG-142/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Crimp Rear Mount Bulkhead, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Crimp Straight, for LMR-400; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Crimp Straight, for RG-174/U and RG-316/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Front Mount Bulkhead, .375 Opening, Solder Cup, BERYLLIUM COPPER Contact; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Front Mount Bulkhead, BNC Thread, D-Flat, O-Ring; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Long Front Mount Bulkhead, Double D-Flat, Pin .137; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Rear Mount Bulkhead Crimp, O-Ring, for LMR-240, Cable Group X; Body Plating-White Bronze, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Solder Clamp Straight, for LMR-200; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to BNC Female Front Mount Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to N Female Front Mount Bulkhead Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| N Female Vertical Bulkhead, Double D-Flat with Hardware; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| N JACK, 4 HOLE FLANGE WITH SLOTTED EXTENDED CONTACT, 50 ohm | |
| N Male (plug) straight, solder pin connector for LMR-400; Cable Goup I; WB-G-T, with Heat Shrink Tubing | |
| N Male (plug) straight, Solid Center Conductors, Solderless Center Conductor Connector for Times LMR-400, Cable Goup I; WB-G-T, with Heat Shrink Tubing | |
| N Male Crimp for RG-8/X; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Male Crimp Right Angle Square Body; Body Plating-Nickel, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel | |
| N Male Crimp Straight, for LMR-300; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Male to BNC Male Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Plug, Crimp | |
| QMA Plug, Crimp (Snap Lock), for RG-8X; Belden 9258; Commscope BWC-240, BWC-240R; Micro 8/U; REMEE 1600; Saxton 8315; Times LMR-240, LMR-240 Ultraflex. | |
| Reducer, for RG-500 and RFU-58/U; Body Plating-Nickel | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SMA Connector and In-Series Adapter, for 0.085 Semi-Rigid Cable | |
| SMA Connector and In-Series Adapter, for RG-58/U | |
| SMA Female, 2-Hole Panel Mount, .196 inch Extended Dielectric, Post Terminal; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| SMA Female, 4-Hole Flange, Panel Mount, Receptacle (.012 Diaprobe); Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| SMA Male 3 Piece Crimp Straight, for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| SMA Male 3 Piece Crimp Straight; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| SMA Male Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| SMA Series Jack Connector (4-Hole Flange), Stainless Steel Plated | |
| SMA Series Jack Connector (4-Hole Flange), Tin Plated | |
| SMA Series Jack Connector (4-Hole Flange, 0.375 inch Square), Stainless Steel Plated | |
| SMA Series Jack Connector (4-Hole Flange, 1 inch), Gold Plated | |
| SMA Series Jack Connector, Gold Plated | |
| SMA Series Panel Mount Plug Connector, Tin Plated | |
| SMA Series Press-In Jack Connector, Pin Contact, Stainless Steel Plated | |
| SMA Series Right Angle Crimp Plug Connector for RG58, Brass Body, Gold Plated | |
| SMA Series Right Angle PCB Mount Jack with 1 Nut and 1 Washer, Gold Plated | |
| SMA Series Right Angle PCB Mount Jack, Gold Plated | |
| SMA Series Straight Panel Jack Connector (2-Hole Flange), Brass Body, Nickel Plated | |
| SMA Series Straight Panel Jack Connector (4-Hole Flange), Brass Body, Nickel Plated | |
| SMA Series Straight Panel Jack Connector (4-Hole Flange), Gold Plated | |
| SMA Series Straight Panel Jack Connector (4-Hole Flange), Stainless Steel Body, Passivated | |
| SMA Series Straight Panel Jack Connector, Stainless Steel Body, Passivated | |
| SMA Series Straight Panel Mount Jack Connector (4-Hole Flange), Gold Plated | |
| SMA Series Straight Panel Mount Plug (4-Hole Flange, 3/8 inch) - Microstrip Tab, Stainless Steel Plated | |
| SMA Series Straight Panel Plug Connector (2-Hole Flange), Stainless Steel Body, Passivated | |
| SMA Series Straight Side-Mount PCB Jack (0.068 Board Thickness), Gold Plated | |
| SMA Series Straight Solder Plug Connector, Gold Plated | |
| SMA Straight Crimp Plug (RG174) | |
| SMB Series Straight Panel Mount Jack Connector (4-Hole Flange), Brass Body, Nickel Plated | |
| SMB Vertical Jack PCB Mount Connector | |
| SMP Coaxial PCB Connector (Male) - Full detent | |
| SMP Connector Shroud - Limited Detent | |
| SMP Male Bulk Head MT Catchers Mitt for 0.047 Semi-Rigid Cable | |
| SMP Male Bulk Head MT Catchers Mitt for 0.086 Semi-Rigid Cable | |
| SMP Male FD (Full Detent) Right Angle Body, PCB Mount Connector, 4 Leg, Straight | |
| SMP Male FD (Full Detent) Shroud (only), Two Hole Flange Mount, No Contact, see catalog for precise dimensions | |
| SMP Male LD (Limited Detent) PCB Mount Connector, 4 Leg, Right Angle Contact | |
| SMP Male LD (Limited Detent) PCB Mount Connector, 4 Leg, Straight Contact | |
| SMP Male LD (Limited Detent) Right Angle Body, PCB Mount Connector, 4 Leg, Straight | |
| SMP Male LD (Limited Detent) Shroud (only), Two Hole Flange Mount, No Contact, see catalog for precise dimensions | |
| SMP Male QB Flange Compression Mount Connector, 2 Hole, with 4.76mm Screws | |
| SMP Male QB Flange Compression Mount Connector, 2 Hole, with 6.35mm Screws | |
| SMP Male SB (Smooth Bore) PCB Mount Connector, 4 Leg, Right Angle Contact | |
| SMP Male SB (Smooth Bore) PCB Mount Connector, 4 Leg, Straight Contact | |
| SMP Male SB (Smooth Bore) Right Angle Body, PCB Mount Connector, 4 Leg, Straight | |
| SMP Male SB (Smooth Bore) Shroud (only), Two Hole Flange Mount, No Contact, see catalog for precise dimensions | |
| SSMA Jack, Receptacle | |
| Standard BNC Connectors: Bomar’s true 75 ohm BNC connectors fit all standard broadcast cables in addition to standard RG cables utilizing standard existing tooling. Made from precision machined brass, these... | |
| Straight SMP Male FD (Full Detent) Cable Connector, Bulkhead Mount (for 0.047 Cable) | |
| Straight SMP Male FD (Full Detent) Cable Connector, Bulkhead Mount (for 0.085 Cable) | |
| Straight SMP Male FD (Full Detent) Cable Connector, Two Hole Flange Mount (for 0.047 Cable) | |
| Straight SMP Male FD (Full Detent) Cable Connector, Two Hole Flange Mount (for 0.085 Cable) | |
| Straight SMP Male FD (Full Detent) Thread-In Terminal, .018” Contact FD | |
| Straight SMP Male FD (Full Detent) Two Hole Flange Mount, Field Replaceable, Accepts .012"" Pin, see catalog for precise dimensions. | |
| Straight SMP Male LD (Limited Detent) Cable Connector, Bulkhead Mount (for 0.047 Cable) | |
| Straight SMP Male LD (Limited Detent) Cable Connector, Bulkhead Mount (for 0.085 Cable) | |
| Straight SMP Male LD (Limited Detent) Cable Connector, Two Hole Flange Mount (for 0.047 Cable) | |
| Straight SMP Male LD (Limited Detent) Cable Connector, Two Hole Flange Mount (for 0.085 Cable) | |
| Straight SMP Male LD (Limited Detent) Thread-In Terminal, .018” Contact FD | |
| Straight SMP Male LD (Limited Detent) Two Hole Flange Mount, Field Replaceable, Accepts .012"" Pin, see catalog for precise dimensions. | |
| Straight SMP Male SB (Smooth Bore) Cable Connector, Two Hole Flange Mount (for 0.047 Cable) | |
| Straight SMP Male SB (Smooth Bore) Cable Connector, Two Hole Flange Mount (for 0.085 Cable) | |
| Straight SMP Male SB (Smooth Bore) Thread-In Terminal, .018” Contact FD | |
| Straight SMP Male SB (Smooth Bore) Two Hole Flange Mount, Field Replaceable, Accepts .012"" Pin, see catalog for precise dimensions. | |
| TNC 50 Ohm Female 2-Hole Flange, Panel Mount with Solder Cup; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Female 4-Hole Flange, Panel Mount with Beryllium Copper Contact and Tapped Holes; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Female 4-Hole Flange, Panel Mount; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Female Clamp Jack Straight for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Crimp Straight for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Crimp Straight for Proflex; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Crimp Straight for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Crimp Straight for RG-58/U Type; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Crimp Straight for RG-8X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Front Mount Bulkhead D-Flat, Solder Pot with Beryllium Copper Contact; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Female Front Mount Bulkhead D-Flat; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Female Rear Mount Crimp Bulkhead for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-316/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-8/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Right Angle Die cast PCB Mount with Triple D Flat, Die cast Zinc; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female, Right Angle Low Profile PCB Mount, Black Valox, Post Leg with Hardware; Body Plating-ABS, Contact Plating-Gold and Dielectric-Polypropy lene | |
| TNC 50 Ohm Female, Right Angle Low Profile PCB Mount, White Valox, Post Leg with Hardware; Body Plating-ABS, Contact Plating-Gold and Dielectric-Polypropy lene | |
| TNC 50 Ohm Female, Vertical Low Profile PCB Mount, Black Valox, Post Leg, No Hardware; Body Plating-ABS, Contact Plating-Gold and Dielectric-Polypropy lene | |
| TNC 50 Ohm Male Crimp for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Crimp for LMR;-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Male Crimp for Motorola White Teflon; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Male Crimp for Motorola White Teflon; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Crimp for Proflex; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Crimp for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Male Crimp for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Crimp for RG-8X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Crimp Plug, Reverse Polarity (Gender), For RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Quick Disconnect Crimp for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Male Right Angle Crimp for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Right Angle Crimp for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Right Angle Crimp for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Solder Clamp for LMR-200; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| TNC 50 Ohm Male Solder Clamp for Proflex; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Solder Clamp for RG-142/U and RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Solder Clamp for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Male Solder Clamp for RG-8/U Type, LMR-400 and Belden 9913I; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Solder Clamp for RG-8X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Solderless Plug Clamp for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| TNC 50 Ohm Male Twist-On Plug for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| TNC 75 Ohm Male Clamp Solder Plug for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| TNC 75 Ohm Male Crimp for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 75 Ohm Male Rear Mount Bulkhead Crimp for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 75 Ohm Male Solderless Plug Clamp Straight for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| TNC Female Bulkhead Crimp WIFI and Broadband Connector. Rear mount, reverse polarity (Gender), for RG-178/U. | |
| TNC Female Crimp Straight for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Male Crimp Plug, Reverse Polarity (Gender), For RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Series Right Angle PCB Mount Jack Connector, Brass Body, Nickel Plated | |
| TNC Series Right Angle PCB Mount Jack Connector, Nickel Plated | |
| Type F Right Angle PCB Mount Jack Connector, Brass Body, Nickel Plated | |
| Type F Straight Panel Jack Connector, Brass Body, Bright Tin Plated | |
| Type F Straight Panel Jack Connector, Tin Plated | |
| Type N 4-Hole Flange Mount Jack Connector (50 Ohm), Silver Plated | |
| Type N 4-Hole Flange Mount Jack, Silver Plated | |
| Type N Plug for 0.141 Semi-Rigid Cable, Nickel Plated | |
| Type N Series Straight Bulkhead Plug Connector, Silver Plated | |
| Type N Series, Press-Fit, Straight Jack Connector, Pin Contact, Nickel Plated | |
| Type N Straight Bulkhead Jack (Female) for RG-188,316, Nickel Plated | |
| Type N Straight Panel Mount Jack Connector (4-Hole Flange), Nickel Plated | |
| Type N Straight Panel Mount Jack Connector (4-Hole Flange), Pin Contact, Nickel Plated | |
| Type N Straight Panel Mount Jack Connector (4-Hole Flange), Pin Length 0.067 inch, Nickel Plated | |
| Type N Straight Panel Mount Plug Connector (4-Hole Flange), Nickel Plated | |
| U.FL to SMA Jack Bulkhead | |
| UHF Female 2-Hole Flange, Panel Mount; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Female 4-Hole Flange, Panel Mount; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Female 4-Hole Flange, Panel Mount; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| UHF Female Clamp Straight for RG-8/U and LMR-400; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Female Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| UHF Female Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Female Front Mount Bulkhead, 5 inch; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| UHF Female Front Mount Bulkhead, D-Flat; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Female Front Mount Bulkhead, D-Flat; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Female Rear Mount Bulkhead; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Female Solder Clamp Straight for LMR-200; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Female Solder Clamp Straight for RG-58/U, RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Female Solder Clamp Straight for RG-8/U, RG-213/U and RG-9/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF JACK, CLAMP. Availability of UHF connectors for LDF4-50A ½ inch Andrew Heliax® cable was limited to the secondary market when manufacturing ceased several years ago. RF Connectors division of... | |
| UHF Male Crimp Straight for Belden 89913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Male Crimp Straight for Proflex; Body Plating-Silver, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-142/U andRG-55/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-58/U and LMR-200; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Male Crimp Straight for RG-58/U and LMR;-200; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-8/U and RG-213/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Male Crimp Straight for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Male Crimp Straight for RG-8X; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-9/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Male Push-On Plug for RG-58/U and LMR;-200; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Solder Plug for RG-8/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Solder Plug for RG-8/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Male Waterproof Plug Straight for RG-8/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF PLUG, CLAMP. Availability of UHF connectors for LDF4-50A ½ inch Andrew Heliax® cable was limited to the secondary market when manufacturing ceased several years ago. RF Connectors division of... | |
| Vertical Jack PCB Mount Connector (MCX Female) | |
| WiFi and Broadband Male Crimp Right Angle Connector. MC Card, RF-316/U. |
| << Prev | Next >> |