Richardson RFPD Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.0/2.3 Female Rear Mount Bulkhead Jack Crimp with D-Flat for RG-174/U and RG-316/U Double Shield; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Female Right Angle Bulkhead Printed Circuit Board Mount, 4 Leg; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Female Slide on Jack Crimp for RG-174/U and RG-316/U Double Shield; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Female Vertical Bulkhead Printed Circuit Board Mount, 4 Leg; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Male Push on Plug, Crimp for RG-174/U and RG-316/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Male Screw on Plug Crimp for RG-174/U and RG-316/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Male Slide on Plug Crimp for RG-174/U and RG-316/U Double Shield, Cable Group B, B1; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Male Snap on Plug Crimp for RG-174/U and RG-316/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| 2.92mm Plug, Direct Solder, Straight, For .086 Semi Rigid Cable; Body Plating-Gold, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Gold | |
| 7-16 DIN Female 4-Hole Flange, Panel Mount Receptacle; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female 4-Hole Flange, Panel Mount with .111 I.D. Solder Cup; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female 4-Hole Flange, Panel Mount, for .141 Semi-Rigid Cable; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female Combination, Straight or Right Angle Clamp, for RG-8/U Type and Belden 89913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female Combination, Straight or Right Angle Crimp, for RG-142/X and RG-55/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female Combination, Straight or Right Angle Crimp, for RG-58/U and LMR-200; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female Combination, Straight or Right Angle Crimp, for RG-8/X Type and Belden 89913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female Crimp Straight, for LMR-600; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Combination, Straight or Right Angle Crimp, for LMR-600; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Combination, Straight or Right Angle Crimp, for RG-142/U and RG-55/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Combination, Straight or Right Angle Crimp, for RG-58/U and LMR-200; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Combination, Straight or Right Angle Crimp, for RG-8/U and Belden 89913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Combination, Straight or Right Angle Crimp, for RG-8/X; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Crimp Plug, Straight for RG-8/U, LMR-400 and Belden 9913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Crimp, Straight for LMR-600; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| BNC 50 OHM Female 1-Hole Bulkhead Front Mount, with D-Flat, Solder; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female 1-Hole Front Mount Bulkhead, with D-Flat, Solder Cup; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female 4-Hole Flange, Panel Mount Solder Cup .720 On Center; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Crimp Rear Mount Bulkhead, with D-Flat and O-Ring, for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Crimp Rear Mount Bulkhead, with D-Flat and O-Ring, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Crimp Rear Mount Bulkhead, with D-Flat and O-Ring, for RG58/U, Cable Group C; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Crimp Socket Straight, for RG8X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Crimp Straight, for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Crimp Straight, for Proflex, Cable Group P; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Crimp Straight, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Die cast Front Mount Bulkhead, with D-Flat Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Font Mount Bulkhead, with .500 Mounting Threads, no hardware, insulated, with D-Flat, Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Front Mount Bulkhead, with D-Flat, No Solder Cup with Lockwasher; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Front Mount Bulkhead, with Solder Cup and BeCu Contact; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Insulated Front Mount Bulkhead, with D-Flat, Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Thermopla stic | |
| BNC 50 OHM Female Right Angle Bulkhead Rear Mount with D-Flat, O-Ring and Solder Cup; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Right Angle High Profile Printed Circuit Board Mount(Black) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle High Profile Printed Circuit Board Mount, (Black) with D-Flat, Post Leg with No Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount (White) With D-Flat, Post Leg, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount (White) with D-Flat, Snap Leg, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount 50 OHM, (Black) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount 50 OHM, (Black) with Snap Legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle Printed Circuit Board Mount, Die cast Zinc with Triple D-Flat Post Leg with Hardware; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle Printed Circuit Board Mount, Short, Die cast Zinc, High Frequency Connector; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Twist-On, for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount (Black) with D-Flat, Post Leg, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount (Black) with D-Flat, with Snap Legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount(White) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount(White) with D-Flat, with Snap Legs with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Vertical Low Profile Printed Circuit Board Mount (Black) With D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Vertical Low Profile Printed Circuit Board Mount (Black) With D-Flat, with snap legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Vertical Printed Circuit Board Mount, 3 Legs; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Vertical Printed Circuit Board Mount, 4 Legs; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Wallplate Flush Rear Mount Crimp, Rear Mount Bulkhead for RG-58/U (LAN); Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Wallplate Flush Rear Mount Twist-On, for RG-58/U (LAN); Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female, 4-Hole Flange, Panel Mount, Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female, Right Angle High Profile Printed Circuit Board Mount (White) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female, Right Angle High Profile Printed Circuit Board Mount(White), with D-FLAT, with Snap Legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Male Crimp for RG-142/U and RG-55/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for LMR-200; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for LMR-200; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for LMR;-200; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for Motorola White Teflon RG-58 Plenum; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for Proflex; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Male Crimp Plug for RG-142/U and RG-55/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for RG-174/U and RG-316/U, (Small FERR.) Cable Group B; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for RG-8X; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Male Crimp Plug for RG58/U, Cable Group C; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug Straight for RG58/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug Straight, for RG-174/U and RG-316/U, (Large FERR; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug Straight, for RG58/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Male Front Mount Bulkhead Plug, D-Flat; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Quick Disconnect Crimp Plug, Universal for BNC 50 OHM, TNC and N for RG-58/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Male Right Angle Clamp Plug for RG-58/U, RG-142/U and RG-55/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Right Angle Crimp Plug for LMR-200; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Right Angle Crimp Plug for LMR-200; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Right Angle Crimp Plug for RG-55/U and RG-142/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Right Angle Crimp Plug for RG-58/U; Body Plating-Silver ,Contact Plating-Silver and Dielectric-Teflon | |
| BNC 50 OHM Male Right Angle Crimp Plug, RG-58/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Solder Clamp for LMR 200 ; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Solder Clamp for RG-8/U and RG-213/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Solder Clamp for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHm Male Solder Clamp for RG58/U, RG-142/U and RG-55/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Male Solder Clamp Straight, for Belden 89913, Plenum; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Solder Clamp, Straight for RG-8X/U, Cable Group X; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Delrin | |
| BNC 50 OHm Male Solder Clamp, Straight for RG58/U, RG-142/U and RG-55/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Solder Solder Clamp for Proflex; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Teflon | |
| BNC 50 OHM Male Solderless Plug for RG58/U, RG-142/U and RG-55/U; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Teflon | |
| BNC 50 OHM Male Straight Crimp Plug with Large Ferrule, Double Shield for RG-316/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Twist-On Plug Straight, for RG58/U; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Delrin | |
| BNC 75 OHM Female Crimp Jack Straight for CommScope 735; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Female Crimp Jack Straight for RG-179/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Female Crimp Jack Straight for RG-6/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Female Crimp Straight for RG-59/U Plenum; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Female Crimp Straight for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Female Font Mount Bulkhead with Insulated Body, D-Flat; Body Plating-Nickel, Contact Plating-Gold | |
| BNC 75 OHM Female Font Mount Bulkhead, D-Flat, Die cast Zinc; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Female Rear Mount Bulkhead Crimp, D-Flat, O-Ring for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Female Rear Mount Bulkhead Crimp, D-Flat, O-Ring for RG-6/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Female Rear Mount Bulkhead Crimp, D-Flat, O-Ring, Solder only Pin for RG-179/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Female Right Angle Low Profile PCB Mount with Post Legs, White Body; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 75 OHM Female Right Angle PCB Mount High Frequency, Machined, (Long), Die cast Zinc; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Female Solder Clamp for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| BNC 75 OHM Female Twist On for RG-59/U, Cable Group D; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| BNC 75 OHM Male Clamp Straight, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Compression Crimp Straight, for RG-59; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polypropy lene | |
| BNC 75 OHM Male Compression Crimp Straight, for RG-6; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polypropy lene | |
| BNC 75 OHM Male Crimp Plug, for Belden 1164A and Belden 8212; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for Belden 8279; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for Belden 8281/U Double Shield; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| BNC 75 OHM Male Crimp Plug, for Belden 8281; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for Commscope 735; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for RG-11/U Type Belden 8238; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for RG-179/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for RG-179/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for RG-59/U Type and Belden 1506A; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for RG-6/U Type Plenum; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for RG-6/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp, for Belden 8281; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Male Quick Disconnect Crimp, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Male Right Angle Clamp Plug, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Right Angle Crimp Plug, for Commscope 735; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Right Angle Crimp Plug, for RG-179/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Male Right Angle Crimp Plug, for RG-179/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Right Angle Crimp Plug, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Right Angle Crimp Plug, for RG-6/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Solder Clamp Straight, for Belden 8281; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| BNC 75 OHM Male Twist-On, for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| BNC Connector and Inseries Adapter, Rear Mount with D-Flat & O-Ring for RG-174/U, Max. Panel Thickness 0.140 in | |
| BNC Connector and Inseries Adapter, Rear Mount with D-Flat & O-Ring for RG-174/U, Max. Panel Thickness 0.200 in | |
| BNC Connector and Inseries Adapter, Rear Mount with D-Flat & O-Ring for RG-58/U | |
| BNC Female 1-Hole Front Mount Bulkhead, without Hardware, Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female Crimp Rear Mount Bulkhead, with D-Flat, Max Panel Thickness .25"", for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel | |
| BNC Female Crimp Rear Mount Bulkhead, with Short Ferrule stud and Ferrule, with Hardware Cable Group B; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female Crimp Socket Straight, for RG-58/U; Body Plating-Stainless Steel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female Front Mount Bulkhead Crimp for RG-174/U and RG-316/U, Cable Group B; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female Right Angle Printed Circuit Board Mount, Long, High Frequency Connector; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female Vertical Printed Circuit Board Mount .5inches On Center; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Teflon | |
| BNC Male Crimp Plug for LMR-400; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Male Crimp Plug, for RG-142/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC Male Crimp Plug, for RG-174/U and RG-316/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Male Crimp Straight with BeCu Contact, RG-58/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC Male Crimp, RG-142/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC Male Front Mount Bulkhead Plug, D-Flat without Solder Tab; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC Male Right Angle Crimp Plug for RG-55/U and RG-142/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Male Right Angle Crimp Plug, RG-174A/U and RG-316/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Male Solder Clamp for RG174/U and RG-316/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Plug Crimp 75 Ohm | |
| BNC Plug, Crimp 75 Ohm | |
| Cable Receptacle, Elbow for Printed Circuit Board, Crimped Type, Cable 2.6/50+75 | |
| Coaxi-Kit Tip Clamp Type Cable 10+11/50 S+D | |
| Coaxi-Kit Tip Clamp Type Cable 5/50 S+D | |
| Coaxi-Kit Tip Crimp Type Cable 10 / 50 S | |
| Coaxi-Kit Tip Crimp Type Cable 11 / 50 D | |
| Coaxi-Kit Tip Crimp Type Cable 5 / 50 D | |
| Coaxi-Kit Tip Crimp Type Cable 5 / 50 S | |
| Coaxi-Kit Tip EZ Fit Type Cable 1/2 in Super Flexible Corrugated | |
| Coaxi-Kit Tip EZ Fit Type Cable 1/4"" Super Flexible Corrugated | |
| Coaxi-Kit Tip EZ Fit Type Cable 3/8 in Super Flexible Corrugated | |
| Coaxipack 2/6 Ways Female Housing With Press-Fit Stud | |
| Coaxipack 2/Right Angle Male Housing With Press Peg | |
| Coaxipack 2/Straight Male Housing 6 Ways Wide Body | |
| Coaxipack 2/Straight Male Housing for Removable Inserts | |
| Compatible Plugs Crimp Type for Flexible Cable | |
| DMC Right Angle Plug, Solder/Crimp with Press Cap for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel | |
| Feedthrough For PCB Crimp Type Cable 2.6/50 | |
| Feedthrough For PCB Crimping Type Cable 2.6/50 | |
| Feedthrough For PCB Crimping Type Cable 2/50 | |
| Feedthrough for PCB, Crimp Type | |
| FME Female Crimp Straight, for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female Crimp Straight, for RG-8/X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female Jack Crimp Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male Crimp, for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| Male COAXIPACK 6Ways 4 Right Angle COA Solder Type 2.5 | |
| MQ Bulkhead Straight Jack Clamp Type Cable 2.6/50 S | |
| MQ Flange Straight Jack Clamp Type Cable 2.6/50 S | |
| MQ Straight Plug Clamp Type Cable 2.6/50 S | |
| NON-MAGNETIC FEEDTHROUGH PCB SOLDER CABLE .047 | |
| Plug Receptacle for PCB Solder Legs | |
| Radiall offers reverse polarity (or gender) connectors with the inversion of the center contact sexes and of the interface insulators. The plugs have a female center contact and the jacks... | |
| RCA crimp for 1505A cable (RG 59). | |
| RCA crimp for 1694A cable (RG 6). | |
| RCA crimp for 1855A cable. | |
| RCA Plug for RG-59/U, Attachment Style-Crimp; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polypropy lene | |
| RCA Plug for RG-59/U, Integral Strain Relief, Attachment Style-Crimp | |
| Receptacle | |
| Receptacles | |
| Reverse Polarity BNC Series: 2 Hole Flange Straight Receptacle (male center contact) | |
| Reverse Polarity BNC Series: Straight Bulkhead Receptacle (male center contact) | |
| Reverse Polarity BNC Series: Straight Plug Clamp Type For Flexible Cables (Female Center Contact) | |
| Reverse Polarity Right Angle SMB Receptacle for PCB | |
| Reverse Polarity SMA Right Angle Solder Type PCB Receptacle | |
| Reverse Polarity SMB Series Connectors: Straight Plug Full Crimp Type For Flexible Cables (Male Center Contact) | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Right Angle Dielectric Feedthrough For PCB Cable 2/50 | |
| Right angle dielectric feedthrough for PCB | |
| Right Angle Female Module 2 Solder Type Inserts 2.5mm for PCB | |
| Right Angle Female Module 4 Solder Type Inserts 2.5mm for PCB | |
| Right Angle Female Module 6 Solder Type Inserts 2.5mm for PCB | |
| Right angle female plug crimp type cable 2.6/50S | |
| Right Angle Male Module 2 Solder Type Inserts 2.5mm for PCB | |
| Right Angle Male Module 4 Solder Type Inserts 2.5mm for PCB | |
| Right Angle Male Module 6 Solder Type Inserts 2.5mm for PCB | |
| Right Angle PCB Cable Terminals | |
| Right Angle Plug Crimp Type Cable 2.6/50 D | |
| Right Angle Plug Crimp Type Cable 2.6/50 S | |
| Right Angle Plug Crimp Type Cable 2/50S | |
| Right Angle Plug Solder Type For Semi-Rigid Cables (Male Centre Contact) | |
| RP Right Angle SMA Bulkhead Jack Crimp Type Cable 2/50 S | |
| RP SMA Right Angle Bulkhead Jack Crimp Type Cable 2.6/50 S | |
| RP SMA Straight Bulkhead Jack Panel Seal Crimp Type Cable 2.6/50 S | |
| RP TNC Screw On-Front Mount Receptacle | |
| RP TNC SRT. Two Hole Flange Jack Reverse Crimp Type-Cable 2/50 S | |
| Screw-On Receptacle (Female Centre Contact) | |
| SMT Jack Receptacle | |
| SMT Plug Receptacle | |
| Staight Plugs | |
| Straight Crimp Dielectric Feedthrough PCB Cable 2/50 | |
| Straight Dielectric Feedthrough For PCB Cable 2.6/50 S | |
| Straight Female Housing for Cable Assembly | |
| Straight Female Module 6 Crimp Type Inserts Cable 2/50 S | |
| Straight Female Module 6 Crimp Type Inserts Coax For 2.6/50 Cable | |
| Straight female plug crimp type | |
| Straight Female Receptacle for PCB SMT Type - Edge Card | |
| Straight Jack Receptacle for PCB Solder Legs | |
| Straight Jack SMT Type - Edge Card | |
| Straight Jack | |
| Straight Jacks | |
| Straight Male Module 2 Solder Type Inserts 3 mm for PCB | |
| Straight Male Module 4 Solder Type Inserts 3 mm for PCB | |
| Straight Male Module 6 Solder Type Inserts 3 mm for PCB | |
| Straight PCB Cable Terminals | |
| Straight PCB Receptacle (Female Center Contact) | |
| Straight PCB Receptacle (Male Centre Contact) | |
| Straight Plug - Cable Clamp | |
| Straight Plug Clamp Type For Armour Twin Axis Dia 6 Cable | |
| Straight Plug Crimp Type Cable 2.6/50 D | |
| Straight Plug Crimp Type Cable 2.6/50 S | |
| Straight Plug Crimp Type Cable 2/50 S | |
| Straight Plug Receptacle for PCB Solder Legs | |
| Straight Plug Solder Type For Semi-Rigid Cables (Male Centre Contact) | |
| Straight Plug | |
| Straight Plugs |
| << Prev | Next >> |