Radwell International Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Page: 1 2 3 4 5
Product Name Notes
(PRICE / PK OF 5) NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, MALE ELBOW, ROTATING THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, 6 MM TUBE TO M5 MALE THREAD. PACKAGE OF 5.. FREE 2...
(PRICE / PK OF 5) NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, MALE STRAIGHT, 3/8 INCH TUBE TO 1/2 INCH MNPT CONNECTION, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREADS. PACKAGE OF 5.. FREE 2...
(PRICE PER EACH) PUSH-IN TUBE FITTING, FEMALE BULKHEAD NPT, 5/16 INCH TUBE, 1/4 INCH THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY
(PRICE PER EACH) TUBE FITTING, MALE ADAPTER, PUSH TO CONNECT, TUBE TO THREAD, 5/16 INCH TUBE OD, NPT THREAD TYPE, 3/8 INCH THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY
(PRICE PER EACH) TUBE FITTING, MALE SWIVEL ELBOW, TUBE TO THREAD (IN), 5/16 INCH TUBE OD, NPT THREAD TYPE, 1/8 INCH THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY
(PRICE PER EACH) TUBE FITTING, STRAIGHT, CV; 1.7, FLUID ADMITTED; AIR WATER, SERVICE PRESSURE MAX (PSI); 150, NPT 1/8-27, TUBE DIAMETER-OD; 3/8 INCH, TYPE; PC. FREE 2 YEAR RADWELL WARRANTY...
(PRICE PER EACH)TUBE FITTING, BULKHEAD UNION FEMALE, TUBE OD; 5/32 INCH, THREAD UNF/NPT/METRIC TAPER; NPT 1/8-27 FEMALE, 9/16 INCH HEX, 1.7 CV, AIR WATER ADMITTED, SERVICE PRESSURE MAX(PSI);150, THREAD(MALE); 1/2-20UNF.
(PRICE PER EACH)TUBE FITTING, MALE SWIVEL ELBOW, PUSH TO CONNECT (TUBE TO THREAD) INCH, 5/16 FOR TUBE OD (IN), NPT THREAD TYPE, 3/8 IN THREAD SIZE. FREE 2 YEAR RADWELL...
(PRICE PER EACH)TUBE FITTING, STRAIGHT, 1.7 CV, AIR/WATER ADMITTED, SERVICE PRESSURE MAX(PSI) 150, THREAD UNF/NPT/METRIC TAPER; NPT 3/8-18, TUBE DIAMETER-OD; 3/8 INCH, TYPE; PC. FREE 2 YEAR RADWELL WARRANTY
1/4" INSIDE TUBE DIAM, BRASS, QUICK DISCONNECT, HOSE BARB INLINE COUPLING BODY 250 MAX PSI, -40 TO 180°F, 1.87" OAL X 0.75" OVERALL HEIGHT, CHROME PLATED. FREE 2 YEAR RADWELL...
1/8" TUBE OD, 1/4 NPTF BRASS PUSH-TO-CONNECT TUBE MALE CONNECTOR TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY...
1/8" TUBE OD, 1/8 NPTF BRASS PUSH-TO-CONNECT TUBE MALE SWIVEL BRANCH TEE TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR...
1/8" TUBE OD, 1/8 NPTF BRASS PUSH-TO-CONNECT TUBE MALE SWIVEL ELBOW TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL...
1/8" TUBE OD, 1/8 NPTF BRASS PUSH-TO-CONNECT TUBE MALE SWIVEL RUN TEE TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR...
1/8" TUBE OD, BRASS PUSH-TO-CONNECT TUBE UNION ELBOW TUBE TO TUBE CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY
3/8" OUTSIDE DIAM, 3/8 NPTF, POLYPROPYLENE PUSH-TO-CONNECT TUBE STEM ADAPTER 150 MAX PSI, TAN. FREE 2 YEAR RADWELL WARRANTY
316SS, 2WBALL V 43, 6MM TUBE FITTING X 6MM TUBE FITTING, REPLACES PARKER PART # M6A-MB6L, REPLACES PARKER PART # M6A-MB6L. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW CONTROL VALVE, PNEUMATIC AIR FLOW CONTROL VALVE, 8MM TUBE, PT PORT, 1/4"THREAD , PSL8-02A SPEED CONTROLER FITTING (GRAY). FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/4 INCH TUBE, 2 WAY/INLINE, FULL PORT, 150 PSI CWP, 0-212 F, LEVER HANDLE, TUBE X TUBE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
BARB ELBOW FITTING, MINI, 360 DEGREE ROTATION, 6MM TUBE, STAINLESS STEEL, AMBIENT TEMP: -5 TO +60 C, CONNECT FLUID: BARBED, OP FLUID: AIR, OP PRESSURE: 1MPA, PORT: 5MM, SERIES: M5,...
BRANCH TEE FITTING, SANG-A PNUEMATIC, PT, MALE, 1/4 INCH TUBE OD, 1/8 INCH NPT, 0-284 PSI. FREE 2 YEAR RADWELL WARRANTY
BRANCH TEE FITTING, SANG-A PNUEMATIC, PT, MALE, 13/8 INCH TUBE OD, 1/4 INCH NPT, 0-284 PSI. FREE 2 YEAR RADWELL WARRANTY
BRANCH TEE FITTING, SANG-A PNUEMATIC, PT, MALE, 3/8 INCH TUBE OD, 3/8 INCH NPT, 0-284 PSI. FREE 2 YEAR RADWELL WARRANTY
BULKHEAD UNION ELBOW, TUBE DIAMETER -OD: 1/4", FLUID ADMITTED: AIR WATER, SERVICE TEMPERATURE: 32 ~ 140ºF. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TUBE CONNECTOR, 1/2 INCH NPT THREAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR / FITTING, SANG-A PNUEMATIC, PC, MALE, STRAIGHT, 5/32 INCH TUBE OD, 1/4 INCH NPT, 0-284 PS1. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR FITTING 1/4IN TUBE 10-32 THREAD 303. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR MALE WHITE NYLON 1/2IN TUBE 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FAST AND TITE, FEMALE, NPTF THREAD SIZE 1/8, TUBE TO FEMALE PIPE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, TUBE FITTING, 1/4 INCH OUTSIDE DIAMETER, 1/4 INCH NPT MALE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FITTING, PERMANENT UNION EQUAL TEE, TUBE OD: 3/4 IN, BORE: 0.55 IN, 316 STAINLESS STEEL, PHASETITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FITTING, PHASETITE TUBE CONNECTOR, PERMANENT UNION EQUAL ELBOW, TUBE OD: 1/4 IN, BORE: 0.16", 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FITTING, PHASETITE, TERMINATION MALE STRAIGHT, NPT, TUBE OD: 1/2", BORE: 0.31 IN, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FITTING, TERMINATION MALE STRAIGHT, NPT, TUBE OD: 3/4 IN, BORE:0.55 IN, THREAD: 3/4-14 NPT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FITTING, TUBE CONNECTION, PHASETITE, PERMANENT UNION STRAIGHT, TUBE OD: 1/4 IN, BORE: .16 IN, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FITTING, TUBE UNION ELBOW PHASTITE, 3/8 IN, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINIATURE FITTING, 3MM TUBE SIZE, MALE ELBOW CONNECTION STYLE, ELECTROLESS NICKEL PLATE, M THREAD TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MONEL TUBE SOCKET WELD UNION, GENERAL INDUSTRY FITTING OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, BRANCH Y, 6 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, MALE BRANCH TEE, 3/8 INCH TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 3/8 INCH TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 4 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 1/4 INCH TUBE OD, 3/8 INCH PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ONE-TOUCH STRAIGHT PNEUMATIC UNION, TUBE X TUBE END STYLE, 316 STAINLESS STEEL, 1/2 X 3/8 INCHES, ONE TOUCH/PUSH-TO-CONNEC T. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PERMANENT FERRULE LESS TUBE FITTING, QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ELBOW, 1/4 INCH, TUBE X NPT, 90DEG, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC TUBE FITTING, PUSH-CONNECT, THERMOPLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PUSH CONNECT FITTING, MALE STRAIGHT, 1/4 INCH TUBE X 10-32UNF THREAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SET SCREW COUPLING, 1 1/2 INCHES IN SIZE, ELECTRICAL METALLIC TUBE (EMT). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STRAIGHT FITTING MALE, 1/4IN TUBE, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TUBE FITTING, ALLOY, FEMALE CONNECTOR, 3/8 IN TUBE, OD X 1/4 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TUBE FITTING, ALLOY, MALE CONNECTOR, 3/4 IN TUBE OD X 1/2 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TUBE FITTING, DBL Y BRANCH, 1/4IN TUBE SIZE, 1/8IN THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TUBE FITTING, MALE CONNECTOR, 1 IN TUBE OD, 3/4 IN MALE NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TUBE FITTING, STAINLESS STEEL, RIGHT ANGLE, 3/8 IN MALE FITTINGS, WITH 3/8 IN LET-LOK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TUBE FITTING, UNION ELBOW, 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TUBE UNION TEE, 3/8 INCH OD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNION ELBOW FITTING, 1/2INCH TUBE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,FITTING ,ELBOW,MALE,3/8IN TUBE. FREE 2 YEAR RADWELL WARRANTY
ELBOW FITTING, 3/8IN NPT, 1/4IN TUBE DIA, PUSH IN END STYLE. FREE 2 YEAR RADWELL WARRANTY
ELBOW FITTING, SANG-A PNUEMATIC, PLL, EXTENDED, MALE, 1/4 INCH TUBE OD, 1/4 INCH NPT, 0-284 PSI. FREE 2 YEAR RADWELL WARRANTY
ELBOW FITTING, SANG-A PNUEMATIC, PLL, EXTENDED, MALE, 3/8 INCH TUBE OD, 1/4 INCH NPT, 0-284 PSI. FREE 2 YEAR RADWELL WARRANTY
ELBOW FITTING, SANG-A PNUEMATIC, PLL, EXTENDED, MALE, 3/8 INCH TUBE OD. FREE 2 YEAR RADWELL WARRANTY
ELBOW FITTING, SANG-A PNUEMATIC, PPL, EXTENDED, MALE, 1/4 INCH TUBE SIZE, 1/8 INCH NPT, 0-284 PSI, COMPACT, ONE-TOUCH. FREE 2 YEAR RADWELL WARRANTY
ELBOW FITTING, THREAD TO TUBE, 1/8 NPT TO 1/4 ID BARB, CLEAR, (PRICE PER EACH). FREE 2 YEAR RADWELL WARRANTY
ELBOW QUICK FITTING, 5/16 TUBE DIA, 3/8 NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
ELBOW, TUBE ADAPTER. FREE 2 YEAR RADWELL WARRANTY
FITTING MALE ELBOW 1/4IN TUBE 10-32UNF THREAD. FREE 2 YEAR RADWELL WARRANTY
FITTING MALE STRAIGHT 3/8IN TUBE 5/16IN NPT. FREE 2 YEAR RADWELL WARRANTY
FITTING MALE STRAIGHT 5/32IN TUBE 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
FITTING N/M TUBE UNION 316SS 1/2IN X 15MM. FREE 2 YEAR RADWELL WARRANTY
FITTING ONE-TOUCH MALE ELBOW 5/32IN TUBE M6 THREAD. FREE 2 YEAR RADWELL WARRANTY
FITTING PUSH-IN 5/8IN TUBE X 1/2IN NPT MALE STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
FITTING STRAIGHT COMPRESSION SS, 1/2IN OD TUBE 1/2IN MNPT, NEVER USED,AVAILABLE. FREE 2 YEAR RADWELL WARRANTY
FITTING STRAIGHT INNER HEX 1/8IN NPT 3/16IN TUBE. FREE 2 YEAR RADWELL WARRANTY
FITTING STRAIGHT SS COMPRESSION, 3/8IN MNPTX1/2IN OD TUBE, NEVER USED, AVAILABLE. FREE 2 YEAR RADWELL WARRANTY
FITTING, 3/4 INCH TUBE, MALE, NPT, RIGID, STRAIGHT, STEEL, 1/2 INCH HOSE. FREE 2 YEAR RADWELL WARRANTY
FITTING, BARB ELBOW, THREADED TO TUBE ADAPTER, M5 X 0.8, MALE BARBED, 4 MM. FREE 2 YEAR RADWELL WARRANTY
FITTING, COMPRESSION STYLE, 1/2 INCH TUBE O.D, 150 PSI, 10 BAR, O-RING MATERIAL: NITRILE, PLASTIC, FAST-TITE, BLACK POLYPROPYLENE. FREE 2 YEAR RADWELL WARRANTY
FITTING, ELBOW TYPE, 1/4 INCH TUBE SIZE, SCREW MOUNT DIRECTION. FREE 2 YEAR RADWELL WARRANTY
FITTING, MALE CONNECTOR, NICKEL PLATED BRASS 1/8 INCH TUBE OD, 1/8 INCH NPT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
FITTING, MALE ELBOW, UNION ELBOW, O.D: 10, SAME DIA. TUBE, ONE TOUCH/PUSH-TO-CONNEC T. FREE 2 YEAR RADWELL WARRANTY
FITTING, NITRA PNEUMATIC, PUSH-TO-CONNECT, MALE STRAIGHT, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREAD, 12 MM TUBE TO R1/2 MALE BSPT, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY
FITTING, ONE TOUCH CONNECTOR, MALE, 3/8 TUBE OD, 3/8 NPT THREAD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
FITTING, ONE TOUCH FITTING, 5/16 INCH TUBE OD, 1/8 NPT THREAD CONNECTION, STAINLESS STEEL 316, ELBOW TYPE, MALE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
FITTING, ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH UNIVERSAL MALE ELBOW, 5/16 INCH TUBE OD, 3/8 NPT PORT SIZE, BRASS NICKEL PLATED, WITH THREAD SEALANT. FREE 2...
FITTING, ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 5/16 INCH TUBE OD, SAME DIA ROD, BRASS THREAD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
FITTING, PHASETITE, TERMINATION FEMALE STRAIGHT, NPT, TUBE OD: 3/4 IN, BORE: 0.55 IN, THREAD: 3/4-14 NPT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FITTING, PLASTIC PUSH-IN , 1/2" TUBE UNION BULKHEAD ELBOW. FREE 2 YEAR RADWELL WARRANTY
FITTING, PLASTIC, PUSH-IN , 5/8" TUBE X 1/2" NPT MALE ELBOW. FREE 2 YEAR RADWELL WARRANTY
FITTING, PLASTIC, PUSH-IN, 3/8" TUBE UNION BULKHEAD. FREE 2 YEAR RADWELL WARRANTY
FITTING, PLASTIC, PUSH-IN, 5/16" TUBE X 1/4" NPT MALE ELBOW. FREE 2 YEAR RADWELL WARRANTY
FITTING, PRICE EACH, PUSH IN, 6MM TUBE X 1/8" PT FEMALE STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
FITTING, PUNCTURE SEAL, QUICK DISCONNECT, VALVED, 1/4 INCH TUBE ID, 1/4 INCH FLOW SIZE, POLYPROPYLENE, WHITE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
FITTING, PUSH-IN TUBE FITTING, MALE CONNECTOR, WHITE, 1/4 TUBE OD, 3/8 NPT THREAD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
FITTING, PUSH-IN TYPE, SWIVEL TYPE, ELBOW SHAPE, MALE CONNECTOR, 1/8 INCH NPT, 3/16 INCH TUBE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
FITTING, SERIES KQB2, MALE ELBOW, TUBE O.D. 6MM, THREAD G 1/4. FREE 2 YEAR RADWELL WARRANTY
FITTING, STRAIGHT, MALE, PRO-FIT, 3/8IN, TUBE/NPTF. FREE 2 YEAR RADWELL WARRANTY
FITTING, T SERIES, TUBE SIZE: 5/16", THREAD SIZE: 1/4" NPT, BODY MATERIAL: RESIN BODY, METAL THREADS. FREE 2 YEAR RADWELL WARRANTY
FITTING, TUBE ADAPTER, ELBOW TYPE, 3/8" OUTER DIAMETER, PUSH-IN TUBE, 1/4" NPTF. FREE 2 YEAR RADWELL WARRANTY
FITTING, TUBE FITTING, ONE-TOUCH, 316 SS, MALE CONNECTOR, 6 INCH TUBE OD, M5 X 0.8 THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
FITTING, TUBE X 1/8 NPT MALE, SWIVEL ELBOW. FREE 2 YEAR RADWELL WARRANTY
FITTING, WORLD THREAD SERIES, BRASS, METRIC TUBE, STRAIGHT, 10 MM, 1/4 INCH THREAD, BUNA-N O-RING. FREE 2 YEAR RADWELL WARRANTY
FITTING, WORLD THREAD SERIES, BRASS, METRIC TUBE, STRAIGHT, 12 MM, 1/2 INCH THREAD, BUNA-N O-RING. FREE 2 YEAR RADWELL WARRANTY
FITTING, WORLD THREAD SERIES, BRASS, METRIC TUBE, STRAIGHT, 12 MM, 3/8 INCH THREAD, BUNA-N O-RING. FREE 2 YEAR RADWELL WARRANTY
FITTING, WORLD THREAD SERIES, BRASS, METRIC TUBE, STRAIGHT, 8 MM, 1/4 INCH THREAD, BUNA-N O-RING. FREE 2 YEAR RADWELL WARRANTY
FITTING,BRANCH TEE,1/2IN TUBE DIAMETER,THREAD SIZE 1/4-18NPT. FREE 2 YEAR RADWELL WARRANTY
FITTING,SWIVEL 90 DEG MALE ELBOW,NOMINAL SIZE 1/4IN TUBE X 1/4IN NPT, COMPOSITE/BRASS. FREE 2 YEAR RADWELL WARRANTY
HOSE NIPPLE, M SERIES, M5 MALE TO PUSH IN 6 MM, THREADED-TO-TUBE CONNECTION STYLE, 1.5 MPA MAXIMUM OPERATING PRESSURE, NICKEL PLATED FINISH. FREE 2 YEAR RADWELL WARRANTY
HOSE NIPPLE, MINIATURE FITTING, M5 SERIES, BARBED TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
M, MINIATURE FITTING, BARBED TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
MALE BRANCH TEE CONNECTOR, STUD TYPE, KWT SERIES, 06 MM TUBE OD, TW09B APPLICABLE COAXIAL TUBE, PRICED (EACH). FREE 2 YEAR RADWELL WARRANTY
MALE CONNECTOR, 1/4INCH TUBE, 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
MALE CONNECTOR, POLYPROPYLENE, FOR 3/8 IN TUBE OD, 3/8 IN PIPE SIZE, COMPRESSION X MNPTF. FREE 2 YEAR RADWELL WARRANTY
MALE TO LET-LOK UNION, 1/4IN FACE SEAL SIZE, 1/4 TUBE OD, 9/16-18 THREAD SIZE, HTC FITTINGS. FREE 2 YEAR RADWELL WARRANTY
METRIC 316SS MALE ELBOW 8MM TUBE X 1/4IN. ISO PARALLEL, REPLACES PARKER PART # M8MSEL1/4R-316, REPLACES PARKER PART # M8MSEL1/4R-316. FREE 2 YEAR RADWELL WARRANTY
MINI BARB ELBOW FITTING, FOR SOFT FITTING NYLON/POLYURETHANE TUBE. FREE 2 YEAR RADWELL WARRANTY
MINIATURE FITTING, M SERIES, M5 X 0.8 PORT SIZE, BARBED TUBE FITTING, APPLICABLE TUBING: 6 MM DIAMETER, (PRICE PER PIECE). FREE 2 YEAR RADWELL WARRANTY
MINIATURE TUBE FITTING, M SERIES, STAINLESS STEEL, BARB STYLE, 2 MM . FREE 2 YEAR RADWELL WARRANTY
MS, MINIATURE FITTING, SUS316, BARBED TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
NITRA PNEUMATICS Pneumatics ME14-10N
ONE TOUCH FITTING, BLACK / BLUE, MALE, ELBOW, 90DEGREE, 1/4INCH TUBE, 1/4IN NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, M6 X 1 PORT SIZE, 6 MM TUBE OUTTER DIAMETER, WHITE BODY, MALE ELBOW, PLUG-IN, REDUCER. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, BRANCH Y, 1/2 INCH TUBE OD, 1/4 INCH PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, BRANCH Y, 10 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, BRANCH Y, 10 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, BRANCH Y, 12 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, BRANCH Y, 12 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, BRANCH Y, 12 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, BRANCH Y, 3/8 INCH TUBE OD, 1/8 INCH PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, BRANCH Y, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, BULKHEAD UNION, 10 MM TUBE OD, RC 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, BULKHEAD UNION, 16 MM TUBE OD, SAME DIA TUBING, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, BULKHEAD UNION, 6 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, BULKHEAD UNION, 8 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, DOUBLE UNIVERSAL MALE ELBOW, 4 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, EXTENDED PLUG-IN ELBOW, 12 MM TUBE OD, SAME DIA ROD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, EXTENDED PLUG-IN ELBOW, 3/8 INCH TUBE OD, 1/4 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, EXTENDED PLUG-IN ELBOW, 3/8 INCH TUBE OD, 3/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, EXTENDED PLUG-IN ELBOW, 8 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, FEMALE ELBOW, 4 MM TUBE OD, RC 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 6 MM TUBE OD, M5 X 0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 8 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, HEXAGON SOCKET HEAD MALE ELBOW, 4 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE BRANCH CONNECTOR / UNION ELBOW, 6 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE BRANCH TEE, 1/4 INCH TUBE OD, 1/4 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE BRANCH TEE, 10 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE BRANCH TEE, 12 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE BRANCH TEE, 16 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE BRANCH TEE, 4 MM TUBE OD, M5 X 0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE BRANCH TEE, 8 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE BRANCH TEE, 8 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 1/2 INCH TUBE OD, 3/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 1/4 INCH TUBE OD, 10-32 UNF PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 10 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 10 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 12 MM TUBE OD, RC 1/2 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 12 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 12 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 12 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 12 MM TUBE OD, UNI 3/8 PORT SIZE, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 16 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 16 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 16 MM TUBE OD, UNI 3/8 PORT SIZE, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 4 MM TUBE OD, UNI 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 5/16 INCH TUBE OD, 1/4 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 5/16 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 5/16 INCH TUBE OD, 3/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 6 MM TUBE OD, M5 X 0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 6 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 6 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 8 MM TUBE OD, 10 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 8 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE CONNECTOR/STRAIGHT UNION, 8 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE DELTA UNION, 10 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE DELTA UNION, 4 MM TUBE OD, M5 X 0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE DELTA UNION, 4 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 1/2 INCH TUBE OD, 3/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 1/4 INCH TUBE OD, 1/4 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 1/4 INCH TUBE OD, 10-32 UNF PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 1/8 INCH TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 10 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 10 MM TUBE OD, SAME DIA ROD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 10 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 12 MM TUBE OD, RC 1/2 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 12 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 12 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 12 MM TUBE OD, RC 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 12 MM TUBE OD, SAME DIA TUBING, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 12 MM TUBE OD, UNI 1/2 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 12 MM TUBE OD, UNI 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 3/8 INCH TUBE OD, SAME DIA ROD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 4 MM TUBE OD, M5 X 0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 4 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 4 MM TUBE OD, UNI 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, M5 X 0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, RC 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, SAME DIA ROD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, UNI 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 8 MM TUBE OD, SAME DIA TUBING, WHITE VASELINE LUBRICANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 8 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE RUN TEE, 1/4 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE RUN TEE, 10 MM TUBE OD, RC 1/2 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE RUN TEE, 10 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE RUN TEE, 16 MM TUBE OD, UNI 1/2 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, PLUG-IN REDUCER, 4 MM TUBE OD, 6 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, PLUG-IN REDUCER, 6 MM TUBE OD, 8 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, PLUG-IN REDUCER, 8 MM TUBE OD, 10 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, TRIPLE UNIVERSAL MALE ELBOW, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, UNIVERSAL MALE ELBOW, 4 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, UNIVERSAL MALE ELBOW, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, BRANCH Y, 1/4 INCH TUBE OD, UNI 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, EXTENDED PLUG-IN ELBOW, 5/16 INCH TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, MALE BRANCH TEE, 1/8 INCH TUBE OD, UNI 1/4 PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, MALE BRANCH TEE, 1/8 INCH TUBE OD, UNI 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, MALE BRANCH TEE, 3/8 INCH TUBE OD, UNI 1/2 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 1/4 INCH TUBE OD, UNI 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 1/8 INCH TUBE OD, UNI 1/4 PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 3/8 INCH TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 3/8 INCH TUBE OD, UNI 3/8 PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 5/16 INCH TUBE OD, UNI 1/4 PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 5/32 INCH TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 5/32 INCH TUBE OD, UNI 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, MALE RUN TEE, 5/16 INCH TUBE OD, UNI 1/8 PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, RED RELEASE, MALE RUN TEE, 5/16 INCH TUBE OD, UNI 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, MALE RUN TEE, 3/8 INCH TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, THREADED, HEX SOCKET HEAD MALE CONNECTOR, 8 MM TUBE OD, G 1/8 THREAD PORT SIZE, BRASS NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, 45 DEGREE MALE ELBOW, 10 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, 45 DEGREE MALE ELBOW, 3/8 INCH TUBE OD, 1/2 NPT PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, 45 DEGREE MALE ELBOW, 3/8 INCH TUBE OD, 1/8 NPT PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, 45 DEGREE MALE ELBOW, 5/16 INCH TUBE OD, 1/4 NPT PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, 45 DEGREE MALE ELBOW, 5/32 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, 45 DEGREE MALE ELBOW, 6 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, 45 DEGREE MALE ELBOW, 8 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH UNIVERSAL MALE ELBOW, 1/2 INCH TUBE OD, 3/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH UNIVERSAL MALE ELBOW, 3/8 INCH TUBE OD, 1/4 NPT PORT SIZE, BRASS NICKEL PLATED, WITH THREAD SEALANT. FREE 2 YEAR...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH UNIVERSAL MALE ELBOW, 3/8 INCH TUBE OD, 1/4 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH UNIVERSAL MALE ELBOW, 4 MM TUBE OD, M5 X 0.8 PORT SIZE, BRASS NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH UNIVERSAL MALE ELBOW, 6 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 1/4 INCH TUBE OD, 1/4 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 1/4 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 1/4 INCH TUBE OD, 3/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 10 MM TUBE OD, SAME DIA ROD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 10 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 12 MM TUBE OD, SAME DIA ROD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 12 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 3.2 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 3/8 INCH TUBE OD, 1/4 NPT PORT SIZE, BRASS NICKEL PLATED, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 3/8 INCH TUBE OD, 1/4 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 4 MM TUBE OD, 6 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 4 MM TUBE OD, SAME DIA TUBING, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 4 MM TUBE OD, UNI 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 5/16 INCH TUBE OD, 3/8 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 5/32 INCH TUBE OD, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 6 MM TUBE OD, 8 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 6 MM TUBE OD, RC 1/4 PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 6 MM TUBE OD, UNI 1/4 PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 8 MM TUBE OD, 10 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 8 MM TUBE OD, UNI 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BULKHEAD MALE ELBOW, 3/8 INCH TUBE OD, SAME DIA TUBING, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BULKHEAD MALE ELBOW, 3/8 INCH TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BULKHEAD MALE ELBOW, 6 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DELTA BRANCH, 4 MM TUBE OD, 6 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DELTA BRANCH, 6 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DELTA BRANCH, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DIFFERENT DIAMETER CROSS, 6 MM TUBE OD, 8 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DIFFERENT DIAMETER PLUG-IN 'Y', 1/8 INCH TUBE OD, 5/32 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DIFFERENT DIAMETER PLUG-IN 'Y', 6 MM TUBE OD, 8 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE BRANCH UNIVERSAL FEMALE ELBOW, 12 MM TUBE OD, RC 1/2 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE BRANCH UNIVERSAL FEMALE ELBOW, 4 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE BRANCH UNIVERSAL FEMALE ELBOW, 5/16 INCH TUBE OD, 1/2 NPT PORT SIZE, WITH THREAD SEALANT, COPPER-FREE. FREE 2 YEAR RADWELL...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE PLUG IN Y, 4 MM TUBE OD, 6 MM PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE PLUG IN Y, 6 MM TUBE OD, 8 MM PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE UNIVERSAL MALE ELBOW, 10 MM TUBE OD, RC 3/8 PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE UNIVERSAL MALE ELBOW, 10 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE UNIVERSAL MALE ELBOW, 3/8 INCH TUBE OD, 1/4 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE UNIVERSAL MALE ELBOW, 5/16 INCH TUBE OD, 1/4 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE UNIVERSAL MALE ELBOW, 5/16 INCH TUBE OD, 3/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE UNIVERSAL MALE ELBOW, 6 MM TUBE OD, RC 1/8 PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE UNIVERSAL MALE ELBOW, 6 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE UNIVERSAL MALE ELBOW, 8 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, DOUBLE UNIVERSAL MALE ELBOW, 8 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, EXTENDED PLUG-IN ELBOW, 1/4 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, EXTENDED PLUG-IN ELBOW, 10 MM TUBE OD, UNI 1/4 PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, EXTENDED PLUG-IN ELBOW, 6 MM TUBE OD, RC 1/8 PORT SIZE, BRASS NICKEL PLATED, WITH THREAD SEALANT. FREE 2 YEAR RADWELL...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, EXTENDED PLUG-IN ELBOW, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, EXTENDED PLUG-IN ELBOW, 6 MM TUBE OD, RC 3/8 PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, FEMALE ELBOW, 1/4 INCH TUBE OD, 1/8 NPT PORT SIZE, BRASS NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, FEMALE ELBOW, 1/4 INCH TUBE OD, 3/8 NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, FEMALE ELBOW, 5/32 INCH TUBE OD, 1/8 NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, FEMALE ELBOW, 6 MM TUBE OD, RC 1/8 PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 1/4 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 1/4 INCH TUBE OD, 10-32 UNF PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 1/8 INCH TUBE OD, 10-32 UNF PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 10 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 10 MM TUBE OD, UNI 1/2 PORT SIZE, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 10 MM TUBE OD, UNI 3/8 PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 10 MM TUBE OD, UNI 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 12 MM TUBE OD, RC 1/2 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 12 MM TUBE OD, UNI 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 3/8 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 3/8 INCH TUBE OD, 3/8 NPT PORT SIZE, BRASS NICKEL PLATED, WITH THREAD SEALANT. FREE 2...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 4 MM TUBE OD, M6 X 1 PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 5/16 INCH TUBE OD, 1/4 NPT PORT SIZE, BRASS NICKEL PLATED, WITH THREAD SEALANT. FREE 2...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 6 MM TUBE OD, M5 X 0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 6 MM TUBE OD, M6 X 1 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 6 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT, COPPER-FREE. FREE 2 YEAR RADWELL...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 6 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 8 MM TUBE OD, RC 1/4 PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 8 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEX SOCKET HEAD MALE CONNECTOR, 8 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEXAGON SOCKET HEAD MALE ELBOW, 10 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEXAGON SOCKET HEAD MALE ELBOW, 5/16 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEXAGON SOCKET HEAD MALE ELBOW, 5/32 INCH TUBE OD, 10-32 UNF PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEXAGON SOCKET HEAD MALE ELBOW, 5/32 INCH TUBE OD, 10-32 UNF PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEXAGON SOCKET HEAD MALE ELBOW, 6 MM TUBE OD, M5 X 0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEXAGON SOCKET HEAD MALE ELBOW, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEXAGON SOCKET HEAD MALE ELBOW, 8 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, HEXAGON SOCKET HEAD MALE ELBOW, 8 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH CONNECTOR / UNION ELBOW, 10 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH CONNECTOR / UNION ELBOW, 6 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 1/2 INCH TUBE OD, 1/2 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 1/2 INCH TUBE OD, 1/4 NPT PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 1/4 INCH TUBE OD, 3/8 NPT PORT SIZE, WITH THREAD SEALANT, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 10 MM TUBE OD, 8 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 10 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 12 MM TUBE OD, RC 1/2 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 16 MM TUBE OD, RC 1/2 PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 3/16 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 5/16 INCH TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 6 MM TUBE OD, M5 X 0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 6 MM TUBE OD, RC 3/8 PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 6 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 6 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 6 MM TUBE OD, UNI 1/8 PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 8 MM TUBE OD, 6 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 8 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE BRANCH TEE, 8 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE CONNECTOR/STRAIGHT UNION, 16 MM TUBE OD, RC 1/2 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE CONNECTOR/STRAIGHT UNION, 16 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE CONNECTOR/STRAIGHT UNION, 3.2 MM TUBE OD, RC 1/2 PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 1/2 INCH TUBE OD, 1/2 NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 1/2 INCH TUBE OD, 1/4 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 1/4 INCH TUBE OD, 1/4 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 1/4 INCH TUBE OD, 10-32 UNF PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 1/8 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 10 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 10 MM TUBE OD, UNI 1/2 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 10 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 10 MM TUBE OD, UNI 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 10 MM TUBE OD, UNI 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 12 MM TUBE OD, RC 1/2 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 12 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 12 MM TUBE OD, UNI 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 16 MM TUBE OD, RC 1/2 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 16 MM TUBE OD, RC 3/8 PORT SIZE, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 16 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 16 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 3/8 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 3/8 INCH TUBE OD, 3/8 NPT PORT SIZE, WITH THREAD SEALANT, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 3/8 INCH TUBE OD, SAME DIA ROD, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 4 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 4 MM TUBE OD, UNI 1/4 PORT SIZE, BRASS NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 4 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 4 MM TUBE OD, UNI 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 5/16 INCH TUBE OD, 1/8 INCH PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 5/16 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 5/16 INCH TUBE OD, SAME DIA TUBING, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 5/32 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 5/32 INCH TUBE OD, 10-32 UNF PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, RC 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, RC 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, RC 3/8 PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 8 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 8 MM TUBE OD, RC 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 8 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 8 MM TUBE OD, UNI 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE RUN TEE, 1/4 INCH TUBE OD, 1/4 NPT PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE RUN TEE, 1/4 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE RUN TEE, 10 MM TUBE OD, UNI 3/8 PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE RUN TEE, 12 MM TUBE OD, UNI 1/2 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE RUN TEE, 4 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE RUN TEE, 5/16 INCH TUBE OD, 1/4 NPT PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE RUN TEE, 5/32 INCH TUBE OD, 1/4 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE RUN TEE, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE RUN TEE, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE RUN TEE, 8 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, PLUG-IN REDUCER, 1/4 INCH TUBE OD, 5/16 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, PLUG-IN REDUCER, 10 MM TUBE OD, 12 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, PLUG-IN REDUCER, 10 MM TUBE OD, 16 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, PLUG-IN REDUCER, 4 MM TUBE OD, 6 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, PLUG-IN REDUCER, 5/32 INCH TUBE OD, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, PLUG-IN REDUCER, 5/32 INCH TUBE OD, 3/16 INCH PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, PLUG-IN REDUCER, 6 MM TUBE OD, 10 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, PLUG-IN REDUCER, 6 MM TUBE OD, 8 MM PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, TRIPLE UNIVERSAL MALE ELBOW, 1/2 INCH TUBE OD, 1/2 NPT PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, TRIPLE UNIVERSAL MALE ELBOW, 1/2 INCH TUBE OD, 3/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, TRIPLE UNIVERSAL MALE ELBOW, 1/4 INCH TUBE OD, 3/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, TRIPLE UNIVERSAL MALE ELBOW, 1/8 INCH TUBE OD, 10-32 UNF PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, TRIPLE UNIVERSAL MALE ELBOW, 10 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, TRIPLE UNIVERSAL MALE ELBOW, 10 MM TUBE OD, RC 3/8 PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, TRIPLE UNIVERSAL MALE ELBOW, 3/8 INCH TUBE OD, 3/8 NPT PORT SIZE, WITH THREAD SEALANT, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, TRIPLE UNIVERSAL MALE ELBOW, 4 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, TRIPLE UNIVERSAL MALE ELBOW, 5/16 INCH TUBE OD, 3/8 NPT PORT SIZE, WITH THREAD SEALANT, COPPER-FREE. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, TRIPLE UNIVERSAL MALE ELBOW, 8 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, UNIVERSAL FEMALE ELBOW, 10 MM TUBE OD, RC 1/4 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, UNIVERSAL FEMALE ELBOW, 10 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, UNIVERSAL FEMALE ELBOW, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, UNIVERSAL MALE ELBOW, 10 MM TUBE OD, RC 3/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, UNIVERSAL MALE ELBOW, 3/8 INCH TUBE OD, 1/4 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, UNIVERSAL MALE ELBOW, 4 MM TUBE OD, M5 X 0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, UNIVERSAL MALE ELBOW, 4 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, UNIVERSAL MALE ELBOW, 5/32 INCH TUBE OD, 10-32 UNF PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, UNIVERSAL MALE ELBOW, 6 MM TUBE OD, RC 1/8 PORT SIZE, BRASS THREAD, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY...
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, UNIVERSAL MALE ELBOW, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, ORANGE RELEASE, MALE RUN TEE, 5/32 INCH TUBE OD, 10-32 UNF PORT SIZE, BRASS THREAD. FREE 2 YEAR RADWELL WARRANTY
PFA SWAGELOK TUBE FITTING, MALE CONNECTOR, 1/4 IN. TUBE FITTING X 1/8 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY
PIPE FITTING, 1/2 IN PIPE SIZE, 1/2 IN TUBE SIZE, 1/2 IN THREAD SIZE, 150 PSI, FDA, NSF-51, COMPRESSION X MNPT CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY
PLASTIC TUBE SUPPORT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ELBOW THREADED-TO-TUBE ADAPTER, M5 X 0.8 MALE, BARBED 4 MM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITINGS, 4MM TUBE, M5, UNF THREAD. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING 1/4IN TUBE TWIN BANJO. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING 3/16MM TUBE 1/4IN NPT ELBOW. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING 6MM TUBE 1/4INBSPT TRIPLE BANJO. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING 6MM TUBE 5MX0.8THRD. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING CONNECTOR BANJO 12MM TUBE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING ELBOW 1/2IN TUBE 1/2IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING UNIVERSAL ELBOW 1/8NPT 8MM TUBE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING, 1/4 INCH TUBE X NPT1/4 INCH THREAD - PUSH CONNECT MALE RUN TEE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING, 1/4 INCH TUBE X NPT1/4 INCH THREAD - PUSH CONNECT MALE STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING, 5/32 INCH TUBE, 10-32 UNF THREAD. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING, MALE, STRAIGHT, 5/32IN TUBE, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING, METAL ONE TOUCH, STAINLESS STEEL, 4MM TUBE FITTING, M5X0.8 THREAD. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING, PLUG-IN REDUCER, PUSH-TO-CONNECT, 6 MM X 4 MM, TUBE CONNECTION, -29.5 IN HG TO 150 PSI, 32 TO 140 DEG FAHRENHEIT, THERMOPLASTIC (PBT) BODY, FOR USE W/ FLEXIBLE...
PNEUMATIC FITTING, PLUG-IN REDUCER, PUSH-TO-CONNECT, 8 MM X 6 MM, TUBE CONNECTION, -29.5 IN HG TO 150 PSI, 32 TO 140 DEG FAHRENHEIT, THERMOPLASTIC (PBT) BODY, FOR USE W/ FLEXIBLE...
PNEUMATIC FITTING, PUSH-TO-CONNECT, MALE STRAIGHT, 1/4IN TUBE TO 1/8IN MNPT CONNECTION, NICKEL-PLATED BRASS, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FITTING, PUSH-TO-CONNECT, MALE, ELBOW, ROTATING, THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, 4 MM TUBE TO M5 MALE THREAD, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PUSH-TO-CONNECT FITTING, LONG MALE ELBOW, 8MM TUBE TO R1/2 BSPT CONNECTION, ROTATING THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PUSH-TO-CONNECT FITTING, MALE ELBOW, 1/4 INCH TUBE TO #10-32 MALE THREAD CONNECTION, ROTATING THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PUSH-TO-CONNECT FITTING, MALE STRAIGHT, 1/8 INCH TUBE TO 1/8 INCH MNPT CONNECTION, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREADS, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PUSH-TO-CONNECT FITTING, MALE, ELBOW, ROTATING, THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, 12MM TUBE TO R1/2 BSPT CONNECTION, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PUSH-TO-CONNECT FITTING, MALE, STRAIGHT, 316 STAINLESS STEEL BODY, 316 STAINLESS STEEL THREADS, 1/4IN TUBE TO 1/4IN NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PUSH-TO-CONNECT FITTING, MALE, STRAIGHT, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREADS, 1/4IN TUBE TO 3/8IN NPT CONNECTION, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PUSH-TO-CONNECT FITTING, MALE, STRAIGHT, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREADS, 12MM TUBE TO R1/2 BSPT CONNECTION, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PUSH-TO-CONNECT FITTING, MALE, Y, 2X 5/16 INCH (8MM EQUIVALENT) TUBE TO 1/4 INCH MNPT CONNECTION, THERMOPLASTIC (PBT) BODY, NICKEL-PLATED BRASS THREADS, PACKAGE OF 5. FREE 2 YEAR RADWELL WARRANTY...
PNEUMATIC SWIVEL ELBOW, 90 DEGREES, POLYBUTYLENE, TUBE X METRIC THREAD CONNECTION, FITTING SIZE M6, 1/8 INCH TUBE, 150PSI MAX PRESSURE, 32-140 DEGREES F, 5/16 HEX SIZE. FREE 2 YEAR RADWELL...
PNEUMATIC TUBE FITTING, GENERAL PIPING USE, ONE TOUCH COUPLING TYPE, SCREW MOUNT, 8 MM TUBE, 1/4 INCH NPT, ELBOW/MALE. FREE 2 YEAR RADWELL WARRANTY
POLYBUTYLENE TEE, 1/4" TUBE SIZE . FREE 2 YEAR RADWELL WARRANTY
PRO FIT MALE ELBOW, 1/2 INCH OD TUBE X 1/2 INCH NPTF, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
PUSH IN FITTING 12MM TUBE 3/8IN PT FEMALE STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
PUSH TO CONNECT MALE ELBOW, 1/2IN TUBE SIZE, 1/4IN NPT THREAD SIZE, 0-284 PSI. FREE 2 YEAR RADWELL WARRANTY
PUSH-CONNECT, ACETAL, 1/4 INCH TUBE O.D., 1/8 INCH THREAD SIZE, PUSH FIT X BSPP, GRAY. FREE 2 YEAR RADWELL WARRANTY
PUSH-IN FITTING, 1/4 INCH TUBE, 1/4 INCH THREAD SIZE, MALE/FEMALE UNIVERSAL ELBOW. FREE 2 YEAR RADWELL WARRANTY
PUSH-IN FITTING, 6MM TUBE X 4MM TUBE UNION STRAIGHT - DIFF. DIA. (MINI). FREE 2 YEAR RADWELL WARRANTY
PUSH-IN FITTING, WITH BUILT-IN STOP VALVE, BULKHEAD UNION, TUBE DIA: 4MM, MAX. OPERATING PRESSURE: 0.9MPA, MAX. VACUUM: -100KPA. FREE 2 YEAR RADWELL WARRANTY
PUSH-TO-CONNECT FITTING, PNEUMATIC, MALE STRAIGHT, 1/4INCTUBE TO 1/4IN MNPT CONNECTION, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREADS, (PRICE / PK OF 5). FREE 2 YEAR RADWELL WARRANTY
SAE FLARELESS TUBE FITTING, 1/2IN FRACTIONAL SLEEVE, 316 SS. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics KQ2L03-32
SMC Pneumatics KQ2L06-03AS
SMC Pneumatics KQ2T09-00
SMC Pneumatics KQ2V04-01S
SMC Pneumatics KQL06-M5
SMC Pneumatics KQL07-35S
SPEED CONTROLER FITTING, PSL SERIES, GRAY, 6MM OD TUBE, ONE TOUCH FITTING, M5 THREAD. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT MALE CONNECTOR MADE FROM RUGGED ULTRAVIOLET AND VIBRATION RESISTANT COMPOSITE, 3/8" OD TUBE FITTING WITH 3/8-18 NPT THREAD, DOT FITTING. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK MS-HTB-4T, HAND TUBE BENDER, 1/4", 9/16" RADIUS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK MS-HTB-8, HAND TUBE BENDER, 1/2" - 1 1/2" RADIUS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK MS-TCW-308, TUBE CUTTER TUBE CUTTER WHEEL REPLACEMENT, 2 PER PACK. FREE 2 YEAR RADWELL WARRANTY
THREAD-PUSH CONNECT, FEMALE ELBOW, 1/4 TUBE. FREE 2 YEAR RADWELL WARRANTY
THREADING DIE, 9/16 INCH TUBE OD, MEDIUM TO HIGH PRESSURE, CONING AND THREADING, INTERCHANGEABLE. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, 1/4IN DIA, NPT3/8. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, A-LOK SERIES, MALE CONNECTOR, 1/4 INCH NPT, 10 MM OD, STRAIGHT SHAPE, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, A-LOK SERIES, MALE CONNECTOR, 12 MM OD, 1/2 INCH NPT, STRAIGHT SHAPE, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, A-LOK SERIES, MALE CONNECTOR, 3/8 INCH NPT, 10 MM OD, STRAIGHT SHAPE, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, BULKHEAD UNION P. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, COMPRESSION STYLE, FEMALE PIPE, 150 PSI, 1/2 INCH OD, THERMOPLASTIC / GLASS / SOFT METAL. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, COMPRESSION STYLE, FEMALE PIPE, 300 PSI, 1/4 INCH OUTSIDE DIAMETER, THERMOPLASTIC/GLASS/ SOFT MATERIAL. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, FLUID ADMITTED: AIR WATER, SERVICE PRESSURE MAX. (PSI): 150, THREAD UNF/NPT/METRIC TAPER: NPT3/8, SERVICE TEMPERATURE: 32 ~ 140ºF. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, FOR USE IN PNEUMATIC PLUMBING, MAXIMUM SERVICE PRESSURE FOR PUSH IN STYLE IS 150 PSI, SERVICE TEMP RANGES ARE 32-140 F, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY...
TUBE FITTING, KRT SERIES, UNION TEE, APPLICABLE TUBE O.D.: 12 MM, PRICE/EACH, BLACK. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, M SERIES, MINIATURE, BARB EKBOW, SOFT TUBING, 260 DEGREE ROATATION. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, METAL ONE TOUCH, STAINLESS STEEL, MALE ELBOW, 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, PFA MATERIAL, 90DEGREE MALE ELBOW, 3/8 IN TUBE FITTING X 3/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, UNION TEE, STANDARD SERIES, PORT SIZE: 3/8 INCH DIAMETER, MAX OPERATING PRESSURE: 1 MPA, FLUID MEDIUM: AIR/WATER, RESIN BODY, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING,3/8 TUBE,3/8 MALE THREAD. FREE 2 YEAR RADWELL WARRANTY
UNION 1/4X1/4IN TUBE. FREE 2 YEAR RADWELL WARRANTY
UNION DOT PUSH-TO-CONNECT, 3/8 OD TUBE X 3/8 OD TUBE, SERIES PAQ, MAXIMUM TUBE WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
UNION TEE FITTING, PUSH-TO-CONNECT, BRASS, 5/16IN TUBE OD. FREE 2 YEAR RADWELL WARRANTY
UNION TEE, ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, 4 MM TUBE OD. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/2 VALVE BODY, PUSH-IN CONNECTION, 1/4 INCH TUBE, WITHOUT SOLENOID OPERATOR. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>