SMC Corporation of America Fitting, male elbow, 1/8R(PT) thread, for 6mm OD tube KQL06-01S

Description
Use to pipe in right angle to female threaded portion. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic
Description
Use to pipe in right angle to female threaded portion. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic

Suppliers

Company
Product
Description
Supplier Links
Fitting, male elbow, 1/8R(PT) thread, for 6mm OD tube - 70071546 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fitting, male elbow, 1/8R(PT) thread, for 6mm OD tube
70071546
Fitting, male elbow, 1/8R(PT) thread, for 6mm OD tube 70071546
Use to pipe in right angle to female threaded portion. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic

Use to pipe in right angle to female threaded portion.

  • Operating Fluid: Air, Water
  • Max. Operating Pressure: 145 PSI
  • Body: Plastic
Supplier's Site
Pneumatic Fitting & Accessories - 1903821 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
1903821
Pneumatic Fitting & Accessories 1903821
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY

ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/REDUCER, 6 MM TUBE OD, RC 1/8 PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Pneumatic Fittings Tube Fittings
Product Number 70071546 1903821
Product Name Fitting, male elbow, 1/8R(PT) thread, for 6mm OD tube Pneumatic Fitting & Accessories
Fitting Type Tube Fitting; Elbow Fitting Elbow Fitting; Union Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SS Wire Screen / Orifice Assembly - Adapter, Type DSO - DSO-5-BR - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Brass/Bronze
English Size 0.125 inch (3.17 mm)
View Details
Bushing, Reducer For Remote Placement, 2
Specs
Fitting Type Pipe Fitting; Quick Coupler; Reducer Fitting
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
ISO 16028 Flat Face Male Coupler with Female Thread - QFM-1216-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details