SMC Corporation of America Fitting;Elbow-Male;Tube 6 mm;Port 5 mm;Plastic;KQ Series KQL06-M5

Description
Use to pipe in right angle to female threaded portion. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic
Description
Use to pipe in right angle to female threaded portion. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic

Suppliers

Company
Product
Description
Supplier Links
Fitting;Elbow-Male;Tube 6 mm;Port 5 mm;Plastic;KQ Series - 70071902 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fitting;Elbow-Male;Tube 6 mm;Port 5 mm;Plastic;KQ Series
70071902
Fitting;Elbow-Male;Tube 6 mm;Port 5 mm;Plastic;KQ Series 70071902
Use to pipe in right angle to female threaded portion. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic

Use to pipe in right angle to female threaded portion.

  • Operating Fluid: Air, Water
  • Max. Operating Pressure: 145 PSI
  • Body: Plastic
Supplier's Site
Pneumatic Fitting & Accessories - 1903912 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
1903912
Pneumatic Fitting & Accessories 1903912
ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/ REDUCER, 6 MM TUBE OD, M5 X 0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

ONE-TOUCH FITTING, SERIES KQ2, BLACK BODY, BLUE RELEASE, MALE ELBOW/UNION/PLUG-IN/REDUCER, 6 MM TUBE OD, M5 X 0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Pneumatic Fittings Tube Fittings
Product Number 70071902 1903912
Product Name Fitting;Elbow-Male;Tube 6 mm;Port 5 mm;Plastic;KQ Series Pneumatic Fitting & Accessories
Fitting Type Tube Fitting; Elbow Fitting Elbow Fitting; Union Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Compressed Air Close Nipple Fitting - 900084 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.250 inch (6.35 mm)
View Details
Minimatic® Slip-On Fitting - XT4-202 - Clippard
Specs
Fitting Type Hose Fitting; Cross 4-Way Fitting; Adapter Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Fittings - 1216187 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details