ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE RUN TEE, 1/4 INCH TUBE OD, 1/8 NPT PORT SIZE, WITH THREAD SEALANT. FREE 2 YEAR RADWELL WARRANTY
Fitting Branch Tee, KQ2 Series, White Colour, 1.0 MPa Operating Pressure
Use to branch line in the same direction from female thread in a 90° direction.
In packing the use of a special profile ensures sealing and reduces resistance when the tube is inserted.
| Radwell International | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Tube Fittings | Pneumatic Fittings |
| Product Number | 1898179 | 70070381 |
| Product Name | Pneumatic Fitting & Accessories | Tee; 1/4 in.; NPT 1/8 in.; NPT; 11.11 mm (Hex.); 20.5 mm x 2; 4.6 mm (Min.) |
| Fitting Type | Tube Fitting; Tee Fitting |