SMC Corporation of America Pneumatic Fitting & Accessories KQ2K08-U02

Description
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, 45 DEGREE MALE ELBOW, 8 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, 45 DEGREE MALE ELBOW, 8 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 1901003 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
1901003
Pneumatic Fitting & Accessories 1901003
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, 45 DEGREE MALE ELBOW, 8 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, 45 DEGREE MALE ELBOW, 8 MM TUBE OD, UNI 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tube Fittings
Product Number 1901003
Product Name Pneumatic Fitting & Accessories
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
37° Flare Fittings - 61056 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
Barbed elbow fitting - LCNH-M5-PK-3 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Steel; Steel Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details