DigiKey Datasheets for Rivets

Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together.
Rivets: Learn more

Page: 1 2 3 4
Product Name Notes
"0.055"" (1.40mm) Eyelets Grip Range Copper"
"0.062"" (1.57mm) 1/16"" Eyelets Grip Range Copper"
"0.079"" (2.01mm) Snap Rivet 0.024"" ~ 0.047"" (0.61mm ~ 1.19mm) Grip Range Nylon"
"0.079"" (2.01mm) Snap Rivet 0.051"" ~ 0.079"" (1.30mm ~ 2.01mm) Grip Range Nylon"
"0.079"" (2.01mm) Snap Rivet 0.083"" ~ 0.110"" (2.11mm ~ 2.79mm) Grip Range Nylon"
"0.079"" (2.01mm) Snap Rivet 0.114"" ~ 0.142"" (2.90mm ~ 3.61mm) Grip Range Nylon"
"0.079"" (2.01mm) Snap Rivet 0.146"" ~ 0.173"" (3.71mm ~ 4.39mm) Grip Range Nylon"
"0.079"" (2.01mm) Snap Rivet 0.173"" ~ 0.197"" (4.39mm ~ 5.00mm) Grip Range Nylon"
"0.090"" (2.29mm) Snap Lock Pin 0.177"" (4.50mm) Grip Range Nylon"
"0.090"" (2.29mm) Snap Lock Pin 0.220"" (5.59mm) Grip Range Nylon"
"0.090"" (2.29mm) Snap Lock Pin 0.236"" (5.99mm) Grip Range Nylon"
"0.090"" (2.29mm) Snap Lock Pin 0.245"" (6.22mm) Grip Range Nylon"
"0.090"" (2.29mm) Snap Lock Pin 0.307"" (7.80mm) Grip Range Nylon"
"0.090"" (2.29mm) Snap Lock Pin 0.316"" (8.03mm) Grip Range Nylon"
"0.090"" (2.29mm) Snap Lock Pin 0.330"" (8.38mm) Grip Range Nylon"
"0.090"" (2.29mm) Snap Lock Pin 0.413"" (10.49mm) Grip Range Nylon"
"0.090"" (2.29mm) Snap Lock Pin 0.638"" (16.21mm) Grip Range Nylon"
"0.102"" (2.59mm) Snap Rivet 0.039"" ~ 0.079"" (0.99mm ~ 2.01mm) Grip Range Nylon"
"0.102"" (2.59mm) Snap Rivet 0.079"" ~ 0.118"" (2.01mm ~ 3.00mm) Grip Range Nylon"
"0.102"" (2.59mm) Snap Rivet 0.106"" ~ 0.142"" (2.69mm ~ 3.61mm) Grip Range Nylon"
"0.102"" (2.59mm) Snap Rivet 0.134"" ~ 0.169"" (3.40mm ~ 4.29mm) Grip Range Nylon"
"0.102"" (2.59mm) Snap Rivet 0.169"" ~ 0.205"" (4.29mm ~ 5.21mm) Grip Range Nylon"
"0.102"" (2.59mm) Snap Rivet 0.201"" ~ 0.236"" (5.11mm ~ 5.99mm) Grip Range Nylon"
"0.106"" (2.69mm) Mounting Button 0.039"" ~ 0.177"" (0.99mm ~ 4.50mm) Grip Range Nylon"
"0.116"" (2.95mm) Mounting Button 0.039"" ~ 0.197"" (0.99mm ~ 5.00mm) Grip Range Nylon"
"0.118"" (3.00mm) Barbed Fastener 0.030"" (0.76mm) Grip Range Nylon"
"0.118"" (3.00mm) Barbed Fastener 0.062"" (1.57mm) 1/16"" Grip Range Nylon"
"0.118"" (3.00mm) Barbed Fastener 0.100"" (2.54mm) Grip Range Nylon"
"0.118"" (3.00mm) Barbed Fastener 0.125"" (3.18mm) 1/8"" Grip Range Nylon"
"0.118"" (3.00mm) Barbed Fastener 0.187"" (4.75mm) 3/16"" Grip Range Nylon"
"0.118"" (3.00mm) Barbed Fastener 0.250"" (6.35mm) 1/4"" Grip Range Nylon"
"0.118"" (3.00mm) Snap Rivet 0.039"" ~ 0.079"" (0.99mm ~ 2.01mm) Grip Range Nylon"
"0.118"" (3.00mm) Snap Rivet 0.079"" ~ 0.118"" (2.01mm ~ 3.00mm) Grip Range Nylon"
"0.118"" (3.00mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 3.99mm) Grip Range Nylon"
"0.118"" (3.00mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"
"0.118"" (3.00mm) Snap Rivet 0.118"" ~ 0.158"" (3.00mm ~ 4.01mm) Grip Range Nylon"
"0.118"" (3.00mm) Snap Rivet 0.157"" ~ 0.197"" (3.99mm ~ 5.00mm) Grip Range Nylon"
"0.118"" (3.00mm) Snap Rivet 0.197"" ~ 0.236"" (5.00mm ~ 5.99mm) Grip Range Nylon"
"0.118"" (3.00mm) Snap Rivet 0.197"" ~ 0.256"" (5.00mm ~ 6.50mm) Grip Range Nylon"
"0.118"" (3.00mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"
"0.118"" (3.00mm) Snap Rivet 0.256"" ~ 0.295"" (6.50mm ~ 7.49mm) Grip Range Nylon"
"0.118"" (3.00mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon"
"0.118"" (3.00mm) Snap Rivet 0.807"" ~ 0.847"" (20.50mm ~ 21.51mm) Grip Range Nylon"
"0.120"" (3.05mm) Snap Lock Pin 0.187"" (4.75mm) 3/16"" Grip Range Nylon"
"0.120"" (3.05mm) Snap Lock Pin 0.250"" (6.35mm) 1/4"" Grip Range Nylon"
"0.120"" (3.05mm) Snap Lock Pin 0.312"" (7.92mm) 5/16"" Grip Range Nylon"
"0.120"" (3.05mm) Snap Lock Pin 0.375"" (9.53mm) 3/8"" Grip Range Nylon"
"0.120"" (3.05mm) Snap Lock Pin 0.500"" (12.70mm) 1/2"" Grip Range Nylon"
"0.120"" (3.05mm) Snap Lock Pin 0.625"" (15.88mm) 5/8"" Grip Range Nylon"
"0.120"" (3.05mm) Snap Lock Pin 0.750"" (19.05mm) 3/4"" Grip Range Nylon"
"0.120"" (3.05mm) Snap Rivet 0.059"" ~ 0.098"" (1.50mm ~ 2.49mm) Grip Range Polysulfone"
"0.120"" (3.05mm) Snap Rivet 0.098"" ~ 0.138"" (2.50mm ~ 3.51mm) Grip Range Polysulfone"
"0.134"" (3.40mm) Mounting Button 0.039"" ~ 0.216"" (0.99mm ~ 5.49mm) Grip Range Nylon"
"0.138"" (3.51mm) Snap Rivet 0.047"" ~ 0.083"" (1.19mm ~ 2.11mm) Grip Range Nylon"
"0.138"" (3.51mm) Snap Rivet 0.079"" ~ 0.118"" (2.01mm ~ 3.00mm) Grip Range Nylon"
"0.138"" (3.51mm) Snap Rivet 0.083"" ~ 0.118"" (2.11mm ~ 3.00mm) Grip Range Nylon"
"0.138"" (3.51mm) Snap Rivet 0.087"" ~ 0.122"" (2.21mm ~ 3.10mm) Grip Range Nylon"
"0.138"" (3.51mm) Snap Rivet 0.106"" ~ 0.142"" (2.69mm ~ 3.61mm) Grip Range Nylon"
"0.138"" (3.51mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 3.99mm) Grip Range Nylon"
"0.138"" (3.51mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"
"0.138"" (3.51mm) Snap Rivet 0.118"" ~ 0.158"" (3.00mm ~ 4.01mm) Grip Range Nylon"
"0.138"" (3.51mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"
"0.138"" (3.51mm) Snap Rivet 0.146"" ~ 0.181"" (3.71mm ~ 4.60mm) Grip Range Nylon"
"0.138"" (3.51mm) Snap Rivet 0.177"" ~ 0.217"" (4.50mm ~ 5.51mm) Grip Range Nylon"
"0.138"" (3.51mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"
"0.139"" (3.53mm) Snap Rivet 0.039"" ~ 0.079"" (0.99mm ~ 2.01mm) Grip Range Nylon"
"0.139"" (3.53mm) Snap Rivet 0.079"" ~ 0.118"" (2.01mm ~ 3.00mm) Grip Range Nylon"
"0.139"" (3.53mm) Snap Rivet 0.118"" ~ 0.146"" (3.00mm ~ 3.70mm) Grip Range Nylon"
"0.139"" (3.53mm) Snap Rivet 0.150"" ~ 0.205"" (3.81mm ~ 5.20mm) Grip Range Nylon"
"0.139"" (3.53mm) Snap Rivet 0.209"" ~ 0.256"" (5.31mm ~ 6.50mm) Grip Range Nylon"
"0.150"" (3.81mm) Mounting Button 0.236"" ~ 0.354"" (5.99mm ~ 8.99mm) Grip Range Nylon"
"0.153"" (3.89mm) Mounting Button 0.059"" ~ 0.256"" (1.50mm ~ 6.50mm) Grip Range Nylon"
"0.157"" (3.99mm) Snap Rivet 0.098"" ~ 0.138"" (2.50mm ~ 3.51mm) Grip Range Nylon"
"0.157"" (3.99mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"
"0.157"" (3.99mm) Snap Rivet 0.177"" ~ 0.217"" (4.50mm ~ 5.51mm) Grip Range Nylon"
"0.157"" (3.99mm) Snap Rivet 0.216"" ~ 0.256"" (5.49mm ~ 6.50mm) Grip Range Nylon"
"0.157"" (3.99mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"
"0.157"" (3.99mm) Snap Rivet 0.256"" ~ 0.295"" (6.50mm ~ 7.49mm) Grip Range Nylon"
"0.157"" (3.99mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon"
"0.158"" (4.01mm) Snap Rivet 0.098"" ~ 0.138"" (2.50mm ~ 3.51mm) Grip Range Nylon"
"0.158"" (4.01mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"
"0.158"" (4.01mm) Snap Rivet 0.177"" ~ 0.217"" (4.50mm ~ 5.51mm) Grip Range Nylon"
"0.158"" (4.01mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"
"0.158"" (4.01mm) Snap Rivet 0.256"" ~ 0.295"" (6.50mm ~ 7.49mm) Grip Range Nylon"
"0.158"" (4.01mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon"
"0.158"" (4.01mm) Snap Rivet 0.354"" ~ 0.413"" (8.99mm ~ 10.49mm) Grip Range Nylon"
"0.160"" (4.06mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Polysulfone"
"0.166"" (4.22mm) Mounting Button 0.059"" ~ 0.275"" (1.50mm ~ 6.99mm) Grip Range Nylon"
"0.197"" (5.00mm) Snap Rivet 0.059"" ~ 0.098"" (1.50mm ~ 2.49mm) Grip Range Nylon"
"0.197"" (5.00mm) Snap Rivet 0.098"" ~ 0.138"" (2.50mm ~ 3.51mm) Grip Range Nylon"
"0.197"" (5.00mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"
"0.197"" (5.00mm) Snap Rivet 0.177"" ~ 0.217"" (4.50mm ~ 5.51mm) Grip Range Nylon"
"0.197"" (5.00mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"
"0.197"" (5.00mm) Snap Rivet 0.256"" ~ 0.295"" (6.50mm ~ 7.49mm) Grip Range Nylon"
"0.197"" (5.00mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon"
"0.236"" (5.99mm) Snap Rivet 0.098"" ~ 0.158"" (2.50mm ~ 4.01mm) Grip Range Nylon"
"0.236"" (5.99mm) Snap Rivet 0.138"" ~ 0.217"" (3.51mm ~ 5.51mm) Grip Range Nylon"
"Barbed Fastener 0.025"" x 0.365"" (0.64mm x 9.27mm) Grip Range Nylon"
"Barbed Fastener 0.062"" x 0.375"" (1.58mm x 9.53mm) Grip Range Nylon"
"Barbed Fastener 0.062"" x 0.875"" (1.58mm x 22.23mm) Grip Range Nylon"
"Barbed Fastener 0.062"" x 1.000"" (1.58mm x 25.40mm) Grip Range Nylon"
"Barbed Fastener 0.062"" x 2.000"" (1.58mm x 50.80mm) Grip Range Nylon"
"Barbed Fastener 0.062"" ~ 0.125"" (1.57mm ~ 3.18mm) 1/16"" ~ 1/8"" Grip Range Nylon"
"Barbed Fastener 0.062"" ~ 0.252"" (1.57mm ~ 6.40mm) Grip Range Nylon"
"Barbed Fastener 0.062"" ~ 0.374"" (1.57mm ~ 9.50mm) Grip Range Nylon"
"Barbed Fastener 0.062"" ~ 0.500"" (1.57mm ~ 12.70mm) 1/16"" ~ 1/2"" Grip Range Nylon"
"Barbed Fastener 0.062"" ~ 0.500"" (1.57mm ~ 12.70mm) Grip Range Nylon"
"Barbed Fastener 0.062"" ~ 0.626"" (1.57mm ~ 15.90mm) Grip Range Nylon"
"Barbed Fastener 0.062"" ~ 0.752"" (1.57mm ~ 19.10mm) Grip Range Nylon"
"Barbed Fastener 0.062"" ~ 0.874"" (1.57mm ~ 22.20mm) Grip Range Nylon"
"Barbed Fastener 0.062"" ~ 1.000"" (1.57mm ~ 25.40mm) 1/16"" ~ 1"" Grip Range Nylon"
"Barbed Fastener 0.062"" ~ 1.252"" (1.57mm ~ 31.80mm) Grip Range Nylon"
"Barbed Fastener 0.062"" ~ 1.500"" (1.57mm ~ 38.10mm) 1/16"" ~ 1 1/2"" Grip Range Nylon"
"Barbed Fastener 0.062"" ~ 1.752"" (1.57mm ~ 44.50mm) Grip Range Nylon"
"Barbed Fastener 0.062"" ~ 2.000"" (1.57mm ~ 50.80mm) 1/16"" ~ 2"" Grip Range Nylon"
"Barbed Fastener 0.073"" (1.85mm) Grip Range Nylon"
"Barbed Fastener 0.080"" ~ 0.170"" (2.03mm ~ 4.32mm) Grip Range Nylon"
"Barbed Fastener 0.080"" ~ 0.280"" (2.03mm ~ 7.11mm) Grip Range Nylon"
"Barbed Fastener 0.093"" x 0.500"" (2.36mm x 12.70mm) Grip Range Nylon"
"Barbed Fastener 0.105"" x 0.300"" (2.67mm x 7.62mm) Grip Range Nylon"
"Barbed Fastener 0.125"" (3.18mm) 1/8"" Grip Range Nylon"
"Barbed Fastener 0.125"" x 0.450"" (3.18mm x 11.43mm) Grip Range Nylon"
"Barbed Fastener 0.150"" x 0.535"" (3.81mm x 13.59mm) Grip Range Nylon"
"Barbed Fastener 0.150"" ~ 0.420"" (3.81mm ~ 10.67mm) Grip Range Nylon"
"Barbed Fastener 0.220"" ~ 0.420"" (5.59mm ~ 10.67mm) Grip Range Nylon"
"Barbed Fastener 0.270"" ~ 0.560"" (6.86mm ~ 14.22mm) Grip Range Nylon"
"Barbed Fastener 0.394"" (10.01mm) Grip Range Nylon"
"Mounting Button 0.031"" ~ 0.094"" (0.79mm ~ 2.39mm) 1/32 ~ 3/32"" Grip Range Nylon"
"Mounting Button 0.080"" ~ 0.100"" (2.03mm ~ 2.54mm) Grip Range Nylon"
"Mounting Button 0.094"" ~ 0.156"" (2.39mm ~ 3.96mm) 3/32 ~ 5/32"" Grip Range Nylon"
"Mounting Button 0.098"" ~ 0.157"" (2.50mm ~ 4.00mm) Grip Range Nylon"
"Mounting Button 0.098"" ~ 0.220"" (2.50mm ~ 5.59mm) Grip Range Nylon"
"Mounting Button 0.114"" ~ 0.157"" (2.90mm ~ 4.00mm) Grip Range Nylon"
"Mounting Button 0.156"" ~ 0.219"" (3.96mm ~ 5.56mm) 5/32 ~ 7/32"" Grip Range Nylon"
"Mounting Button 0.219"" ~ 0.281"" (5.56mm ~ 7.14mm) 7/32 ~ 9/32"" Grip Range Nylon"
"Mounting Button 0.281"" ~ 0.344"" (7.14mm ~ 8.74mm) 9/32 ~ 11/32"" Grip Range Nylon"
"Mounting Button 0.344"" ~ 0.406"" (8.74mm ~ 10.31mm) 11/32 ~ 13/32"" Grip Range Nylon"
"Push Rivet 0.039"" ~ 0.375"" (0.99mm ~ 9.53mm) Grip Range Nylon"
"Push Rivet 0.050"" ~ 0.120"" (1.27mm ~ 3.05mm) Grip Range Nylon"
"Push Rivet 0.059"" ~ 0.138"" (1.50mm ~ 3.51mm) Grip Range Nylon"
"Push Rivet 0.059"" ~ 0.197"" (1.50mm ~ 5.00mm) Grip Range Nylon"
"Push Rivet 0.059"" ~ 0.252"" (1.50mm ~ 6.40mm) Grip Range Nylon"
"Push Rivet 0.078"" ~ 0.196"" (1.98mm ~ 4.98mm) Grip Range Acetal"
"Push Rivet 0.079"" ~ 0.118"" (2.01mm ~ 3.00mm) Grip Range Nylon"
"Push Rivet 0.094"" ~ 0.158"" (2.39mm ~ 4.01mm) Grip Range Nylon"
"Push Rivet 0.100"" ~ 0.140"" (2.54mm ~ 3.56mm) Grip Range Nylon"
"Push Rivet 0.100"" ~ 0.160"" (2.54mm ~ 4.06mm) Grip Range Nylon"
"Push Rivet 0.110"" ~ 0.150"" (2.79mm ~ 3.81mm) Grip Range Nylon"
"Push Rivet 0.118"" ~ 0.157"" (3.00mm ~ 3.99mm) Grip Range Nylon"
"Push Rivet 0.118"" ~ 0.276"" (3.00mm ~ 7.01mm) Grip Range Nylon"
"Push Rivet 0.120"" ~ 0.160"" (3.05mm ~ 4.06mm) Grip Range Nylon"
"Push Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"
"Push Rivet 0.138"" ~ 0.217"" (3.51mm ~ 5.51mm) Grip Range Nylon"
"Push Rivet 0.140"" ~ 0.180"" (3.56mm ~ 4.57mm) Grip Range Nylon"
"Push Rivet 0.140"" ~ 0.200"" (3.56mm ~ 5.08mm) Grip Range Nylon"
"Push Rivet 0.154"" ~ 0.279"" (3.90mm ~ 7.00mm) Grip Range Plastic"
"Push Rivet 0.156"" ~ 0.187"" (3.96mm ~ 4.75mm) Grip Range Nylon"
"Push Rivet 0.157"" ~ 0.197"" (3.99mm ~ 5.00mm) Grip Range Nylon"
"Push Rivet 0.157"" ~ 0.244"" (3.99mm ~ 6.20mm) Grip Range Acetal"
"Push Rivet 0.158"" ~ 0.281"" (4.01mm ~ 7.14mm) Grip Range Nylon"
"Push Rivet 0.160"" ~ 0.200"" (4.06mm ~ 5.08mm) Grip Range Nylon"
"Push Rivet 0.197"" ~ 0.236"" (5.00mm ~ 5.99mm) Grip Range Nylon"
"Push Rivet 0.200"" ~ 0.240"" (5.08mm ~ 6.10mm) Grip Range Nylon"
"Push Rivet 0.280"" ~ 0.500"" (7.11mm ~ 12.70mm) Grip Range Nylon"
"Push Rivet 0.311"" ~ 0.437"" (7.90mm ~ 11.10mm) Grip Range Nylon"
"Push Rivet 0.807"" ~ 0.847"" (20.50mm ~ 21.51mm) Grip Range Nylon"
"Snap Rivet 0.059"" ~ 0.181"" (1.50mm ~ 4.60mm) Grip Range Nylon"
"Snap Rivet 0.059"" ~ 0.236"" (1.50mm ~ 5.99mm) Grip Range Nylon"
"Snap Rivet 0.080"" ~ 0.105"" (2.03mm ~ 2.67mm) Grip Range Nylon"
"Snap Rivet 0.098"" ~ 0.315"" (2.50mm ~ 8.00mm) Grip Range Nylon"
"Snap Rivet 0.098"" ~ 0.350"" (2.50mm ~ 8.89mm) Grip Range Nylon"
"Snap Rivet 0.105"" ~ 0.130"" (2.67mm ~ 3.30mm) Grip Range Nylon"
"Snap Rivet 0.118"" ~ 0.315"" (3.00mm ~ 8.00mm) Grip Range Nylon"
"Snap Rivet 0.118"" ~ 0.394"" (3.00mm ~ 10.01mm) Grip Range Nylon"
"Snap Rivet 0.126"" ~ 0.172"" (3.20mm ~ 4.37mm) Grip Range Nylon"
"Snap Rivet 0.130"" ~ 0.155"" (3.30mm ~ 3.94mm) Grip Range Nylon"
"Snap Rivet 0.155"" ~ 0.180"" (3.94mm ~ 4.57mm) Grip Range Nylon"
"Snap Rivet 0.160"" ~ 0.180"" (4.06mm ~ 4.57mm) Grip Range Nylon"
"Snap Rivet 0.240"" ~ 0.265"" (6.10mm ~ 6.73mm) Grip Range Nylon"
"Snap Rivet 0.265"" ~ 0.290"" (6.73mm ~ 7.37mm) Grip Range Nylon"
"Snap Rivet 0.276"" ~ 0.315"" (7.01mm ~ 8.00mm) Grip Range Nylon"
Barbed Fastener Grip Range Nylon
Mounting Button Grip Range Nylon
Push Rivet Grip Range Acetal
Push Rivet Grip Range Nylon
PUSH RVT,BLK,.201 INHL,.16-.20 I
Snap Lock Pin Grip Range Nylon

<< Prev