Essentra Components Unscrewing Rivets USR-1131

Description
Using a Phillips head screwdriver, the pin is screwed into the grommet As pin is inserted into the body, the grommet expands locking it in place Removable using a phillips head screwdriver
Request a Quote Datasheet
Description
Using a Phillips head screwdriver, the pin is screwed into the grommet As pin is inserted into the body, the grommet expands locking it in place Removable using a phillips head screwdriver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unscrewing Rivets - USR-1131 - Essentra Components
Erie, PA, USA
Unscrewing Rivets
USR-1131
Unscrewing Rivets USR-1131
Using a Phillips head screwdriver, the pin is screwed into the grommet As pin is inserted into the body, the grommet expands locking it in place Removable using a phillips head screwdriver

Using a Phillips head screwdriver, the pin is screwed into the grommet
As pin is inserted into the body, the grommet expands locking it in place
Removable using a phillips head screwdriver

Supplier's Site
Rivets - RPC1798-ND - DigiKey
Thief River Falls, MN, United States
"Snap Rivet 0.059"" ~ 0.236"" (1.50mm ~ 5.99mm) Grip Range Nylon"

"Snap Rivet 0.059"" ~ 0.236"" (1.50mm ~ 5.99mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number USR-1131 RPC1798-ND
Product Name Unscrewing Rivets Rivets
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-616-150-B - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Rivets - 2067752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1614 inch (4.1 mm)
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Key Hole Panel Rivet - 3330 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers