Essentra Components Hardware, Fasteners, Accessories - Rivets SRVO-2064B

Description
Win Source Part Number: 1275151-SRVO-2064B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SR Type: Snap Rivet Color: Black Features: Flame Retardant Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.079" (2.01mm) Rivet Length: 0.250" (6.35mm) 1/4" Head Diameter: 0.165" (4.19mm) Head Height: 0.047" (1.19mm) 3/64" Hole Diameter: 0.085" (2.16mm) Grip Range: 0.173" ~ 0.197" (4.39mm ~ 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5201,SRVO-2064B
Request a Quote Datasheet
Description
Win Source Part Number: 1275151-SRVO-2064B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SR Type: Snap Rivet Color: Black Features: Flame Retardant Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.079" (2.01mm) Rivet Length: 0.250" (6.35mm) 1/4" Head Diameter: 0.165" (4.19mm) Head Height: 0.047" (1.19mm) 3/64" Hole Diameter: 0.085" (2.16mm) Grip Range: 0.173" ~ 0.197" (4.39mm ~ 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5201,SRVO-2064B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SRVO-2064B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRVO-2064B
Hardware, Fasteners, Accessories - Rivets SRVO-2064B
Win Source Part Number: 1275151-SRVO-2064B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SR Type: Snap Rivet Color: Black Features: Flame Retardant Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.079" (2.01mm) Rivet Length: 0.250" (6.35mm) 1/4" Head Diameter: 0.165" (4.19mm) Head Height: 0.047" (1.19mm) 3/64" Hole Diameter: 0.085" (2.16mm) Grip Range: 0.173" ~ 0.197" (4.39mm ~ 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5201,SRVO-2064B

Win Source Part Number: 1275151-SRVO-2064B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SR
Type: Snap Rivet
Color: Black
Features: Flame Retardant
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.079" (2.01mm)
Rivet Length: 0.250" (6.35mm) 1/4"
Head Diameter: 0.165" (4.19mm)
Head Height: 0.047" (1.19mm) 3/64"
Hole Diameter: 0.085" (2.16mm)
Grip Range: 0.173" ~ 0.197" (4.39mm ~ 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC5201,SRVO-2064B

Buy Now Datasheet
Rivets - RPC5201-ND - DigiKey
Thief River Falls, MN, United States
"0.079"" (2.01mm) Snap Rivet 0.173"" ~ 0.197"" (4.39mm ~ 5.00mm) Grip Range Nylon"

"0.079"" (2.01mm) Snap Rivet 0.173"" ~ 0.197"" (4.39mm ~ 5.00mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number SRVO-2064B RPC5201-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Drive Rivet, Tamper-Resistant Head, 4.8 mm - 10-99-106-14 - Southco
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
2 suppliers
Rivets - 36-43-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-1032-225-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details