Essentra Components Push-In Rivets - Snap SRVO-3580B

Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet
Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Snap - SRVO-3580B - Essentra Components
Erie, PA, USA
Push-In Rivets - Snap
SRVO-3580B
Push-In Rivets - Snap SRVO-3580B
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Our most popular and easiest to install plastic rivets!
Simply push the head in and the grommet expands to hold it in place
Removable by pulling head
Available in both black and white colours
UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Supplier's Site
Rivets - SRVO-3580B-ND - DigiKey
Thief River Falls, MN, United States
"0.138"" (3.51mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"

"0.138"" (3.51mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - SRVO-3580B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRVO-3580B
Hardware, Fasteners, Accessories - Rivets SRVO-3580B
Win Source Part Number: 1275111-SRVO-3580B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SR Type: Snap Rivet Color: Black Features: Flame Retardant Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.138" (3.51mm) Rivet Length: 0.310" (7.87mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.063" (1.60mm) 1/16" Hole Diameter: 0.144" (3.66mm) Grip Range: 0.217" ~ 0.256" (5.51mm ~ 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRVO-3580 B,SRVO-3580 BR,61100359,SRVO-358 0 B,SRVO3580B

Win Source Part Number: 1275111-SRVO-3580B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SR
Type: Snap Rivet
Color: Black
Features: Flame Retardant
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.138" (3.51mm)
Rivet Length: 0.310" (7.87mm)
Head Diameter: 0.252" (6.40mm)
Head Height: 0.063" (1.60mm) 1/16"
Hole Diameter: 0.144" (3.66mm)
Grip Range: 0.217" ~ 0.256" (5.51mm ~ 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SRVO-3580 B,SRVO-3580 BR,61100359,SRVO-3580 B,SRVO3580B

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey Win Source Electronics
Product Category Rivets Rivets Rivets
Product Number SRVO-3580B SRVO-3580B-ND SRVO-3580B
Product Name Push-In Rivets - Snap Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-580-5-7-INS - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Drive Rivet, 100º Countersunk Head, 6.4 mm - 38-508-18-16 - Southco
Specs
Rivet Type Drive
Head Type Countersunk
Material Aluminum
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3390 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Rivets - 280880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Material Plastic; Nylon
Finish Plain
View Details