Essentra Components Push-In Rivets - Knob Head SRT-3035B

Description
Flat, push/pull knob head lets river snap in and out of hole up to 25 times For applications that require quick assembly and disassembly Easily pushed in by hand As the pin is inserted into the grommet, the legs expand, locking it in place Black, UL94 V-2 Nylon 6 1,000 per bag
Request a Quote Datasheet
Description
Flat, push/pull knob head lets river snap in and out of hole up to 25 times For applications that require quick assembly and disassembly Easily pushed in by hand As the pin is inserted into the grommet, the legs expand, locking it in place Black, UL94 V-2 Nylon 6 1,000 per bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Knob Head - SRT-3035B - Essentra Components
Erie, PA, USA
Push-In Rivets - Knob Head
SRT-3035B
Push-In Rivets - Knob Head SRT-3035B
Flat, push/pull knob head lets river snap in and out of hole up to 25 times For applications that require quick assembly and disassembly Easily pushed in by hand As the pin is inserted into the grommet, the legs expand, locking it in place Black, UL94 V-2 Nylon 6 1,000 per bag

Flat, push/pull knob head lets river snap in and out of hole up to 25 times
For applications that require quick assembly and disassembly
Easily pushed in by hand
As the pin is inserted into the grommet, the legs expand, locking it in place
Black, UL94 V-2 Nylon 6
1,000 per bag

Supplier's Site
Hardware, Fasteners, Accessories - Rivets - SRT-3035B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRT-3035B
Hardware, Fasteners, Accessories - Rivets SRT-3035B
Win Source Part Number: 1275046-SRT-3035B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRT Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.118" (3.00mm) Rivet Length: 0.260" (6.60mm) Head Diameter: 0.394" (10.01mm) Head Height: 0.315" (8.00mm) Hole Diameter: 0.124" (3.15mm) Grip Range: 0.039" ~ 0.079" (0.99mm ~ 2.01mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100066,SRT-3035BR, SRT3035B

Win Source Part Number: 1275046-SRT-3035B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRT
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.118" (3.00mm)
Rivet Length: 0.260" (6.60mm)
Head Diameter: 0.394" (10.01mm)
Head Height: 0.315" (8.00mm)
Hole Diameter: 0.124" (3.15mm)
Grip Range: 0.039" ~ 0.079" (0.99mm ~ 2.01mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100066,SRT-3035BR,SRT3035B

Buy Now Datasheet
Rivets - SRT-3035B-ND - DigiKey
Thief River Falls, MN, United States
"0.118"" (3.00mm) Snap Rivet 0.039"" ~ 0.079"" (0.99mm ~ 2.01mm) Grip Range Nylon"

"0.118"" (3.00mm) Snap Rivet 0.039"" ~ 0.079"" (0.99mm ~ 2.01mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components Win Source Electronics DigiKey
Product Category Rivets Rivets Rivets
Product Number SRT-3035B SRT-3035B SRT-3035B-ND
Product Name Push-In Rivets - Knob Head Hardware, Fasteners, Accessories - Rivets Rivets
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Brass Semi-Tubular Rivet - 3389 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Rivets - 2560431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Material Plastic; Nylon
Finish Plain
View Details