Essentra Components Push-In Rivets - Removable RRR-1

Description
Easily snapped in by hand Removable by pulling on the side taps of the pin Allow blind side fixing Pin and Grommet are provided separately Can be used in a round or square hole, Square hole prevents rotation
Request a Quote Datasheet
Description
Easily snapped in by hand Removable by pulling on the side taps of the pin Allow blind side fixing Pin and Grommet are provided separately Can be used in a round or square hole, Square hole prevents rotation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Removable - RRR-1 - Essentra Components
Erie, PA, USA
Push-In Rivets - Removable
RRR-1
Push-In Rivets - Removable RRR-1
Easily snapped in by hand Removable by pulling on the side taps of the pin Allow blind side fixing Pin and Grommet are provided separately Can be used in a round or square hole, Square hole prevents rotation

Easily snapped in by hand
Removable by pulling on the side taps of the pin
Allow blind side fixing
Pin and Grommet are provided separately
Can be used in a round or square hole, Square hole prevents rotation

Supplier's Site
Rivets - RPC2079-ND - DigiKey
Thief River Falls, MN, United States
"Push Rivet 0.059"" ~ 0.138"" (1.50mm ~ 3.51mm) Grip Range Nylon"

"Push Rivet 0.059"" ~ 0.138"" (1.50mm ~ 3.51mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number RRR-1 RPC2079-ND
Product Name Push-In Rivets - Removable Rivets
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-8125-7-9-INS - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Drive Rivet, Liner Head, 4.8 mm - 10-13-706-13 - Southco
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
2 suppliers
Key Hole Panel Rivet - 3301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.1090 inch (2.77 mm)
View Details
2 suppliers
Rivets - 280802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Material Plastic; Nylon
Finish Plain
View Details