Essentra Components Push-In Rivets - Snap SR-2664B

Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet
Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Snap - SR-2664B - Essentra Components
Erie, PA, USA
Push-In Rivets - Snap
SR-2664B
Push-In Rivets - Snap SR-2664B
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Our most popular and easiest to install plastic rivets!
Simply push the head in and the grommet expands to hold it in place
Removable by pulling head
Available in both black and white colours
UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Supplier's Site
Hardware, Fasteners, Accessories - Rivets - SR-2664B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SR-2664B
Hardware, Fasteners, Accessories - Rivets SR-2664B
Win Source Part Number: 1275143-SR-2664B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SR Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.102" (2.59mm) Rivet Length: 0.252" (6.40mm) Head Diameter: 0.197" (5.00mm) Head Height: 0.055" (1.40mm) Hole Diameter: 0.108" (2.74mm) Grip Range: 0.169" ~ 0.205" (4.29mm ~ 5.21mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SR-2664B,RPC5130

Win Source Part Number: 1275143-SR-2664B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SR
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.102" (2.59mm)
Rivet Length: 0.252" (6.40mm)
Head Diameter: 0.197" (5.00mm)
Head Height: 0.055" (1.40mm)
Hole Diameter: 0.108" (2.74mm)
Grip Range: 0.169" ~ 0.205" (4.29mm ~ 5.21mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SR-2664B,RPC5130

Buy Now Datasheet
Rivets - RPC5130-ND - DigiKey
Thief River Falls, MN, United States
"0.102"" (2.59mm) Snap Rivet 0.169"" ~ 0.205"" (4.29mm ~ 5.21mm) Grip Range Nylon"

"0.102"" (2.59mm) Snap Rivet 0.169"" ~ 0.205"" (4.29mm ~ 5.21mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components Win Source Electronics DigiKey
Product Category Rivets Rivets Rivets
Product Number SR-2664B SR-2664B RPC5130-ND
Product Name Push-In Rivets - Snap Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Key Hole Panel Rivet - 3300 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Rivets - 304230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Material Plastic; Nylon
Finish Plain
View Details