Essentra Components Push-In Rivets - Snap Lock Pins SLPA125-625-01

Description
Commonly used to fix connector's to printed circuit boards Easily installed by hand 4 different styles in a UL94 V-2 rated Nylon 6/6
Request a Quote Datasheet
Description
Commonly used to fix connector's to printed circuit boards Easily installed by hand 4 different styles in a UL94 V-2 rated Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Snap Lock Pins - SLPA125-625-01 - Essentra Components
Erie, PA, USA
Push-In Rivets - Snap Lock Pins
SLPA125-625-01
Push-In Rivets - Snap Lock Pins SLPA125-625-01
Commonly used to fix connector's to printed circuit boards Easily installed by hand 4 different styles in a UL94 V-2 rated Nylon 6/6

Commonly used to fix connector's to printed circuit boards
Easily installed by hand
4 different styles in a UL94 V-2 rated Nylon 6/6

Supplier's Site
Hardware, Fasteners, Accessories - Rivets - SLPA125-625-01 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SLPA125-625-01
Hardware, Fasteners, Accessories - Rivets SLPA125-625-01
Win Source Part Number: 1275158-SLPA125-625- 01 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SLPA125 Type: Snap Lock Pin Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.120" (3.05mm) Rivet Length: 0.781" (19.84mm) Head Diameter: 0.203" (5.16mm) 13/64" Head Height: 0.047" (1.19mm) 3/64" Hole Diameter: 0.125" (3.18mm) 1/8" Grip Range: 0.625" (15.88mm) 5/8" ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 21124007,SLPA1256250 1,RPC5086,SLPA125-62 5-01R,SLPA125-625-01 Base Product Number: SLPA125

Win Source Part Number: 1275158-SLPA125-625-01
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SLPA125
Type: Snap Lock Pin
Color: Natural
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.120" (3.05mm)
Rivet Length: 0.781" (19.84mm)
Head Diameter: 0.203" (5.16mm) 13/64"
Head Height: 0.047" (1.19mm) 3/64"
Hole Diameter: 0.125" (3.18mm) 1/8"
Grip Range: 0.625" (15.88mm) 5/8"
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 21124007,SLPA12562501,RPC5086,SLPA125-625-01R,SLPA125-625-01
Base Product Number: SLPA125

Buy Now Datasheet
Rivets - RPC5086-ND - DigiKey
Thief River Falls, MN, United States
"0.120"" (3.05mm) Snap Lock Pin 0.625"" (15.88mm) 5/8"" Grip Range Nylon"

"0.120"" (3.05mm) Snap Lock Pin 0.625"" (15.88mm) 5/8"" Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components Win Source Electronics DigiKey
Product Category Rivets Rivets Rivets
Product Number SLPA125-625-01 SLPA125-625-01 RPC5086-ND
Product Name Push-In Rivets - Snap Lock Pins Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 36-35-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-813-200-B - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Drive Rivet, Tamper-Resistant Head, 4.8 mm - 10-99-108-12 - Southco
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
2 suppliers
Rivets - 2065458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1299 inch (3.3 mm)
View Details