Win Source Part Number: 1275058-SRH-3570
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRH
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.138" (3.51mm)
Rivet Length: 0.390" (9.91mm)
Head Diameter: 0.236" (5.99mm)
Head Height: 0.039" (0.99mm)
Hole Diameter: 0.144" (3.66mm)
Grip Range: 0.177" ~ 0.217" (4.50mm ~ 5.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC3239,SRH3570,6110
"0.138"" (3.51mm) Snap Rivet 0.177"" ~ 0.217"" (4.50mm ~ 5.51mm) Grip Range Nylon"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Rivets | Rivets |
| Product Number | SRH-3570 | RPC3239-ND |
| Product Name | Hardware, Fasteners, Accessories - Rivets | Rivets |
| Rivet Type | Snap |