Essentra Components Push-In Rivets - Fir Tree XT1250125A

Description
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over 100 sizes and styles for different hole diameters and panel thicknesses.
Request a Quote Datasheet
Description
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over 100 sizes and styles for different hole diameters and panel thicknesses.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Fir Tree - XT1250125A - Essentra Components
Erie, PA, USA
Push-In Rivets - Fir Tree
XT1250125A
Push-In Rivets - Fir Tree XT1250125A
These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place. Available in over 100 sizes and styles for different hole diameters and panel thicknesses.

These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic.
When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place.
Available in over 100 sizes and styles for different hole diameters and panel thicknesses.

Supplier's Site
Rivets - RPC2166-ND - DigiKey
Thief River Falls, MN, United States
"Barbed Fastener 0.062"" ~ 0.125"" (1.57mm ~ 3.18mm) 1/16"" ~ 1/8"" Grip Range Nylon"

"Barbed Fastener 0.062"" ~ 0.125"" (1.57mm ~ 3.18mm) 1/16"" ~ 1/8"" Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number XT1250125A RPC2166-ND
Product Name Push-In Rivets - Fir Tree Rivets
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-470-3-3-INS - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Drive Rivet, Full Brazier Head, 6.4 mm - 38-208-02-16 - Southco
Specs
Rivet Type Drive
Head Type Brazier
Material Aluminum
View Details
2 suppliers
Key Hole Panel Rivet - 3302 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Rivets - 2231154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details