Essentra Components Push-In Rivets - Snap SRP-3055

Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet
Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Snap - SRP-3055 - Essentra Components
Erie, PA, USA
Push-In Rivets - Snap
SRP-3055
Push-In Rivets - Snap SRP-3055
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Our most popular and easiest to install plastic rivets!
Simply push the head in and the grommet expands to hold it in place
Removable by pulling head
Available in both black and white colours
UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Supplier's Site
Hardware, Fasteners, Accessories - Rivets - SRP-3055 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRP-3055
Hardware, Fasteners, Accessories - Rivets SRP-3055
Win Source Part Number: 1275048-SRP-3055 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRP Type: Snap Rivet Color: Black Features: Heat Resistant Package: Bulk Standard Package: 1,000 Material: Polysulfone Rivet Diameter: 0.120" (3.05mm) Rivet Length: 0.220" (5.59mm) Head Diameter: 0.250" (6.35mm) 1/4" Head Height: 0.060" (1.52mm) Hole Diameter: 0.124" (3.15mm) Grip Range: 0.098" ~ 0.138" (2.50mm ~ 3.51mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRP-3055R,SRP-3055,6 1100237,RPC5187,SRP3 055

Win Source Part Number: 1275048-SRP-3055
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRP
Type: Snap Rivet
Color: Black
Features: Heat Resistant
Package: Bulk
Standard Package: 1,000
Material: Polysulfone
Rivet Diameter: 0.120" (3.05mm)
Rivet Length: 0.220" (5.59mm)
Head Diameter: 0.250" (6.35mm) 1/4"
Head Height: 0.060" (1.52mm)
Hole Diameter: 0.124" (3.15mm)
Grip Range: 0.098" ~ 0.138" (2.50mm ~ 3.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SRP-3055R,SRP-3055,61100237,RPC5187,SRP3055

Buy Now Datasheet
Rivets - RPC5187-ND - DigiKey
Thief River Falls, MN, United States
"0.120"" (3.05mm) Snap Rivet 0.098"" ~ 0.138"" (2.50mm ~ 3.51mm) Grip Range Polysulfone"

"0.120"" (3.05mm) Snap Rivet 0.098"" ~ 0.138"" (2.50mm ~ 3.51mm) Grip Range Polysulfone"

Buy Now Datasheet

Technical Specifications

  Essentra Components Win Source Electronics DigiKey
Product Category Rivets Rivets Rivets
Product Number SRP-3055 SRP-3055 RPC5187-ND
Product Name Push-In Rivets - Snap Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Brass Semi-Tubular Rivet - 3383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Drive Rivet, Universal Head, 6.4 mm - 38-108-08-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Rivets - 2231103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details
Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-610-4-2-INS - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details