Essentra Components Hardware, Fasteners, Accessories - Rivets SRT-3570B

Description
Win Source Part Number: 1275041-SRT-3570B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRT Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.139" (3.53mm) Rivet Length: 0.350" (8.89mm) Head Diameter: 0.394" (10.01mm) Head Height: 0.315" (8.00mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.150" ~ 0.205" (3.81mm ~ 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100073,SRT-3570BR, SRT3570B
Request a Quote Datasheet
Description
Win Source Part Number: 1275041-SRT-3570B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRT Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.139" (3.53mm) Rivet Length: 0.350" (8.89mm) Head Diameter: 0.394" (10.01mm) Head Height: 0.315" (8.00mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.150" ~ 0.205" (3.81mm ~ 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100073,SRT-3570BR, SRT3570B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SRT-3570B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRT-3570B
Hardware, Fasteners, Accessories - Rivets SRT-3570B
Win Source Part Number: 1275041-SRT-3570B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRT Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.139" (3.53mm) Rivet Length: 0.350" (8.89mm) Head Diameter: 0.394" (10.01mm) Head Height: 0.315" (8.00mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.150" ~ 0.205" (3.81mm ~ 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100073,SRT-3570BR, SRT3570B

Win Source Part Number: 1275041-SRT-3570B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRT
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.139" (3.53mm)
Rivet Length: 0.350" (8.89mm)
Head Diameter: 0.394" (10.01mm)
Head Height: 0.315" (8.00mm)
Hole Diameter: 0.144" (3.66mm)
Grip Range: 0.150" ~ 0.205" (3.81mm ~ 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100073,SRT-3570BR,SRT3570B

Buy Now Datasheet
Rivets - SRT-3570B-ND - DigiKey
Thief River Falls, MN, United States
"0.139"" (3.53mm) Snap Rivet 0.150"" ~ 0.205"" (3.81mm ~ 5.20mm) Grip Range Nylon"

"0.139"" (3.53mm) Snap Rivet 0.150"" ~ 0.205"" (3.81mm ~ 5.20mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number SRT-3570B SRT-3570B-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Key Hole Panel Rivet - 3331 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Rivets - 2184446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Steel
Body / Shank Diameter 0.2008 inch (5.1 mm)
View Details