Essentra Components Push-In Rivets - Mounting Button MB-1-156

Description
These rivets are an easy and economical solution to mating objects together The mounting arrowhead locks it securely in place They can be removed from the underside of the board Available for .156 and .187 in holes for panel thicknesses from 1/32 - 13/32 in UL94 V-2 Nylon 6/6
Request a Quote Datasheet
Description
These rivets are an easy and economical solution to mating objects together The mounting arrowhead locks it securely in place They can be removed from the underside of the board Available for .156 and .187 in holes for panel thicknesses from 1/32 - 13/32 in UL94 V-2 Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Mounting Button - MB-1-156 - Essentra Components
Erie, PA, USA
Push-In Rivets - Mounting Button
MB-1-156
Push-In Rivets - Mounting Button MB-1-156
These rivets are an easy and economical solution to mating objects together The mounting arrowhead locks it securely in place They can be removed from the underside of the board Available for .156 and .187 in holes for panel thicknesses from 1/32 - 13/32 in UL94 V-2 Nylon 6/6

These rivets are an easy and economical solution to mating objects together
The mounting arrowhead locks it securely in place
They can be removed from the underside of the board
Available for .156 and .187 in holes for panel thicknesses from 1/32 - 13/32 in
UL94 V-2 Nylon 6/6

Supplier's Site
Rivets - RPC1542-ND - DigiKey
Thief River Falls, MN, United States
"Mounting Button 0.031"" ~ 0.094"" (0.79mm ~ 2.39mm) 1/32 ~ 3/32"" Grip Range Nylon"

"Mounting Button 0.031"" ~ 0.094"" (0.79mm ~ 2.39mm) 1/32 ~ 3/32"" Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number MB-1-156 RPC1542-ND
Product Name Push-In Rivets - Mounting Button Rivets
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-1015-7-9-INS - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Drive Rivet, Universal Head, 4 mm - 38-105-11-13 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3385 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Rivets - 2231097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details