Essentra Components Rivets PL-250-10-01

Description
Barbed Fastener Grip Range Nylon
Request a Quote Datasheet
Description
Barbed Fastener Grip Range Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - RPC2886-ND - DigiKey
Thief River Falls, MN, United States
Barbed Fastener Grip Range Nylon

Barbed Fastener Grip Range Nylon

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - PL-250-10-01 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
PL-250-10-01
Hardware, Fasteners, Accessories - Rivets PL-250-10-01
Win Source Part Number: 1085418-PL-250-10-01 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, PL Type: Barbed Fastener Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Length: 0.606" (15.40mm) Head Diameter: 0.500" (12.70mm) 1/2" Head Height: 0.078" (1.98mm) Hole Diameter: 0.250" (6.35mm) 1/4" Alternative Parts (Cross-Reference): PL-250-10-01PL250-10 -01; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC2886,PL-250-10-01 -ND,Q4972060 Base Product Number: PL-250

Win Source Part Number: 1085418-PL-250-10-01
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, PL
Type: Barbed Fastener
Color: Natural
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Length: 0.606" (15.40mm)
Head Diameter: 0.500" (12.70mm) 1/2"
Head Height: 0.078" (1.98mm)
Hole Diameter: 0.250" (6.35mm) 1/4"
Alternative Parts (Cross-Reference): PL-250-10-01PL250-10-01;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC2886,PL-250-10-01-ND,Q4972060
Base Product Number: PL-250

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rivets Rivets
Product Number RPC2886-ND PL-250-10-01
Product Name Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Barbed Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 2067793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1929 inch (4.9 mm)
View Details
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-1032-225-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details