Essentra Components Rivets SRT-3065B

Description
"0.118"" (3.00mm) Snap Rivet 0.157"" ~ 0.197"" (3.99mm ~ 5.00mm) Grip Range Nylon"
Request a Quote Datasheet
Description
"0.118"" (3.00mm) Snap Rivet 0.157"" ~ 0.197"" (3.99mm ~ 5.00mm) Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - SRT-3065B-ND - DigiKey
Thief River Falls, MN, United States
"0.118"" (3.00mm) Snap Rivet 0.157"" ~ 0.197"" (3.99mm ~ 5.00mm) Grip Range Nylon"

"0.118"" (3.00mm) Snap Rivet 0.157"" ~ 0.197"" (3.99mm ~ 5.00mm) Grip Range Nylon"

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - SRT-3065B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRT-3065B
Hardware, Fasteners, Accessories - Rivets SRT-3065B
Win Source Part Number: 1275043-SRT-3065B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRT Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.118" (3.00mm) Rivet Length: 0.350" (8.89mm) Head Diameter: 0.394" (10.01mm) Head Height: 0.315" (8.00mm) Hole Diameter: 0.124" (3.15mm) Grip Range: 0.157" ~ 0.197" (3.99mm ~ 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100069,SRT-3065BR, SRT3065B

Win Source Part Number: 1275043-SRT-3065B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRT
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.118" (3.00mm)
Rivet Length: 0.350" (8.89mm)
Head Diameter: 0.394" (10.01mm)
Head Height: 0.315" (8.00mm)
Hole Diameter: 0.124" (3.15mm)
Grip Range: 0.157" ~ 0.197" (3.99mm ~ 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100069,SRT-3065BR,SRT3065B

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rivets Rivets
Product Number SRT-3065B-ND SRT-3065B
Product Name Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 3513212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details
Key Hole Panel Rivet - 3300 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Drive Rivet, Universal Head, 4.8 mm - 38-106-20-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers