Essentra Components Push-In Rivets - Snap SR-2655W

Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet
Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Snap - SR-2655W - Essentra Components
Erie, PA, USA
Push-In Rivets - Snap
SR-2655W
Push-In Rivets - Snap SR-2655W
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Our most popular and easiest to install plastic rivets!
Simply push the head in and the grommet expands to hold it in place
Removable by pulling head
Available in both black and white colours
UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Supplier's Site
Rivets - RPC5129-ND - DigiKey
Thief River Falls, MN, United States
"0.102"" (2.59mm) Snap Rivet 0.134"" ~ 0.169"" (3.40mm ~ 4.29mm) Grip Range Nylon"

"0.102"" (2.59mm) Snap Rivet 0.134"" ~ 0.169"" (3.40mm ~ 4.29mm) Grip Range Nylon"

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - SR-2655W - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SR-2655W
Hardware, Fasteners, Accessories - Rivets SR-2655W
Win Source Part Number: 1275145-SR-2655W Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SR Type: Snap Rivet Color: White Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.102" (2.59mm) Rivet Length: 0.220" (5.59mm) Head Diameter: 0.197" (5.00mm) Head Height: 0.055" (1.40mm) Hole Diameter: 0.108" (2.74mm) Grip Range: 0.134" ~ 0.169" (3.40mm ~ 4.29mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100132,RPC5129,SR- 2655W,SR-2655WR,SR26 55W

Win Source Part Number: 1275145-SR-2655W
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SR
Type: Snap Rivet
Color: White
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.102" (2.59mm)
Rivet Length: 0.220" (5.59mm)
Head Diameter: 0.197" (5.00mm)
Head Height: 0.055" (1.40mm)
Hole Diameter: 0.108" (2.74mm)
Grip Range: 0.134" ~ 0.169" (3.40mm ~ 4.29mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100132,RPC5129,SR-2655W,SR-2655WR,SR2655W

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey Win Source Electronics
Product Category Rivets Rivets Rivets
Product Number SR-2655W RPC5129-ND SR-2655W
Product Name Push-In Rivets - Snap Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 2065326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum
Finish Plain
View Details
Drive Rivet, Universal Head, 4 mm - 38-105-08-13 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-616-150-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details