Essentra Components Push-In Rivets - Snap SR-6080B

Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet
Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Snap - SR-6080B - Essentra Components
Erie, PA, USA
Push-In Rivets - Snap
SR-6080B
Push-In Rivets - Snap SR-6080B
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Our most popular and easiest to install plastic rivets!
Simply push the head in and the grommet expands to hold it in place
Removable by pulling head
Available in both black and white colours
UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Supplier's Site
Rivets - RPC1427-ND - DigiKey
Thief River Falls, MN, United States
"0.236"" (5.99mm) Snap Rivet 0.138"" ~ 0.217"" (3.51mm ~ 5.51mm) Grip Range Nylon"

"0.236"" (5.99mm) Snap Rivet 0.138"" ~ 0.217"" (3.51mm ~ 5.51mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number SR-6080B RPC1427-ND
Product Name Push-In Rivets - Snap Rivets
Rivet Type Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Metric - AELS8-8125-7-9-B-INS - PennEngineering®
Specs
Rivet Type Blind; Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Metric
Material Steel
View Details
Drive Rivet, Universal Head, 4.8 mm - 38-106-10-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Nylon Panel Snap Rivet - 3440 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Rivets - 2065432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Steel
Finish Plain
View Details