Essentra Components Hardware, Fasteners, Accessories - Rivets SRH-3100

Description
Win Source Part Number: 1275062-SRH-3100 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.118" (3.00mm) Rivet Length: 0.390" (9.91mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.124" (3.15mm) Grip Range: 0.295" ~ 0.335" (7.49mm ~ 8.51mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet
Description
Win Source Part Number: 1275062-SRH-3100 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.118" (3.00mm) Rivet Length: 0.390" (9.91mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.124" (3.15mm) Grip Range: 0.295" ~ 0.335" (7.49mm ~ 8.51mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SRH-3100 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRH-3100
Hardware, Fasteners, Accessories - Rivets SRH-3100
Win Source Part Number: 1275062-SRH-3100 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.118" (3.00mm) Rivet Length: 0.390" (9.91mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.124" (3.15mm) Grip Range: 0.295" ~ 0.335" (7.49mm ~ 8.51mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components

Win Source Part Number: 1275062-SRH-3100
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRH
Type: Snap Rivet
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.118" (3.00mm)
Rivet Length: 0.390" (9.91mm)
Head Diameter: 0.252" (6.40mm)
Head Height: 0.039" (0.99mm)
Hole Diameter: 0.124" (3.15mm)
Grip Range: 0.295" ~ 0.335" (7.49mm ~ 8.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components

Buy Now Datasheet
Rivets - SRH-3100-ND - DigiKey
Thief River Falls, MN, United States
"0.118"" (3.00mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon"

"0.118"" (3.00mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number SRH-3100 SRH-3100-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Drive Rivet, Universal Head, 7.9 mm - 38-110-12-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Rivets - 36-45-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-8125-3-8 - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details