Essentra Components Push-In Rivets - Push RP105B

Description
Rivet pin is driven into the legs which expand, locking it in place Designed for non-removable applications Offered in a variety of styles and sizes for different hole sizes and panel thicknesses Avaialble in both pre-driven and non pre-driven varieties
Request a Quote Datasheet
Description
Rivet pin is driven into the legs which expand, locking it in place Designed for non-removable applications Offered in a variety of styles and sizes for different hole sizes and panel thicknesses Avaialble in both pre-driven and non pre-driven varieties
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Push - RP105B - Essentra Components
Erie, PA, USA
Push-In Rivets - Push
RP105B
Push-In Rivets - Push RP105B
Rivet pin is driven into the legs which expand, locking it in place Designed for non-removable applications Offered in a variety of styles and sizes for different hole sizes and panel thicknesses Avaialble in both pre-driven and non pre-driven varieties

Rivet pin is driven into the legs which expand, locking it in place
Designed for non-removable applications
Offered in a variety of styles and sizes for different hole sizes and panel thicknesses
Avaialble in both pre-driven and non pre-driven varieties

Supplier's Site
Rivets - RPC6161-ND - DigiKey
Thief River Falls, MN, United States
"Push Rivet 0.118"" ~ 0.157"" (3.00mm ~ 3.99mm) Grip Range Nylon"

"Push Rivet 0.118"" ~ 0.157"" (3.00mm ~ 3.99mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number RP105B RPC6161-ND
Product Name Push-In Rivets - Push Rivets
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-420-165-B-INS - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Drive Rivet, Universal Head, 7.9 mm - 38-110-12-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Key Hole Panel Rivet - 3302 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Rivets - 3513436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1969 inch (5 mm)
View Details