Essentra Components Hardware, Fasteners, Accessories - Rivets SLP-2-236-01

Description
Win Source Part Number: 1275166-SLP-2-236-01 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SLP-2 Type: Snap Lock Pin Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.090" (2.29mm) Rivet Length: 0.306" (7.77mm) Head Diameter: 0.210" (5.33mm) Head Height: 0.051" (1.30mm) Hole Diameter: 0.098" (2.49mm) Grip Range: 0.236" (5.99mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SLP210023601,SLP-2-1 00-236-01,SLP-2-100- 236-01R,61124022,SLP -2-100-236-01 Base Product Number: SLP-2-236
Request a Quote Datasheet
Description
Win Source Part Number: 1275166-SLP-2-236-01 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SLP-2 Type: Snap Lock Pin Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.090" (2.29mm) Rivet Length: 0.306" (7.77mm) Head Diameter: 0.210" (5.33mm) Head Height: 0.051" (1.30mm) Hole Diameter: 0.098" (2.49mm) Grip Range: 0.236" (5.99mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SLP210023601,SLP-2-1 00-236-01,SLP-2-100- 236-01R,61124022,SLP -2-100-236-01 Base Product Number: SLP-2-236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SLP-2-236-01 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SLP-2-236-01
Hardware, Fasteners, Accessories - Rivets SLP-2-236-01
Win Source Part Number: 1275166-SLP-2-236-01 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SLP-2 Type: Snap Lock Pin Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.090" (2.29mm) Rivet Length: 0.306" (7.77mm) Head Diameter: 0.210" (5.33mm) Head Height: 0.051" (1.30mm) Hole Diameter: 0.098" (2.49mm) Grip Range: 0.236" (5.99mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SLP210023601,SLP-2-1 00-236-01,SLP-2-100- 236-01R,61124022,SLP -2-100-236-01 Base Product Number: SLP-2-236

Win Source Part Number: 1275166-SLP-2-236-01
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SLP-2
Type: Snap Lock Pin
Color: Natural
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.090" (2.29mm)
Rivet Length: 0.306" (7.77mm)
Head Diameter: 0.210" (5.33mm)
Head Height: 0.051" (1.30mm)
Hole Diameter: 0.098" (2.49mm)
Grip Range: 0.236" (5.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SLP210023601,SLP-2-100-236-01,SLP-2-100-236-01R,61124022,SLP-2-100-236-01
Base Product Number: SLP-2-236

Buy Now Datasheet
Rivets - SLP-2-236-01-ND - DigiKey
Thief River Falls, MN, United States
"0.090"" (2.29mm) Snap Lock Pin 0.236"" (5.99mm) Grip Range Nylon"

"0.090"" (2.29mm) Snap Lock Pin 0.236"" (5.99mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number SLP-2-236-01 SLP-2-236-01-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-1015-7-9-INS - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Drive Rivet, Full Brazier Head, 4.8 mm - 38-206-02-16 - Southco
Specs
Rivet Type Drive
Head Type Brazier
Material Aluminum
View Details
2 suppliers
Rivets - 36-23-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 2067784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1890 inch (4.8 mm)
View Details