Essentra Components Rivets SRH-3555

Description
"0.138"" (3.51mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"
Request a Quote Datasheet
Description
"0.138"" (3.51mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - SRH-3555-ND - DigiKey
Thief River Falls, MN, United States
"0.138"" (3.51mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"

"0.138"" (3.51mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - SRH-3555 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRH-3555
Hardware, Fasteners, Accessories - Rivets SRH-3555
Win Source Part Number: 1275056-SRH-3555 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.138" (3.51mm) Rivet Length: 0.390" (9.91mm) Head Diameter: 0.236" (5.99mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.118" ~ 0.157" (3.00mm ~ 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100245,SRH-3555R,S RH3555

Win Source Part Number: 1275056-SRH-3555
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRH
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.138" (3.51mm)
Rivet Length: 0.390" (9.91mm)
Head Diameter: 0.236" (5.99mm)
Head Height: 0.039" (0.99mm)
Hole Diameter: 0.144" (3.66mm)
Grip Range: 0.118" ~ 0.157" (3.00mm ~ 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100245,SRH-3555R,SRH3555

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rivets Rivets
Product Number SRH-3555-ND SRH-3555
Product Name Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Nylon Panel Snap Rivet - 3443 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Rivets - 304221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Material Plastic; Nylon
Finish Plain
View Details