DigiKey Datasheets for Rivets
Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together.
Rivets: Learn more
| Product Name | Notes |
|---|---|
| "0.059"" (1.50mm) Semi-Tubular Rivet Grip Range Brass" | |
| "0.076"" (1.93mm) Snap Rivet 0.051"" ~ 0.079"" (1.30mm ~ 2.01mm) Grip Range Nylon" | |
| "0.076"" (1.93mm) Snap Rivet 0.083"" ~ 0.110"" (2.11mm ~ 2.79mm) Grip Range Nylon" | |
| "0.076"" (1.93mm) Snap Rivet 0.114"" ~ 0.142"" (2.90mm ~ 3.61mm) Grip Range Nylon" | |
| "0.079"" (2.00mm) Snap Rivet Grip Range Nylon" | |
| "0.087"" (2.21mm) Semi-Tubular Rivet Grip Range Brass" | |
| "0.089"" (2.26mm) Eyelets Grip Range Brass, Tin Plated" | |
| "0.094"" (2.39mm) 3/32"" Blind Rivet 0.031"" ~ 0.125"" (0.79mm ~ 3.18mm) Grip Range Aluminum" | |
| "0.094"" (2.39mm) 3/32"" Blind Rivet 0.126"" ~ 0.250"" (3.20mm ~ 6.35mm) Grip Range Aluminum" | |
| "0.094"" (2.39mm) 3/32"" Blind Rivet Grip Range Aluminum" | |
| "0.102"" (2.60mm) Snap Rivet Grip Range Nylon" | |
| "0.106"" (2.69mm) Mounting Button 0.039"" ~ 0.177"" (0.99mm ~ 4.50mm) Grip Range Acetal" | |
| "0.118"" (3.00mm) Blind Rivet Grip Range Aluminum" | |
| "0.118"" (3.00mm) Snap Rivet Grip Range Nylon" | |
| "0.120"" (3.05mm) Semi-Tubular Rivet Grip Range Brass" | |
| "0.121"" (3.07mm) Eyelets Grip Range Brass, Tin Plated" | |
| "0.125"" (3.18mm) 1/8"" Blind Rivet 0.031"" ~ 0.125"" (0.79mm ~ 3.18mm) Grip Range Aluminum" | |
| "0.125"" (3.18mm) 1/8"" Blind Rivet 0.032"" ~ 0.062"" (0.81mm ~ 1.57mm) Grip Range Aluminum" | |
| "0.125"" (3.18mm) 1/8"" Blind Rivet 0.063"" ~ 0.125"" (1.60mm ~ 3.18mm) Grip Range Aluminum" | |
| "0.125"" (3.18mm) 1/8"" Blind Rivet 0.126"" ~ 0.187"" (3.20mm ~ 4.75mm) Grip Range Aluminum" | |
| "0.125"" (3.18mm) 1/8"" Blind Rivet 0.188"" ~ 0.250"" (4.78mm ~ 6.35mm) Grip Range Aluminum" | |
| "0.125"" (3.18mm) 1/8"" Blind Rivet 0.251"" ~ 0.312"" (6.38mm ~ 7.92mm) Grip Range Aluminum" | |
| "0.125"" (3.18mm) 1/8"" Blind Rivet 0.251"" ~ 0.375"" (6.38mm ~ 9.53mm) Grip Range Aluminum" | |
| "0.125"" (3.18mm) 1/8"" Blind Rivet 0.376"" ~ 0.500"" (9.55mm ~ 12.70mm) Grip Range Aluminum" | |
| "0.125"" (3.18mm) 1/8"" Mounting Button 0.093"" (2.36mm) Grip Range Nylon" | |
| "0.125"" (3.18mm) 1/8"" Mounting Button 0.125"" (3.18mm) 1/8"" Grip Range Nylon" | |
| "0.125"" (3.18mm) 1/8"" Mounting Button 0.156"" (3.96mm) Grip Range Nylon" | |
| "0.125"" (3.18mm) 1/8"" Mounting Button 0.187"" (4.75mm) 3/16"" Grip Range Nylon" | |
| "0.125"" (3.18mm) 1/8"" Mounting Button 0.250"" (6.35mm) 1/4"" Grip Range Nylon" | |
| "0.126"" (3.20mm) Blind Rivet 0.039"" ~ 0.157"" (0.99mm ~ 4.00mm) Grip Range Nylon" | |
| "0.126"" (3.20mm) Blind Rivet 0.157"" ~ 0.276"" (4.00mm ~ 7.00mm) Grip Range Nylon" | |
| "0.126"" (3.20mm) Blind Rivet 0.276"" ~ 0.394"" (7.01mm ~ 10.00mm) Grip Range Nylon" | |
| "0.126"" (3.20mm) Blind Rivet Grip Range Aluminum" | |
| "0.134"" (3.40mm) Mounting Button 0.039"" ~ 0.216"" (0.99mm ~ 5.49mm) Grip Range Acetal" | |
| "0.136"" (3.45mm) Snap Rivet Grip Range Nylon" | |
| "0.138"" (3.50mm) Snap Rivet Grip Range Nylon" | |
| "0.138"" (3.51mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon" | |
| "0.138"" (3.51mm) Snap Rivet 0.146"" ~ 0.181"" (3.71mm ~ 4.60mm) Grip Range Nylon" | |
| "0.138"" (3.51mm) Snap Rivet 0.177"" ~ 0.217"" (4.50mm ~ 5.51mm) Grip Range Nylon" | |
| "0.138"" (3.51mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon" | |
| "0.150"" (3.81mm) Mounting Button 0.236"" ~ 0.354"" (5.99mm ~ 8.99mm) Grip Range Acetal" | |
| "0.153"" (3.89mm) Mounting Button 0.059"" ~ 0.256"" (1.50mm ~ 6.50mm) Grip Range Acetal" | |
| "0.157"" (4.00mm) Snap Rivet Grip Range Nylon" | |
| "0.158"" (4.01mm) Blind Rivet 0.039"" ~ 0.157"" (0.99mm ~ 4.00mm) Grip Range Nylon" | |
| "0.158"" (4.01mm) Blind Rivet 0.157"" ~ 0.276"" (4.00mm ~ 7.00mm) Grip Range Nylon" | |
| "0.158"" (4.01mm) Blind Rivet 0.276"" ~ 0.394"" (7.01mm ~ 10.00mm) Grip Range Nylon" | |
| "0.158"" (4.01mm) Blind Rivet Grip Range Aluminum" | |
| "0.158"" (4.01mm) Mounting Button 0.093"" (2.36mm) Grip Range Nylon" | |
| "0.158"" (4.01mm) Mounting Button 0.125"" (3.18mm) 1/8"" Grip Range Nylon" | |
| "0.158"" (4.01mm) Mounting Button 0.156"" (3.96mm) Grip Range Nylon" | |
| "0.158"" (4.01mm) Mounting Button 0.187"" (4.75mm) 3/16"" Grip Range Nylon" | |
| "0.158"" (4.01mm) Mounting Button 0.250"" (6.35mm) 1/4"" Grip Range Nylon" | |
| "0.158"" (4.01mm) Snap Rivet 0.177"" ~ 0.217"" (4.50mm ~ 5.51mm) Grip Range Nylon" | |
| "0.158"" (4.01mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon" | |
| "0.158"" (4.01mm) Snap Rivet 0.256"" ~ 0.295"" (6.50mm ~ 7.49mm) Grip Range Nylon" | |
| "0.158"" (4.01mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon" | |
| "0.166"" (4.22mm) Mounting Button 0.059"" ~ 0.275"" (1.50mm ~ 6.99mm) Grip Range Acetal" | |
| "0.187"" (4.75mm) 3/16"" Mounting Button 0.125"" (3.18mm) 1/8"" Grip Range Nylon" | |
| "0.187"" (4.75mm) 3/16"" Mounting Button 0.156"" (3.96mm) Grip Range Nylon" | |
| "0.187"" (4.75mm) 3/16"" Mounting Button 0.187"" (4.75mm) 3/16"" Grip Range Nylon" | |
| "0.187"" (4.75mm) 3/16"" Mounting Button 0.250"" (6.35mm) 1/4"" Grip Range Nylon" | |
| "0.188"" (4.78mm) Snap Rivet Grip Range Plastic" | |
| "0.188"" (4.78mm) Snap Rivet Grip Range Steel" | |
| "0.189"" (4.80mm) Blind Rivet 0.059"" ~ 0.197"" (1.50mm ~ 5.00mm) Grip Range Nylon" | |
| "0.189"" (4.80mm) Blind Rivet 0.197"" ~ 0.315"" (5.00mm ~ 8.00mm) Grip Range Nylon" | |
| "0.189"" (4.80mm) Blind Rivet 0.315"" ~ 0.433"" (8.00mm ~ 11.00mm) Grip Range Nylon" | |
| "0.189"" (4.80mm) Blind Rivet Grip Range Aluminum" | |
| "0.197"" (5.00mm) Snap Rivet Grip Range Nylon" | |
| "0.219"" (5.56mm) Mounting Button 0.156"" (3.96mm) Grip Range Nylon" | |
| "0.219"" (5.56mm) Mounting Button 0.187"" (4.75mm) 3/16"" Grip Range Nylon" | |
| "0.219"" (5.56mm) Mounting Button 0.250"" (6.35mm) 1/4"" Grip Range Nylon" | |
| "0.219"" (5.56mm) Mounting Button 0.312"" (7.92mm) 5/16"" Grip Range Nylon" | |
| "0.220"" (5.60mm) Blind Rivet 0.079"" ~ 0.217"" (2.01mm ~ 5.51mm) Grip Range Nylon" | |
| "0.220"" (5.60mm) Blind Rivet 0.217"" ~ 0.335"" (5.50mm ~ 8.50mm) Grip Range Nylon" | |
| "0.220"" (5.60mm) Blind Rivet 0.335"" ~ 0.472"" (8.50mm ~ 12.00mm) Grip Range Nylon" | |
| "0.236"" (5.99mm) Barbed Fastener (2 Piece) Grip Range Polypropylene" | |
| "0.236"" (6.00mm) Snap Rivet Grip Range Nylon" | |
| "0.250"" (6.35mm) 1/4"" Snap Rivet Grip Range Plastic" | |
| "0.250"" (6.35mm) 1/4"" Snap Rivet Grip Range Steel" | |
| "Barbed Fastener (2 Piece) 0.235"" ~ 0.297"" (5.97mm ~ 7.54mm) Grip Range Nylon" | |
| "Barbed Fastener (2 Piece) 0.346"" ~ 0.502"" (8.79mm ~ 12.75mm) Grip Range Nylon" | |
| "Barbed Fastener (2 Piece) 0.500"" ~ 0.812"" (12.70mm ~ 20.62mm) Grip Range Nylon" | |
| "Barbed Fastener (2 Piece) 0.781"" ~ 1.375"" (19.84mm ~ 34.93mm) Grip Range Nylon" | |
| "Barbed Fastener 0.024"" ~ 0.363"" (0.61mm ~ 9.23mm) Grip Range Nylon" | |
| "Barbed Fastener 0.028"" ~ 0.197"" (0.70mm ~ 5.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.028"" ~ 0.197"" (0.70mm ~ 5.00mm) Grip Range Polypropylene" | |
| "Barbed Fastener 0.028"" ~ 0.512"" (0.70mm ~ 13.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.028"" ~ 0.512"" (0.70mm ~ 13.00mm) Grip Range Polypropylene" | |
| "Barbed Fastener 0.028"" ~ 0.787"" (0.70mm ~ 20.00mm) Grip Range Polypropylene" | |
| "Barbed Fastener 0.031"" ~ 0.118"" (0.79mm ~ 3.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.031"" ~ 0.331"" (0.79mm ~ 8.40mm) Grip Range Nylon" | |
| "Barbed Fastener 0.035"" ~ 0.335"" (0.90mm ~ 8.50mm) Grip Range Nylon" | |
| "Barbed Fastener 0.035"" ~ 0.385"" (0.90mm ~ 9.80mm) Grip Range Nylon" | |
| "Barbed Fastener 0.047"" ~ 0.236"" (1.19mm ~ 6.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.050"" ~ 0.875"" (1.27mm ~ 22.23mm) Grip Range Nylon" | |
| "Barbed Fastener 0.055"" ~ 0.512"" (1.40mm ~ 13.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 0.295"" (1.50mm ~ 7.49mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 0.551"" (1.50mm ~ 14.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 0.551"" (1.50mm ~ 14.00mm) Grip Range Polypropylene" | |
| "Barbed Fastener 0.059"" ~ 0.787"" (1.50mm ~ 20.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 1.000"" (1.50mm ~ 25.40mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.250"" (1.58mm ~ 6.35mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.375"" (1.58mm ~ 9.53mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.500"" (1.58mm ~ 12.70mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.625"" (1.58mm ~ 15.88mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.750"" (1.58mm ~ 19.05mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.875"" (1.58mm ~ 22.23mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 1.000"" (1.58mm ~ 25.40mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 1.250"" (1.58mm ~ 31.75mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 1.500"" (1.58mm ~ 38.10mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 1.750"" (1.58mm ~ 44.45mm) Grip Range Nylon" | |
| "Barbed Fastener 0.067"" ~ 0.315"" (1.70mm ~ 8.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.070"" ~ 0.400"" (1.78mm ~ 10.16mm) Grip Range Nylon" | |
| "Barbed Fastener 0.075"" ~ 0.185"" (1.91mm ~ 4.70mm) Grip Range Nylon" | |
| "Barbed Fastener 0.075"" ~ 0.475"" (1.90mm ~ 12.07mm) Grip Range Nylon" | |
| "Barbed Fastener 0.075"" ~ 1.025"" (1.90mm ~ 26.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.078"" ~ 1.000"" (1.98mm ~ 25.40mm) Grip Range Nylon" | |
| "Barbed Fastener 0.079"" ~ 0.315"" (2.01mm ~ 8.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.079"" ~ 0.315"" (2.01mm ~ 8.00mm) Grip Range Polypropylene" | |
| "Barbed Fastener 0.079"" ~ 0.394"" (2.01mm ~ 10.01mm) Grip Range Nylon" | |
| "Barbed Fastener 0.079"" ~ 0.591"" (2.01mm ~ 15.01mm) Grip Range Nylon" | |
| "Barbed Fastener 0.079"" ~ 0.984"" (2.01mm ~ 25.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.079"" ~ 0.984"" (2.01mm ~ 25.00mm) Grip Range Polypropylene" | |
| "Barbed Fastener 0.091"" ~ 0.350"" (2.30mm ~ 8.90mm) Grip Range Nylon" | |
| "Barbed Fastener 0.091"" ~ 0.350"" (2.30mm ~ 8.90mm) Grip Range Polypropylene" | |
| "Barbed Fastener 0.094"" ~ 0.291"" (2.39mm ~ 7.40mm) Grip Range Nylon" | |
| "Barbed Fastener 0.094"" ~ 0.469"" (2.39mm ~ 11.90mm) Grip Range Nylon" | |
| "Barbed Fastener 0.094"" ~ 0.500"" (2.39mm ~ 12.70mm) Grip Range Nylon" | |
| "Barbed Fastener 0.095"" ~ 0.395"" (2.40mm ~ 10.03mm) Grip Range Nylon" | |
| "Barbed Fastener 0.098"" ~ 0.315"" (2.50mm ~ 8.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.098"" ~ 0.315"" (2.50mm ~ 8.00mm) Grip Range Polypropylene" | |
| "Barbed Fastener 0.098"" ~ 0.472"" (2.50mm ~ 12.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.098"" ~ 0.472"" (2.50mm ~ 12.00mm) Grip Range Polypropylene" | |
| "Barbed Fastener 0.106"" ~ 0.287"" (2.69mm ~ 7.30mm) Grip Range Nylon" | |
| "Barbed Fastener 0.106"" ~ 0.287"" (2.69mm ~ 7.30mm) Grip Range Polypropylene" | |
| "Barbed Fastener 0.106"" ~ 0.299"" (2.69mm ~ 7.60mm) Grip Range Nylon" | |
| "Barbed Fastener 0.106"" ~ 0.669"" (2.69mm ~ 17.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.106"" ~ 0.669"" (2.69mm ~ 17.00mm) Grip Range Polypropylene" | |
| "Barbed Fastener 0.125"" ~ 0.236"" (3.18mm ~ 5.99mm) Grip Range Nylon" | |
| "Barbed Fastener 0.125"" ~ 0.475"" (3.18mm ~ 12.07mm) Grip Range Nylon" | |
| "Barbed Fastener 0.125"" ~ 0.687"" (3.18mm ~ 17.45mm) Grip Range Nylon" | |
| "Barbed Fastener 0.130"" ~ 0.500"" (3.30mm ~ 12.70mm) Grip Range Nylon" | |
| "Barbed Fastener 0.138"" ~ 0.748"" (3.51mm ~ 19.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.150"" ~ 0.531"" (3.81mm ~ 13.50mm) Grip Range Nylon" | |
| "Barbed Fastener 0.157"" ~ 0.650"" (4.00mm ~ 16.50mm) Grip Range Nylon" | |
| "Barbed Fastener 0.182"" ~ 0.192"" (4.62mm ~ 4.88mm) Grip Range Nylon" | |
| "Barbed Fastener 0.200"" ~ 0.500"" (5.08mm ~ 12.70mm) Grip Range Nylon" | |
| "Barbed Fastener 0.236"" (5.99mm) Grip Range Nylon" | |
| "Barbed Fastener 0.275"" ~ 1.225"" (7.00mm ~ 31.10mm) Grip Range Nylon" | |
| "Barbed Fastener 0.325"" ~ 0.625"" (8.25mm ~ 15.88mm) Grip Range Nylon" | |
| "Barbed Fastener 0.421"" ~ 1.134"" (10.70mm ~ 28.80mm) Grip Range Polypropylene" | |
| "Barbed Fastener 0.425"" ~ 0.775"" (10.80mm ~ 19.70mm) Grip Range Nylon" | |
| "Barbed Fastener 0.475"" ~ 0.875"" (12.07mm ~ 22.22mm) Grip Range Nylon" | |
| "Barbed Fastener 0.525"" ~ 0.825"" (13.33mm ~ 20.96mm) Grip Range Nylon" | |
| "Barbed Fastener 0.575"" ~ 1.525"" (14.60mm ~ 38.73mm) Grip Range Nylon" | |
| "Barbed Fastener 0.775"" ~ 1.725"" (19.70mm ~ 43.80mm) Grip Range Nylon" | |
| "Barbed Fastener 0.800"" ~ 1.150"" (20.30mm ~ 29.20mm) Grip Range Nylon" | |
| "Barbed Fastener 0.810"" ~ 1.580"" (20.57mm ~ 40.13mm) Grip Range Nylon" | |
| "Mounting Button 0.031"" ~ 0.100"" (0.79mm ~ 2.54mm) Grip Range Nylon" | |
| "Mounting Button 0.060"" ~ 0.280"" (1.52mm ~ 7.11mm) Grip Range Acetal" | |
| "Push Rivet 0.031"" ~ 0.062"" (0.79mm ~ 1.58mm) Grip Range Nylon" | |
| "Push Rivet 0.031"" ~ 0.140"" (0.79mm ~ 3.56mm) Grip Range Nylon" | |
| "Push Rivet 0.031"" ~ 0.200"" (0.79mm ~ 5.08mm) Grip Range Nylon" | |
| "Push Rivet 0.040"" ~ 0.380"" (1.02mm ~ 9.65mm) Grip Range Nylon" | |
| "Push Rivet 0.059"" (1.50mm) Grip Range Plastic" | |
| "Push Rivet 0.059"" ~ 0.236"" (1.50mm ~ 5.99mm) Grip Range Plastic" | |
| "Push Rivet 0.062"" ~ 0.125"" (1.58mm ~ 3.18mm) Grip Range Nylon" | |
| "Push Rivet 0.062"" ~ 0.180"" (1.58mm ~ 4.57mm) Grip Range Nylon" | |
| "Push Rivet 0.062"" ~ 0.187"" (1.58mm ~ 4.75mm) Grip Range Nylon" | |
| "Push Rivet 0.062"" ~ 0.600"" (1.58mm ~ 15.24mm) Grip Range Nylon" | |
| "Push Rivet 0.078"" ~ 0.275"" (1.98mm ~ 6.99mm) Grip Range Nylon" | |
| "Push Rivet 0.078"" ~ 0.300"" (1.98mm ~ 7.62mm) Grip Range Nylon" | |
| "Push Rivet 0.078"" ~ 0.375"" (1.98mm ~ 9.53mm) Grip Range Nylon" | |
| "Push Rivet 0.093"" ~ 0.312"" (2.36mm ~ 7.93mm) Grip Range Nylon" | |
| "Push Rivet 0.093"" ~ 0.350"" (2.36mm ~ 8.89mm) Grip Range Nylon" | |
| "Push Rivet 0.094"" ~ 0.312"" (2.39mm ~ 7.93mm) Grip Range Nylon" | |
| "Push Rivet 0.125"" ~ 0.187"" (3.18mm ~ 4.75mm) Grip Range Nylon" | |
| "Push Rivet 0.125"" ~ 0.312"" (3.18mm ~ 7.93mm) Grip Range Nylon" | |
| "Push Rivet 0.125"" ~ 0.437"" (3.18mm ~ 11.10mm) Grip Range Nylon" | |
| "Push Rivet 0.130"" ~ 0.290"" (3.30mm ~ 7.37mm) Grip Range Nylon" | |
| "Push Rivet 0.156"" ~ 0.281"" (3.96mm ~ 7.14mm) 5/32"" ~ 9/32"" Grip Range Nylon" | |
| "Push Rivet 0.187"" ~ 0.250"" (4.75mm ~ 6.35mm) 3/16"" ~ 1/4"" Grip Range Nylon" | |
| "Push Rivet 0.218"" ~ 0.312"" (5.54mm ~ 7.93mm) Grip Range Nylon" | |
| "Push Rivet 0.218"" ~ 0.383"" (5.54mm ~ 9.73mm) Grip Range Nylon" | |
| "Push Rivet 0.281"" ~ 0.500"" (7.14mm ~ 12.70mm) 9/32"" ~ 1/2"" Grip Range Nylon" | |
| "Push Rivet 0.312"" ~ 0.440"" (7.93mm ~ 11.18mm) Grip Range Nylon" | |
| "Push Rivet 0.350"" ~ 0.500"" (8.89mm ~ 12.70mm) Grip Range Nylon" | |
| "Push Rivet 0.375"" ~ 0.500"" (9.53mm ~ 12.70mm) 3/8"" ~ 1/2"" Grip Range Nylon" | |
| "Push Rivet 0.375"" ~ 0.750"" (9.53mm ~ 19.05mm) 3/8"" ~ 3/4"" Grip Range Nylon" | |
| "Snap Rivet 0.059"" ~ 0.181"" (1.50mm ~ 4.60mm) Grip Range Nylon" | |
| "Snap Rivet 0.062"" (1.58mm) Grip Range Nylon" | |
| "Snap Rivet 0.063"" (1.59mm) Grip Range Nylon" | |
| "Snap Rivet 0.080"" ~ 0.120"" (2.03mm ~ 3.05mm) Grip Range Nylon" | |
| "Snap Rivet 0.093"" (2.36mm) Grip Range Nylon" | |
| "Snap Rivet 0.093"" ~ 0.156"" (2.36mm ~ 3.96mm) Grip Range Nylon" | |
| "Snap Rivet 0.093"" ~ 0.236"" (2.36mm ~ 5.99mm) Grip Range Nylon" | |
| "Snap Rivet 0.100"" ~ 0.140"" (2.54mm ~ 3.56mm) Grip Range Nylon" | |
| "Snap Rivet 0.118"" ~ 0.276"" (3.00mm ~ 7.01mm) Grip Range Nylon" | |
| "Snap Rivet 0.118"" ~ 0.315"" (3.00mm ~ 8.00mm) Grip Range Nylon" | |
| "Snap Rivet 0.120"" ~ 0.160"" (3.05mm ~ 4.06mm) Grip Range Nylon" | |
| "Snap Rivet 0.125"" (3.18mm) 1/8"" Grip Range Nylon" | |
| "Snap Rivet 0.140"" ~ 0.180"" (3.56mm ~ 4.57mm) Grip Range Nylon" | |
| "Snap Rivet 0.140"" ~ 0.315"" (3.56mm ~ 8.00mm) Grip Range Nylon" | |
| "Snap Rivet 0.160"" ~ 0.190"" (4.06mm ~ 4.83mm) Grip Range Nylon" | |
| "Snap Rivet 0.188"" (4.76mm) Grip Range Nylon" | |
| "Snap Rivet 0.220"" ~ 0.260"" (5.59mm ~ 6.60mm) Grip Range Nylon" | |
| 15 S PUSH IN FASTENER BLACK | |
| ANCHOR RIVET, PLASTIC PIN, .188 | |
| ANCHOR RIVET, PLASTIC PIN, .250 | |
| ANCHOR RIVET, STEEL PIN, .188 HO | |
| ANCHOR RIVET, STEEL PIN, .250 HO | |
| Barbed Fastener (2 Piece) Grip Range Nylon | |
| Barbed Fastener Grip Range Plastic | |
| DBLE END B/PUSH HOLE 4 | |
| DBLE END B/PUSH HOLE 7.5 | |
| DBLE END B/PUSH HOLE 8 | |
| FIR TREE RIVET, .182-.192 HOLE, | |
| FIR TREE RIVET, .240-.260 HOLE, | |
| FIR TREE RIVET, .245-.255 HOLE, | |
| FIR TREE RIVET, .250 HOLE, .050- | |
| FIR TREE RIVET, .250 HOLE, .078- | |
| FIR TREE RIVET, .250 HOLE, .125- | |
| FIR TREE RIVET, .250 HOLE, .200- | |
| FIR TREE RIVET, .281 HOLE, .810- | |
| FIR TREE RIVET, .312 HOLE, .062- | |
| FIR TREE RIVET, .315 HOLE, .062- | |
| FIR TREE RIVET, .375 HOLE, .062- | |
| Mounting Button Grip Range Nylon | |
| PUSH CLIPS 2.2 BLACK | |
| PUSH CLIPS 2.2 | |
| PUSH CLIPS 3.2 BLACK | |
| PUSH CLIPS 3.2 | |
| PUSH CLIPS 4.2 BLACK | |
| PUSH CLIPS 4.2 | |
| PUSH CLIPS 5.2 BLACK | |
| PUSH CLIPS 5.2 | |
| Push Rivet Grip Range Nylon | |
| PUSH RIVET, .125 HOLE, .031-.140 | |
| PUSH RIVET, .130 HOLE, .031-.140 | |
| PUSH RIVET, .156 HOLE, .187-.250 | |
| PUSH RIVET, .156 HOLE, .218-.312 | |
| PUSH RIVET, .156 HOLE, .218-.383 | |
| PUSH RIVET, .160 HOLE, .062-.180 | |
| PUSH RIVET, .160 HOLE, .218-.312 | |
| PUSH RIVET, .182 HOLE, .130-.290 | |
| PUSH RIVET, .187 HOLE, .031-.200 | |
| PUSH RIVET, .187 HOLE, .062-.125 | |
| PUSH RIVET, .187 HOLE, .062-.187 | |
| PUSH RIVET, .187 HOLE, .078-.375 | |
| PUSH RIVET, .187 HOLE, .125-.187 | |
| PUSH RIVET, .187 HOLE, .156-.281 | |
| PUSH RIVET, .187 HOLE, .312-.440 | |
| PUSH RIVET, .187 HOLE, .375-.500 | |
| PUSH RIVET, .187 HOLE, .375-.750 | |
| PUSH RIVET, .215 HOLE, .078-.300 | |
| PUSH RIVET, .218 HOLE, .093-.350 | |
| PUSH RIVET, .218 HOLE, .094-.312 | |
| PUSH RIVET, .218 HOLE, .187-.250 | |
| PUSH RIVET, .226 HOLE, .125-.312 | |
| PUSH RIVET, .227 HOLE, .031-.062 | |
| PUSH RIVET, .245 HOLE, .140-.550 | |
| PUSH RIVET, .250 HOLE, .062-.125 | |
| PUSH RIVET, .250 HOLE, .078-.275 | |
| PUSH RIVET, .250 HOLE, .093-.312 | |
| PUSH RIVET, .250 HOLE, .109-.156 | |
| PUSH RIVET, .250 HOLE, .125-.437 | |
| PUSH RIVET, .250 HOLE, .156-.330 | |
| PUSH RIVET, .250 HOLE, .281-.500 | |
| PUSH RIVET, .250 HOLE, .350-.500 | |
| PUSH RIVET, .275 HOLE, .062-.600 | |
| PUSH RIVET, .275 HOLE, .093-.350 | |
| PUSH RIVET, .280 HOLE, .062-.350 | |
| PUSH RIVET, .290 HOLE, .093-.187 | |
| SNAP FAST D30/FEM.12/L12 WHT | |
| SNAP FAST D30/FEM.12/L26 HC | |
| SNAP FAST D30/FEM.12/L26 WHT | |
| SNAP FAST D30/FEM.6/L12 HC | |
| SNAP FAST D30/FEM.6/L12 WHT | |
| SNAP FAST D30/FEM.6/L26 BLK | |
| SNAP FAST D30/FEM.6/L26 HC | |
| SNAP FASTENER D15/L15 BLK | |
| SNAP FASTENER D15/L15 HC | |
| SNAP FASTENER D15/L15 WHT | |
| SNAP FASTENER D15/L22 BLK | |
| SNAP FASTENER D15/L22 HC | |
| SNAP FASTENER D15/L22 WHT | |
| SNAP FASTNR D30/FEM.12/L12 BLK | |
| SNAP FASTNR D30/FEM.12/L12 HC | |
| SNAP FASTNR D30/FEM.12/L44 BLK | |
| SNAP FASTNR D30/FEM.12/L44 HC | |
| SNAP FASTNR D30/FEM.12/L44 WHT | |
| SNAP FASTNR D30/FEM.6/L12 BLK | |
| SNAP FASTNR D30/FEM.6/L26 WHT | |
| SNAP FASTNR D30/FEM.6/L44 BLK | |
| SNAP FASTNR D30/FEM.6/L44 HC | |
| SNAP FASTNR D30/FEM.6/L44 WHT | |
| Snap Rivet Grip Range Nylon | |
| Snap Rivet Grip Range Plastic | |
| UNSCREWING SNAP RIVET, .250 HOLE |
| << Prev | Next >> |