Essentra Components Hardware, Fasteners, Accessories - Rivets SRH-3560

Description
Win Source Part Number: 1275057-SRH-3560 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.138" (3.51mm) Rivet Length: 0.390" (9.91mm) Head Diameter: 0.236" (5.99mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRH-3560R,61100295,S RH3560,SRH3560B
Request a Quote Datasheet
Description
Win Source Part Number: 1275057-SRH-3560 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.138" (3.51mm) Rivet Length: 0.390" (9.91mm) Head Diameter: 0.236" (5.99mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRH-3560R,61100295,S RH3560,SRH3560B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SRH-3560 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRH-3560
Hardware, Fasteners, Accessories - Rivets SRH-3560
Win Source Part Number: 1275057-SRH-3560 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.138" (3.51mm) Rivet Length: 0.390" (9.91mm) Head Diameter: 0.236" (5.99mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRH-3560R,61100295,S RH3560,SRH3560B

Win Source Part Number: 1275057-SRH-3560
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRH
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.138" (3.51mm)
Rivet Length: 0.390" (9.91mm)
Head Diameter: 0.236" (5.99mm)
Head Height: 0.039" (0.99mm)
Hole Diameter: 0.144" (3.66mm)
Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SRH-3560R,61100295,SRH3560,SRH3560B

Buy Now Datasheet
Rivets - SRH-3560-ND - DigiKey
Thief River Falls, MN, United States
"0.138"" (3.51mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"

"0.138"" (3.51mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number SRH-3560 SRH-3560-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Metric - AELS8-470-2-0-B-INS - PennEngineering®
Specs
Rivet Type Blind; Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Metric
Material Steel
View Details
Nylon Panel Snap Rivet - 3450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers
Rivets - 2422234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum
Body / Shank Diameter 0.1890 inch (4.8 mm)
View Details