Essentra Components Push-In Rivets - Snap SRVO-2048B

Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet
Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Snap - SRVO-2048B - Essentra Components
Erie, PA, USA
Push-In Rivets - Snap
SRVO-2048B
Push-In Rivets - Snap SRVO-2048B
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Our most popular and easiest to install plastic rivets!
Simply push the head in and the grommet expands to hold it in place
Removable by pulling head
Available in both black and white colours
UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Supplier's Site
Rivets - RPC5200-ND - DigiKey
Thief River Falls, MN, United States
"0.079"" (2.01mm) Snap Rivet 0.114"" ~ 0.142"" (2.90mm ~ 3.61mm) Grip Range Nylon"

"0.079"" (2.01mm) Snap Rivet 0.114"" ~ 0.142"" (2.90mm ~ 3.61mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number SRVO-2048B RPC5200-ND
Product Name Push-In Rivets - Snap Rivets
Rivet Type Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Drive Rivet, Universal Head, 7.9 mm - 38-110-12-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-832-130 - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Rivets - 2065323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum
Finish Plain
View Details