Essentra Components Push-In Rivets - Countersunk SRCS-4080B

Description
Countersunk design for flush surface Tamper resistant design Accomodates countersunk hole specification DIN ISO 7721 Available in black or white Easily installed by hand UL94 V-2 Nylon 6 1,000 per bag
Request a Quote Datasheet
Description
Countersunk design for flush surface Tamper resistant design Accomodates countersunk hole specification DIN ISO 7721 Available in black or white Easily installed by hand UL94 V-2 Nylon 6 1,000 per bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Countersunk - SRCS-4080B - Essentra Components
Erie, PA, USA
Push-In Rivets - Countersunk
SRCS-4080B
Push-In Rivets - Countersunk SRCS-4080B
Countersunk design for flush surface Tamper resistant design Accomodates countersunk hole specification DIN ISO 7721 Available in black or white Easily installed by hand UL94 V-2 Nylon 6 1,000 per bag

Countersunk design for flush surface
Tamper resistant design
Accomodates countersunk hole specification DIN ISO 7721
Available in black or white
Easily installed by hand
UL94 V-2 Nylon 6
1,000 per bag

Supplier's Site
Hardware, Fasteners, Accessories - Rivets - SRCS-4080B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRCS-4080B
Hardware, Fasteners, Accessories - Rivets SRCS-4080B
Win Source Part Number: 1275070-SRCS-4080B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRCS Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.157" (3.99mm) Rivet Length: 0.320" (8.13mm) Head Diameter: 0.350" (8.89mm) Head Height: 0.110" (2.79mm) Hole Diameter: 0.163" (4.14mm) Grip Range: 0.216" ~ 0.256" (5.49mm ~ 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components

Win Source Part Number: 1275070-SRCS-4080B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRCS
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.157" (3.99mm)
Rivet Length: 0.320" (8.13mm)
Head Diameter: 0.350" (8.89mm)
Head Height: 0.110" (2.79mm)
Hole Diameter: 0.163" (4.14mm)
Grip Range: 0.216" ~ 0.256" (5.49mm ~ 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components

Buy Now Datasheet
Rivets - SRCS-4080B-ND - DigiKey
Thief River Falls, MN, United States
"0.157"" (3.99mm) Snap Rivet 0.216"" ~ 0.256"" (5.49mm ~ 6.50mm) Grip Range Nylon"

"0.157"" (3.99mm) Snap Rivet 0.216"" ~ 0.256"" (5.49mm ~ 6.50mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components Win Source Electronics DigiKey
Product Category Rivets Rivets Rivets
Product Number SRCS-4080B SRCS-4080B SRCS-4080B-ND
Product Name Push-In Rivets - Countersunk Hardware, Fasteners, Accessories - Rivets Rivets
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-632-130-B - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Rivets - 304063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Material Plastic; Nylon
Finish Plain
View Details
Nylon Panel Snap Rivet - 3443 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details