Panduit Corp. Rivets NR1-C

Description
"Push Rivet 0.156"" ~ 0.187"" (3.96mm ~ 4.75mm) Grip Range Nylon"
Request a Quote Datasheet
Description
"Push Rivet 0.156"" ~ 0.187"" (3.96mm ~ 4.75mm) Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - 298-10363-ND - DigiKey
Thief River Falls, MN, United States
"Push Rivet 0.156"" ~ 0.187"" (3.96mm ~ 4.75mm) Grip Range Nylon"

"Push Rivet 0.156"" ~ 0.187"" (3.96mm ~ 4.75mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rivets
Product Number 298-10363-ND
Product Name Rivets
Rivet Type Push
Unlock Full Specs
to access all available technical data

Similar Products

Drive Rivet, Liner Head, 4.8 mm - 10-15-706-13 - Southco
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-1032-130-B - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Nylon Panel Snap Rivet - 3449 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers
Rivets - 212604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1969 inch (5 mm)
View Details