Essentra Components Hardware, Fasteners, Accessories - Rivets SRH-3545

Description
Win Source Part Number: 1275060-SRH-3545 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.138" (3.51mm) Rivet Length: 0.260" (6.60mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.079" ~ 0.118" (2.01mm ~ 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100244,RPC5173,SRH -3545,SRH-3545R,SRH3 545
Request a Quote Datasheet
Description
Win Source Part Number: 1275060-SRH-3545 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.138" (3.51mm) Rivet Length: 0.260" (6.60mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.079" ~ 0.118" (2.01mm ~ 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100244,RPC5173,SRH -3545,SRH-3545R,SRH3 545
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SRH-3545 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRH-3545
Hardware, Fasteners, Accessories - Rivets SRH-3545
Win Source Part Number: 1275060-SRH-3545 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.138" (3.51mm) Rivet Length: 0.260" (6.60mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.079" ~ 0.118" (2.01mm ~ 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100244,RPC5173,SRH -3545,SRH-3545R,SRH3 545

Win Source Part Number: 1275060-SRH-3545
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRH
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.138" (3.51mm)
Rivet Length: 0.260" (6.60mm)
Head Diameter: 0.252" (6.40mm)
Head Height: 0.039" (0.99mm)
Hole Diameter: 0.144" (3.66mm)
Grip Range: 0.079" ~ 0.118" (2.01mm ~ 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100244,RPC5173,SRH-3545,SRH-3545R,SRH3545

Buy Now Datasheet
Rivets - RPC5173-ND - DigiKey
Thief River Falls, MN, United States
"0.138"" (3.51mm) Snap Rivet 0.079"" ~ 0.118"" (2.01mm ~ 3.00mm) Grip Range Nylon"

"0.138"" (3.51mm) Snap Rivet 0.079"" ~ 0.118"" (2.01mm ~ 3.00mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number SRH-3545 RPC5173-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-1032-130 - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Rivets - 3513436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1969 inch (5 mm)
View Details