Essentra Components Hardware, Fasteners, Accessories - Rivets MMB-136-01

Description
Win Source Part Number: 1154579-MMB-136-01 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, MMB Type: Mounting Button Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Length: 0.437" (11.10mm) 7/16" Head Diameter: 0.406" (10.31mm) Head Height: 0.067" (1.70mm) Hole Diameter: 0.136" (3.45mm) Grip Range: 0.114" ~ 0.157" (2.90mm ~ 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MMB13601,MMB-136-01- NDR,RPC1353,21099022 ,MMB-136-01-ND Base Product Number: MMB-13
Request a Quote Datasheet
Description
Win Source Part Number: 1154579-MMB-136-01 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, MMB Type: Mounting Button Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Length: 0.437" (11.10mm) 7/16" Head Diameter: 0.406" (10.31mm) Head Height: 0.067" (1.70mm) Hole Diameter: 0.136" (3.45mm) Grip Range: 0.114" ~ 0.157" (2.90mm ~ 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MMB13601,MMB-136-01- NDR,RPC1353,21099022 ,MMB-136-01-ND Base Product Number: MMB-13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - MMB-136-01 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
MMB-136-01
Hardware, Fasteners, Accessories - Rivets MMB-136-01
Win Source Part Number: 1154579-MMB-136-01 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, MMB Type: Mounting Button Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Length: 0.437" (11.10mm) 7/16" Head Diameter: 0.406" (10.31mm) Head Height: 0.067" (1.70mm) Hole Diameter: 0.136" (3.45mm) Grip Range: 0.114" ~ 0.157" (2.90mm ~ 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MMB13601,MMB-136-01- NDR,RPC1353,21099022 ,MMB-136-01-ND Base Product Number: MMB-13

Win Source Part Number: 1154579-MMB-136-01
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, MMB
Type: Mounting Button
Color: Natural
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Length: 0.437" (11.10mm) 7/16"
Head Diameter: 0.406" (10.31mm)
Head Height: 0.067" (1.70mm)
Hole Diameter: 0.136" (3.45mm)
Grip Range: 0.114" ~ 0.157" (2.90mm ~ 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: MMB13601,MMB-136-01-NDR,RPC1353,21099022,MMB-136-01-ND
Base Product Number: MMB-13

Buy Now Datasheet
Rivets - RPC1353-ND - DigiKey
Thief River Falls, MN, United States
"Mounting Button 0.114"" ~ 0.157"" (2.90mm ~ 4.00mm) Grip Range Nylon"

"Mounting Button 0.114"" ~ 0.157"" (2.90mm ~ 4.00mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number MMB-136-01 RPC1353-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Key Hole Panel Rivet - 3335 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-610-4-2-INS - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details