Essentra Components Rivets SLP100-413-01

Description
"0.090"" (2.29mm) Snap Lock Pin 0.413"" (10.49mm) Grip Range Nylon"
Request a Quote Datasheet
Description
"0.090"" (2.29mm) Snap Lock Pin 0.413"" (10.49mm) Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - RPC2096-ND - DigiKey
Thief River Falls, MN, United States
"0.090"" (2.29mm) Snap Lock Pin 0.413"" (10.49mm) Grip Range Nylon"

"0.090"" (2.29mm) Snap Lock Pin 0.413"" (10.49mm) Grip Range Nylon"

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - SLP100-413-01 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SLP100-413-01
Hardware, Fasteners, Accessories - Rivets SLP100-413-01
Win Source Part Number: 1275170-SLP100-413-0 1 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SLP100 Type: Snap Lock Pin Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.090" (2.29mm) Rivet Length: 0.493" (12.52mm) Head Diameter: 0.210" (5.33mm) Head Height: 0.051" (1.30mm) Hole Diameter: 0.098" (2.49mm) Grip Range: 0.413" (10.49mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC2096,SLP100-413-0 1 Base Product Number: SLP100

Win Source Part Number: 1275170-SLP100-413-01
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SLP100
Type: Snap Lock Pin
Color: Natural
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.090" (2.29mm)
Rivet Length: 0.493" (12.52mm)
Head Diameter: 0.210" (5.33mm)
Head Height: 0.051" (1.30mm)
Hole Diameter: 0.098" (2.49mm)
Grip Range: 0.413" (10.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC2096,SLP100-413-01
Base Product Number: SLP100

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rivets Rivets
Product Number RPC2096-ND SLP100-413-01
Product Name Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 2231097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details
Drive Rivet, Universal Head, 6.4 mm - 38-108-24-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-813-350-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details