Essentra Components Rivets SRT-3055B

Description
"0.118"" (3.00mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"
Request a Quote Datasheet
Description
"0.118"" (3.00mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - RPC5197-ND - DigiKey
Thief River Falls, MN, United States
"0.118"" (3.00mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"

"0.118"" (3.00mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - SRT-3055B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRT-3055B
Hardware, Fasteners, Accessories - Rivets SRT-3055B
Win Source Part Number: 991081-SRT-3055B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRT Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.118" (3.00mm) Rivet Length: 0.260" (6.60mm) Head Diameter: 0.394" (10.01mm) Head Height: 0.315" (8.00mm) Hole Diameter: 0.124" (3.15mm) Grip Range: 0.118" ~ 0.157" (3.00mm ~ 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100068,RPC5197,SRT -3055B-ND,SRT-3055B- NDR,SRT3055B

Win Source Part Number: 991081-SRT-3055B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRT
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.118" (3.00mm)
Rivet Length: 0.260" (6.60mm)
Head Diameter: 0.394" (10.01mm)
Head Height: 0.315" (8.00mm)
Hole Diameter: 0.124" (3.15mm)
Grip Range: 0.118" ~ 0.157" (3.00mm ~ 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100068,RPC5197,SRT-3055B-ND,SRT-3055B-NDR,SRT3055B

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rivets Rivets
Product Number RPC5197-ND SRT-3055B
Product Name Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-518-312 - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Drive Rivet, Universal Head, 3.2 mm - 38-104-06-13 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Rivets - 36-17-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 2065344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details