Essentra Components Rivets SRT-4100B

Description
"0.157"" (3.99mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon"
Request a Quote Datasheet
Description
"0.157"" (3.99mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - SRT-4100B-ND - DigiKey
Thief River Falls, MN, United States
"0.157"" (3.99mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon"

"0.157"" (3.99mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon"

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - SRT-4100B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRT-4100B
Hardware, Fasteners, Accessories - Rivets SRT-4100B
Win Source Part Number: 1275038-SRT-4100B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRT Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.157" (3.99mm) Rivet Length: 0.440" (11.18mm) Head Diameter: 0.472" (11.99mm) Head Height: 0.315" (8.00mm) Hole Diameter: 0.163" (4.14mm) Grip Range: 0.295" ~ 0.335" (7.49mm ~ 8.51mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100076,SRT-4100BR, SRT4100B

Win Source Part Number: 1275038-SRT-4100B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRT
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.157" (3.99mm)
Rivet Length: 0.440" (11.18mm)
Head Diameter: 0.472" (11.99mm)
Head Height: 0.315" (8.00mm)
Hole Diameter: 0.163" (4.14mm)
Grip Range: 0.295" ~ 0.335" (7.49mm ~ 8.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100076,SRT-4100BR,SRT4100B

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rivets Rivets
Product Number SRT-4100B-ND SRT-4100B
Product Name Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Drive Rivet, Full Brazier Head, 4.8 mm - 38-206-14-16 - Southco
Specs
Rivet Type Drive
Head Type Brazier
Material Aluminum
View Details
2 suppliers
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Key Hole Panel Rivet - 3335 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Rivets - 2184442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Stainless Steel
Body / Shank Diameter 0.1890 inch (4.8 mm)
View Details