Essentra Components Hardware, Fasteners, Accessories - Rivets SRCS-4070W

Description
Win Source Part Number: 1275071-SRCS-4070W Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRCS Type: Snap Rivet Color: White Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.157" (3.99mm) Rivet Length: 0.280" (7.11mm) Head Diameter: 0.350" (8.89mm) Head Height: 0.110" (2.79mm) Hole Diameter: 0.163" (4.14mm) Grip Range: 0.177" ~ 0.217" (4.50mm ~ 5.51mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5167,SRCS-4070W
Request a Quote Datasheet
Description
Win Source Part Number: 1275071-SRCS-4070W Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRCS Type: Snap Rivet Color: White Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.157" (3.99mm) Rivet Length: 0.280" (7.11mm) Head Diameter: 0.350" (8.89mm) Head Height: 0.110" (2.79mm) Hole Diameter: 0.163" (4.14mm) Grip Range: 0.177" ~ 0.217" (4.50mm ~ 5.51mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5167,SRCS-4070W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SRCS-4070W - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRCS-4070W
Hardware, Fasteners, Accessories - Rivets SRCS-4070W
Win Source Part Number: 1275071-SRCS-4070W Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRCS Type: Snap Rivet Color: White Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.157" (3.99mm) Rivet Length: 0.280" (7.11mm) Head Diameter: 0.350" (8.89mm) Head Height: 0.110" (2.79mm) Hole Diameter: 0.163" (4.14mm) Grip Range: 0.177" ~ 0.217" (4.50mm ~ 5.51mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5167,SRCS-4070W

Win Source Part Number: 1275071-SRCS-4070W
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRCS
Type: Snap Rivet
Color: White
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.157" (3.99mm)
Rivet Length: 0.280" (7.11mm)
Head Diameter: 0.350" (8.89mm)
Head Height: 0.110" (2.79mm)
Hole Diameter: 0.163" (4.14mm)
Grip Range: 0.177" ~ 0.217" (4.50mm ~ 5.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC5167,SRCS-4070W

Buy Now Datasheet
Rivets - RPC5167-ND - DigiKey
Thief River Falls, MN, United States
"0.157"" (3.99mm) Snap Rivet 0.177"" ~ 0.217"" (4.50mm ~ 5.51mm) Grip Range Nylon"

"0.157"" (3.99mm) Snap Rivet 0.177"" ~ 0.217"" (4.50mm ~ 5.51mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number SRCS-4070W RPC5167-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 2065421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Steel
Finish Plain
View Details
Nylon Panel Snap Rivet - 3445 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details