Essentra Components Rivets SLP100-236-01

Description
"0.090"" (2.29mm) Snap Lock Pin 0.236"" (5.99mm) Grip Range Nylon"
Request a Quote Datasheet
Description
"0.090"" (2.29mm) Snap Lock Pin 0.236"" (5.99mm) Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - SLP100-236-01-ND - DigiKey
Thief River Falls, MN, United States
"0.090"" (2.29mm) Snap Lock Pin 0.236"" (5.99mm) Grip Range Nylon"

"0.090"" (2.29mm) Snap Lock Pin 0.236"" (5.99mm) Grip Range Nylon"

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - SLP100-236-01 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SLP100-236-01
Hardware, Fasteners, Accessories - Rivets SLP100-236-01
Win Source Part Number: 1275172-SLP100-236-0 1 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SLP100 Type: Snap Lock Pin Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.090" (2.29mm) Rivet Length: 0.316" (8.03mm) Head Diameter: 0.210" (5.33mm) Head Height: 0.051" (1.30mm) Hole Diameter: 0.098" (2.49mm) Grip Range: 0.236" (5.99mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Base Product Number: SLP100

Win Source Part Number: 1275172-SLP100-236-01
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SLP100
Type: Snap Lock Pin
Color: Natural
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.090" (2.29mm)
Rivet Length: 0.316" (8.03mm)
Head Diameter: 0.210" (5.33mm)
Head Height: 0.051" (1.30mm)
Hole Diameter: 0.098" (2.49mm)
Grip Range: 0.236" (5.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Base Product Number: SLP100

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rivets Rivets
Product Number SLP100-236-01-ND SLP100-236-01
Product Name Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-832-80-B - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Rivets - 2422229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Body / Shank Diameter 0.1260 inch (3.2 mm)
View Details
Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Key Hole Panel Rivet - 3310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers