Essentra Components Push-In Rivets - Snap SRVO-4090B

Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet
Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Snap - SRVO-4090B - Essentra Components
Erie, PA, USA
Push-In Rivets - Snap
SRVO-4090B
Push-In Rivets - Snap SRVO-4090B
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Our most popular and easiest to install plastic rivets!
Simply push the head in and the grommet expands to hold it in place
Removable by pulling head
Available in both black and white colours
UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Supplier's Site
Hardware, Fasteners, Accessories - Rivets - SRVO-4090B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRVO-4090B
Hardware, Fasteners, Accessories - Rivets SRVO-4090B
Win Source Part Number: 1275097-SRVO-4090B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SR Type: Snap Rivet Color: Black Features: Flame Retardant Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.158" (4.01mm) Rivet Length: 0.350" (8.89mm) Head Diameter: 0.315" (8.00mm) Head Height: 0.071" (1.80mm) Hole Diameter: 0.163" (4.14mm) Grip Range: 0.256" ~ 0.295" (6.50mm ~ 7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100364,RPC1789,SRV O-4090 B,SRVO-4090 B,SRVO-4090 BR,SRVO-4090B,SRVO40 90B

Win Source Part Number: 1275097-SRVO-4090B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SR
Type: Snap Rivet
Color: Black
Features: Flame Retardant
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.158" (4.01mm)
Rivet Length: 0.350" (8.89mm)
Head Diameter: 0.315" (8.00mm)
Head Height: 0.071" (1.80mm)
Hole Diameter: 0.163" (4.14mm)
Grip Range: 0.256" ~ 0.295" (6.50mm ~ 7.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100364,RPC1789,SRVO-4090 B,SRVO-4090 B,SRVO-4090 BR,SRVO-4090B,SRVO4090B

Buy Now Datasheet
Rivets - RPC1789-ND - DigiKey
Thief River Falls, MN, United States
"0.158"" (4.01mm) Snap Rivet 0.256"" ~ 0.295"" (6.50mm ~ 7.49mm) Grip Range Nylon"

"0.158"" (4.01mm) Snap Rivet 0.256"" ~ 0.295"" (6.50mm ~ 7.49mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components Win Source Electronics DigiKey
Product Category Rivets Rivets Rivets
Product Number SRVO-4090B SRVO-4090B RPC1789-ND
Product Name Push-In Rivets - Snap Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 3799696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Clinch
Material Plastic; Nylon
Finish Plain
View Details
Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-813-350-B-INS - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details