Essentra Components Push-In Rivets - Snap Lock Pins SLP-1-177-01

Description
Commonly used to fix connector's to printed circuit boards Easily installed by hand 4 different styles in a UL94 V-2 rated Nylon 6/6
Request a Quote Datasheet
Description
Commonly used to fix connector's to printed circuit boards Easily installed by hand 4 different styles in a UL94 V-2 rated Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Snap Lock Pins - SLP-1-177-01 - Essentra Components
Erie, PA, USA
Push-In Rivets - Snap Lock Pins
SLP-1-177-01
Push-In Rivets - Snap Lock Pins SLP-1-177-01
Commonly used to fix connector's to printed circuit boards Easily installed by hand 4 different styles in a UL94 V-2 rated Nylon 6/6

Commonly used to fix connector's to printed circuit boards
Easily installed by hand
4 different styles in a UL94 V-2 rated Nylon 6/6

Supplier's Site
Rivets - RPC1396-ND - DigiKey
Thief River Falls, MN, United States
"0.090"" (2.29mm) Snap Lock Pin 0.177"" (4.50mm) Grip Range Nylon"

"0.090"" (2.29mm) Snap Lock Pin 0.177"" (4.50mm) Grip Range Nylon"

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - SLP-1-177-01 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SLP-1-177-01
Hardware, Fasteners, Accessories - Rivets SLP-1-177-01
Win Source Part Number: 1275180-SLP-1-177-01 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SLP-1 Type: Snap Lock Pin Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.090" (2.29mm) Rivet Length: 0.257" (6.53mm) Head Diameter: 0.210" (5.33mm) Head Height: 0.051" (1.30mm) Hole Diameter: 0.098" (2.49mm) Grip Range: 0.177" (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61124009,SLP-1-100-1 77-01,SLP-1-177-01,S LP110017701,SLP-1-10 0-177-01R,RPC1396,SL P-1-100-177-01 Base Product Number: SLP-1-177

Win Source Part Number: 1275180-SLP-1-177-01
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SLP-1
Type: Snap Lock Pin
Color: Natural
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.090" (2.29mm)
Rivet Length: 0.257" (6.53mm)
Head Diameter: 0.210" (5.33mm)
Head Height: 0.051" (1.30mm)
Hole Diameter: 0.098" (2.49mm)
Grip Range: 0.177" (4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61124009,SLP-1-100-177-01,SLP-1-177-01,SLP110017701,SLP-1-100-177-01R,RPC1396,SLP-1-100-177-01
Base Product Number: SLP-1-177

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey Win Source Electronics
Product Category Rivets Rivets Rivets
Product Number SLP-1-177-01 RPC1396-ND SLP-1-177-01
Product Name Push-In Rivets - Snap Lock Pins Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Drive Rivet, Liner Head, 4.8 mm - 10-14-706-13 - Southco
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
2 suppliers
Rivets - 36-27-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-8125-3-8 - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details